L-com, Inc. Premium Category 5E Patch Cable, RJ45 / RJ45, Blue 10.0 ft TRD815BL-10

Description
Designed for today's high-density patch panels, these unique Category 5E molded Ethernet patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each Ethernet patch cable is tested for Category 5E performance to ensure you get maximum speed out of your network. Contact us today for your next Ethernet patch cable needs! Features Category 5E performance for Hi-speed networking applications Molded snagless boot with an easy to depress latch makes patching easier 50u Gold plated contacts for superior durability with 24AWG stranded conductors Your choice of up to nine different colors. This cable color is blue This cable is 10.0 feet long
Description
Designed for today's high-density patch panels, these unique Category 5E molded Ethernet patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each Ethernet patch cable is tested for Category 5E performance to ensure you get maximum speed out of your network. Contact us today for your next Ethernet patch cable needs! Features Category 5E performance for Hi-speed networking applications Molded snagless boot with an easy to depress latch makes patching easier 50u Gold plated contacts for superior durability with 24AWG stranded conductors Your choice of up to nine different colors. This cable color is blue This cable is 10.0 feet long

Suppliers

Company
Product
Description
Supplier Links
Premium Category 5E Patch Cable, RJ45 / RJ45, Blue 10.0 ft - TRD815BL-10 - L-com, Inc.
North Andover, MA, United States
Premium Category 5E Patch Cable, RJ45 / RJ45, Blue 10.0 ft
TRD815BL-10
Premium Category 5E Patch Cable, RJ45 / RJ45, Blue 10.0 ft TRD815BL-10
Designed for today's high-density patch panels, these unique Category 5E molded Ethernet patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each Ethernet patch cable is tested for Category 5E performance to ensure you get maximum speed out of your network. Contact us today for your next Ethernet patch cable needs! Features Category 5E performance for Hi-speed networking applications Molded snagless boot with an easy to depress latch makes patching easier 50u Gold plated contacts for superior durability with 24AWG stranded conductors Your choice of up to nine different colors. This cable color is blue This cable is 10.0 feet long

Designed for today's high-density patch panels, these unique Category 5E molded Ethernet patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each Ethernet patch cable is tested for Category 5E performance to ensure you get maximum speed out of your network. Contact us today for your next Ethernet patch cable needs!

Features

  • Category 5E performance for Hi-speed networking applications
  • Molded snagless boot with an easy to depress latch makes patching easier
  • 50u Gold plated contacts for superior durability with 24AWG stranded conductors
  • Your choice of up to nine different colors. This cable color is blue
  • This cable is 10.0 feet long
Supplier's Site
Patch Cord, Cat5E, Rj45 Plug, Utp, 10Ft, Blue; Lan Category L-Com - 78M8725 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Cat5E, Rj45 Plug, Utp, 10Ft, Blue; Lan Category L-Com
78M8725
Patch Cord, Cat5E, Rj45 Plug, Utp, 10Ft, Blue; Lan Category L-Com 78M8725
PATCH CORD, CAT5E, RJ45 PLUG, UTP, 10FT, BLUE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

PATCH CORD, CAT5E, RJ45 PLUG, UTP, 10FT, BLUE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD815BL-10 78M8725
Product Name Premium Category 5E Patch Cable, RJ45 / RJ45, Blue 10.0 ft Patch Cord, Cat5E, Rj45 Plug, Utp, 10Ft, Blue; Lan Category L-Com
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Product Type Patch Patch
Cable Type Cat 5 Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

EKL Light Serial Resistance Heating Cable - ekl-light - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 32.81 ft (100 dm)
View Details
ZK2000-7200-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details