L-com, Inc. Premium Category 5E Patch Cable, RJ45 / RJ45, Blue 1.0 ft TRD815BL-1

Description
Designed for today's high-density patch panels, these unique Category 5E molded Ethernet patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each Ethernet patch cable is tested for Category 5E performance to ensure you get maximum speed out of your network. Contact us today for your next Ethernet patch cable needs! Features Category 5E performance for Hi-speed networking applications Molded snagless boot with an easy to depress latch makes patching easier 50u Gold plated contacts for superior durability with 24AWG stranded conductors Your choice of up to nine different colors. This cable color is blue This cable is 1.0 foot long
Description
Designed for today's high-density patch panels, these unique Category 5E molded Ethernet patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each Ethernet patch cable is tested for Category 5E performance to ensure you get maximum speed out of your network. Contact us today for your next Ethernet patch cable needs! Features Category 5E performance for Hi-speed networking applications Molded snagless boot with an easy to depress latch makes patching easier 50u Gold plated contacts for superior durability with 24AWG stranded conductors Your choice of up to nine different colors. This cable color is blue This cable is 1.0 foot long

Suppliers

Company
Product
Description
Supplier Links
Premium Category 5E Patch Cable, RJ45 / RJ45, Blue 1.0 ft - TRD815BL-1 - L-com, Inc.
North Andover, MA, United States
Premium Category 5E Patch Cable, RJ45 / RJ45, Blue 1.0 ft
TRD815BL-1
Premium Category 5E Patch Cable, RJ45 / RJ45, Blue 1.0 ft TRD815BL-1
Designed for today's high-density patch panels, these unique Category 5E molded Ethernet patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each Ethernet patch cable is tested for Category 5E performance to ensure you get maximum speed out of your network. Contact us today for your next Ethernet patch cable needs! Features Category 5E performance for Hi-speed networking applications Molded snagless boot with an easy to depress latch makes patching easier 50u Gold plated contacts for superior durability with 24AWG stranded conductors Your choice of up to nine different colors. This cable color is blue This cable is 1.0 foot long

Designed for today's high-density patch panels, these unique Category 5E molded Ethernet patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each Ethernet patch cable is tested for Category 5E performance to ensure you get maximum speed out of your network. Contact us today for your next Ethernet patch cable needs!

Features

  • Category 5E performance for Hi-speed networking applications
  • Molded snagless boot with an easy to depress latch makes patching easier
  • 50u Gold plated contacts for superior durability with 24AWG stranded conductors
  • Your choice of up to nine different colors. This cable color is blue
  • This cable is 1.0 foot long
Supplier's Site
Patch Cord, Cat5E, Utp, 1Ft, Blue; Lan Category L-Com - 64R5198 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Cat5E, Utp, 1Ft, Blue; Lan Category L-Com
64R5198
Patch Cord, Cat5E, Utp, 1Ft, Blue; Lan Category L-Com 64R5198
PATCH CORD, CAT5E, UTP, 1FT, BLUE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:1ft; Cable Length - Metric:304.8mm; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

PATCH CORD, CAT5E, UTP, 1FT, BLUE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:1ft; Cable Length - Metric:304.8mm; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

Supplier's Site
CBL-RJ45/RJ45 CAT5E BLU 1FT - 70126914 - Allied Electronics, Inc.
Fort Worth, TX, USA
CBL-RJ45/RJ45 CAT5E BLU 1FT
70126914
CBL-RJ45/RJ45 CAT5E BLU 1FT 70126914
CBL-RJ45/RJ45 CAT5E BLU 1FT

CBL-RJ45/RJ45 CAT5E BLU 1FT

Supplier's Site
Cable Assemblies - Modular Cables - TRD815BL-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
TRD815BL-1
Cable Assemblies - Modular Cables TRD815BL-1
CBL-RJ45/RJ45 CAT5E BLU 1FT

CBL-RJ45/RJ45 CAT5E BLU 1FT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TRD815BL-1 64R5198 70126914 TRD815BL-1
Product Name Premium Category 5E Patch Cable, RJ45 / RJ45, Blue 1.0 ft Patch Cord, Cat5E, Utp, 1Ft, Blue; Lan Category L-Com CBL-RJ45/RJ45 CAT5E BLU 1FT Cable Assemblies - Modular Cables
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Product Type Patch Patch
Cable Type Cat 5 Cat 5
Cable Length 1 ft (3.05 dm) 1 ft (3.05 dm) 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 49.21 ft (150 dm)
View Details