L-com, Inc. Category 7 S/FTP LSZH Jacket Assembly, RJ45, 26AWG, BLK, 1.0m TRD795Z-1M

Description
L-com's TRD795Z Category 7 line of cables feature construction with an overall Braid shield around individually shielded twisted pairs (S/FTP) making these ideal for noisy environments. 10gig rated for Category 7 or Category 6a applications, these are perfect for high speed networks. The Low-Smoke Zero Halogen (LSZH) cable used in these assemblies meets stringent RoHS and IEC ratings and is appropriate for shipboard, aircraft or any other usage where PVC's combustive toxicity is restricted. Contact L-com with your cable needs today. Features Category 7 cable with overall braid shield around individually shielded twisted pairs (S/FTP) IEC rated LSZH jacket in black 26AWG Stranded conductors for flexibility Compatible with up to 10gig Category 7 and Category 6a applications and accessories 30V rating with +60° operating temperature Application 10GBASE-T - 10/100/1000/10000 Ethernet - IEEE 802.3an Category 7 - Category 6a, 10gig applications Shipboard, aircraft, aerospace and defense High speed data center applications and processing networks Telecommunications and voice/data networking
Datasheet
Description
L-com's TRD795Z Category 7 line of cables feature construction with an overall Braid shield around individually shielded twisted pairs (S/FTP) making these ideal for noisy environments. 10gig rated for Category 7 or Category 6a applications, these are perfect for high speed networks. The Low-Smoke Zero Halogen (LSZH) cable used in these assemblies meets stringent RoHS and IEC ratings and is appropriate for shipboard, aircraft or any other usage where PVC's combustive toxicity is restricted. Contact L-com with your cable needs today. Features Category 7 cable with overall braid shield around individually shielded twisted pairs (S/FTP) IEC rated LSZH jacket in black 26AWG Stranded conductors for flexibility Compatible with up to 10gig Category 7 and Category 6a applications and accessories 30V rating with +60° operating temperature Application 10GBASE-T - 10/100/1000/10000 Ethernet - IEEE 802.3an Category 7 - Category 6a, 10gig applications Shipboard, aircraft, aerospace and defense High speed data center applications and processing networks Telecommunications and voice/data networking
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Category 7 S/FTP LSZH Jacket Assembly, RJ45, 26AWG, BLK, 1.0m - TRD795Z-1M - L-com, Inc.
North Andover, MA, United States
Category 7 S/FTP LSZH Jacket Assembly, RJ45, 26AWG, BLK, 1.0m
TRD795Z-1M
Category 7 S/FTP LSZH Jacket Assembly, RJ45, 26AWG, BLK, 1.0m TRD795Z-1M
L-com's TRD795Z Category 7 line of cables feature construction with an overall Braid shield around individually shielded twisted pairs (S/FTP) making these ideal for noisy environments. 10gig rated for Category 7 or Category 6a applications, these are perfect for high speed networks. The Low-Smoke Zero Halogen (LSZH) cable used in these assemblies meets stringent RoHS and IEC ratings and is appropriate for shipboard, aircraft or any other usage where PVC's combustive toxicity is restricted. Contact L-com with your cable needs today. Features Category 7 cable with overall braid shield around individually shielded twisted pairs (S/FTP) IEC rated LSZH jacket in black 26AWG Stranded conductors for flexibility Compatible with up to 10gig Category 7 and Category 6a applications and accessories 30V rating with +60° operating temperature Application 10GBASE-T - 10/100/1000/10000 Ethernet - IEEE 802.3an Category 7 - Category 6a, 10gig applications Shipboard, aircraft, aerospace and defense High speed data center applications and processing networks Telecommunications and voice/data networking

L-com's TRD795Z Category 7 line of cables feature construction with an overall Braid shield around individually shielded twisted pairs (S/FTP) making these ideal for noisy environments. 10gig rated for Category 7 or Category 6a applications, these are perfect for high speed networks. The Low-Smoke Zero Halogen (LSZH) cable used in these assemblies meets stringent RoHS and IEC ratings and is appropriate for shipboard, aircraft or any other usage where PVC's combustive toxicity is restricted. Contact L-com with your cable needs today.

Features

  • Category 7 cable with overall braid shield around individually shielded twisted pairs (S/FTP)
  • IEC rated LSZH jacket in black
  • 26AWG Stranded conductors for flexibility
  • Compatible with up to 10gig Category 7 and Category 6a applications and accessories
  • 30V rating with +60° operating temperature

Application

  • 10GBASE-T - 10/100/1000/10000 Ethernet - IEEE 802.3an
  • Category 7 - Category 6a, 10gig applications
  • Shipboard, aircraft, aerospace and defense
  • High speed data center applications and processing networks
  • Telecommunications and voice/data networking
Supplier's Site
Category 7 S/ftp Lszh Jacket Assembly, Rj45, 26Awg, Blk, 1.0M Rohs Compliant L-Com - 23AH2658 - Newark, An Avnet Company
Chicago, IL, United States
Category 7 S/ftp Lszh Jacket Assembly, Rj45, 26Awg, Blk, 1.0M Rohs Compliant L-Com
23AH2658
Category 7 S/ftp Lszh Jacket Assembly, Rj45, 26Awg, Blk, 1.0M Rohs Compliant L-Com 23AH2658
CATEGORY 7 S/FTP LSZH JACKET ASSEMBLY, RJ45, 26AWG, BLK, 1.0M ROHS COMPLIANT: YES

CATEGORY 7 S/FTP LSZH JACKET ASSEMBLY, RJ45, 26AWG, BLK, 1.0M ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD795Z-1M 23AH2658
Product Name Category 7 S/FTP LSZH Jacket Assembly, RJ45, 26AWG, BLK, 1.0m Category 7 S/ftp Lszh Jacket Assembly, Rj45, 26Awg, Blk, 1.0M Rohs Compliant L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details