L-com, Inc. Category 7 10gig Ethernet Cable Assembly, S/FTP Braid with Individually Shielded Pairs, RJ45 Male/Plug, 26AWG Stranded, PVC, Blue, 10.0M TRD795BLU-10M

Description
L-com's double shielded TRD795BLU-10M Category 7 line of cables are ideal for electrically noisy environments and are available off the shelf for same day shipping. The L-com 10M Category 7 Ethernet Cable Assembly is feature construction with an overall braid shield around individually shielded twisted pairs (S/FTP) and are qualified for 1 gig Category 7 or Category 5e usage. These L-com Black 10M Ethernet Cable Assembly are economical, PVC jacketed cables are ideal for high speed networks or data centers without putting a strain on your budget. Our 10 Feet Cat6 Ethernet Cable Assembly is more cost-effective than typical LSZH or industrial double shielded alternatives. The TRD795BLU-10M Category 7 Ethernet Cable Assembly from L-com is a 1 gigabit, Cat 7 rated Ethernet cable built with RJ45 male/plugs on each end and wired to TIA specifications. L-com RJ45 Male/Plug 10M Ethernet Cable Assembly Built to Category 7 standards with an overall braid shield and individually foil shielded pairs. The part number TRD795BLU-10M is perfect for applications with excess EMI/RFI where cable shielding and/or grounding is critical to performance. This TRD795BLU-10M S/FTP Braid Ethernet Cable Assembly 26AWG conductors allow for flexibility in a patch cable environment. The 10 TRD795BLU-10M black PVC jacket is flame rated for CMG use with a robust temp range oM -10° to +75°C. This L-com Cat7 CMG PVC Ethernet Cable Assembly available in lengths oM 0.5M to 100M and in black or blue. Contact the expert technical support at L-com for questions on this Category 7 RJ45 Male/Plug Ethernet Cable Assembly and buy online today. Features Category 7 rated cable assembly with overall braid shield around individually shielded twisted pairs (S/FTP) IEC 60332-1 flame tested PVC jacket in blue 26AWG Stranded conductors for flexibility Compatible with up to 10gig Category 7 and Category 6a applications and accessories 30V rating with -10° to +80°C operating temperature Application 10GBASE-T - 10/100/1000/10000 Ethernet Category 7 - Category 6a, 10gig applications IEEE 802.3an High speed data center applications and processing networks Telecommunications and voice/data networking
Datasheet
Description
L-com's double shielded TRD795BLU-10M Category 7 line of cables are ideal for electrically noisy environments and are available off the shelf for same day shipping. The L-com 10M Category 7 Ethernet Cable Assembly is feature construction with an overall braid shield around individually shielded twisted pairs (S/FTP) and are qualified for 1 gig Category 7 or Category 5e usage. These L-com Black 10M Ethernet Cable Assembly are economical, PVC jacketed cables are ideal for high speed networks or data centers without putting a strain on your budget. Our 10 Feet Cat6 Ethernet Cable Assembly is more cost-effective than typical LSZH or industrial double shielded alternatives. The TRD795BLU-10M Category 7 Ethernet Cable Assembly from L-com is a 1 gigabit, Cat 7 rated Ethernet cable built with RJ45 male/plugs on each end and wired to TIA specifications. L-com RJ45 Male/Plug 10M Ethernet Cable Assembly Built to Category 7 standards with an overall braid shield and individually foil shielded pairs. The part number TRD795BLU-10M is perfect for applications with excess EMI/RFI where cable shielding and/or grounding is critical to performance. This TRD795BLU-10M S/FTP Braid Ethernet Cable Assembly 26AWG conductors allow for flexibility in a patch cable environment. The 10 TRD795BLU-10M black PVC jacket is flame rated for CMG use with a robust temp range oM -10° to +75°C. This L-com Cat7 CMG PVC Ethernet Cable Assembly available in lengths oM 0.5M to 100M and in black or blue. Contact the expert technical support at L-com for questions on this Category 7 RJ45 Male/Plug Ethernet Cable Assembly and buy online today. Features Category 7 rated cable assembly with overall braid shield around individually shielded twisted pairs (S/FTP) IEC 60332-1 flame tested PVC jacket in blue 26AWG Stranded conductors for flexibility Compatible with up to 10gig Category 7 and Category 6a applications and accessories 30V rating with -10° to +80°C operating temperature Application 10GBASE-T - 10/100/1000/10000 Ethernet Category 7 - Category 6a, 10gig applications IEEE 802.3an High speed data center applications and processing networks Telecommunications and voice/data networking
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Category 7 10gig Ethernet Cable Assembly, S/FTP Braid with Individually Shielded Pairs, RJ45 Male/Plug, 26AWG Stranded, PVC, Blue, 10.0M - TRD795BLU-10M - L-com, Inc.
North Andover, MA, United States
Category 7 10gig Ethernet Cable Assembly, S/FTP Braid with Individually Shielded Pairs, RJ45 Male/Plug, 26AWG Stranded, PVC, Blue, 10.0M
TRD795BLU-10M
Category 7 10gig Ethernet Cable Assembly, S/FTP Braid with Individually Shielded Pairs, RJ45 Male/Plug, 26AWG Stranded, PVC, Blue, 10.0M TRD795BLU-10M
L-com's double shielded TRD795BLU-10M Category 7 line of cables are ideal for electrically noisy environments and are available off the shelf for same day shipping. The L-com 10M Category 7 Ethernet Cable Assembly is feature construction with an overall braid shield around individually shielded twisted pairs (S/FTP) and are qualified for 1 gig Category 7 or Category 5e usage. These L-com Black 10M Ethernet Cable Assembly are economical, PVC jacketed cables are ideal for high speed networks or data centers without putting a strain on your budget. Our 10 Feet Cat6 Ethernet Cable Assembly is more cost-effective than typical LSZH or industrial double shielded alternatives. The TRD795BLU-10M Category 7 Ethernet Cable Assembly from L-com is a 1 gigabit, Cat 7 rated Ethernet cable built with RJ45 male/plugs on each end and wired to TIA specifications. L-com RJ45 Male/Plug 10M Ethernet Cable Assembly Built to Category 7 standards with an overall braid shield and individually foil shielded pairs. The part number TRD795BLU-10M is perfect for applications with excess EMI/RFI where cable shielding and/or grounding is critical to performance. This TRD795BLU-10M S/FTP Braid Ethernet Cable Assembly 26AWG conductors allow for flexibility in a patch cable environment. The 10 TRD795BLU-10M black PVC jacket is flame rated for CMG use with a robust temp range oM -10° to +75°C. This L-com Cat7 CMG PVC Ethernet Cable Assembly available in lengths oM 0.5M to 100M and in black or blue. Contact the expert technical support at L-com for questions on this Category 7 RJ45 Male/Plug Ethernet Cable Assembly and buy online today. Features Category 7 rated cable assembly with overall braid shield around individually shielded twisted pairs (S/FTP) IEC 60332-1 flame tested PVC jacket in blue 26AWG Stranded conductors for flexibility Compatible with up to 10gig Category 7 and Category 6a applications and accessories 30V rating with -10° to +80°C operating temperature Application 10GBASE-T - 10/100/1000/10000 Ethernet Category 7 - Category 6a, 10gig applications IEEE 802.3an High speed data center applications and processing networks Telecommunications and voice/data networking

L-com's double shielded TRD795BLU-10M Category 7 line of cables are ideal for electrically noisy environments and are available off the shelf for same day shipping. The L-com 10M Category 7 Ethernet Cable Assembly is feature construction with an overall braid shield around individually shielded twisted pairs (S/FTP) and are qualified for 1 gig Category 7 or Category 5e usage. These L-com Black 10M Ethernet Cable Assembly are economical, PVC jacketed cables are ideal for high speed networks or data centers without putting a strain on your budget. Our 10 Feet Cat6 Ethernet Cable Assembly is more cost-effective than typical LSZH or industrial double shielded alternatives. The TRD795BLU-10M Category 7 Ethernet Cable Assembly from L-com is a 1 gigabit, Cat 7 rated Ethernet cable built with RJ45 male/plugs on each end and wired to TIA specifications. L-com RJ45 Male/Plug 10M Ethernet Cable Assembly Built to Category 7 standards with an overall braid shield and individually foil shielded pairs. The part number TRD795BLU-10M is perfect for applications with excess EMI/RFI where cable shielding and/or grounding is critical to performance. This TRD795BLU-10M S/FTP Braid Ethernet Cable Assembly 26AWG conductors allow for flexibility in a patch cable environment. The 10 TRD795BLU-10M black PVC jacket is flame rated for CMG use with a robust temp range oM -10° to +75°C. This L-com Cat7 CMG PVC Ethernet Cable Assembly available in lengths oM 0.5M to 100M and in black or blue. Contact the expert technical support at L-com for questions on this Category 7 RJ45 Male/Plug Ethernet Cable Assembly and buy online today.

Features

  • Category 7 rated cable assembly with overall braid shield around individually shielded twisted pairs (S/FTP)
  • IEC 60332-1 flame tested PVC jacket in blue
  • 26AWG Stranded conductors for flexibility
  • Compatible with up to 10gig Category 7 and Category 6a applications and accessories
  • 30V rating with -10° to +80°C operating temperature

Application

  • 10GBASE-T - 10/100/1000/10000 Ethernet
  • Category 7 - Category 6a, 10gig applications
  • IEEE 802.3an
  • High speed data center applications and processing networks
  • Telecommunications and voice/data networking
Supplier's Site
Enet Cable, Cat7, Rj45 Plug-Plug, 10M; Lan Category L-Com - 80AJ9456 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable, Cat7, Rj45 Plug-Plug, 10M; Lan Category L-Com
80AJ9456
Enet Cable, Cat7, Rj45 Plug-Plug, 10M; Lan Category L-Com 80AJ9456
ENET CABLE, CAT7, RJ45 PLUG-PLUG, 10M; LAN Category:Cat7; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:TRD795 Series

ENET CABLE, CAT7, RJ45 PLUG-PLUG, 10M; LAN Category:Cat7; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:TRD795 Series

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD795BLU-10M 80AJ9456
Product Name Category 7 10gig Ethernet Cable Assembly, S/FTP Braid with Individually Shielded Pairs, RJ45 Male/Plug, 26AWG Stranded, PVC, Blue, 10.0M Enet Cable, Cat7, Rj45 Plug-Plug, 10M; Lan Category L-Com
Application LAN / Ethernet LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - 189-533014-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P
View Details