The Enet Cable, Cat7, RJ45 Plug-Plug, 15M is designed for high-speed data transmission and conforms to the TIA-1096 standard. It features two shielded RJ45 connectors with gold-plated contacts, ensuring reliable connectivity. The cable is constructed with four twisted pairs, each individually shielded with aluminum/polyester foil, and an overall tinned copper braid shield, which helps reduce electromagnetic interference. The conductors are made of 26 AWG stranded copper, providing flexibility and durability. The jacket is made of PVC in black, with a nominal diameter of 0.236 inches (6.0 mm), and it operates within a temperature range of -10°C to +80°C. This cable is suitable for applications requiring high bandwidth and is channel rated for lengths over 10 meters.
L-com's double shielded TRD795BLK-15M Category 7 line of cables are ideal for electrically noisy environments and are available off the shelf for same day shipping. The L-com 15M Category 7 Ethernet Cable Assembly is feature construction with an overall braid shield around individually shielded twisted pairs (S/FTP) and are qualified for 1 gig Category 7 or Category 5e usage. These L-com Black 15M Ethernet Cable Assembly are economical, PVC jacketed cables are ideal for high speed networks or data centers without putting a strain on your budget. Our 15 Feet Cat6 Ethernet Cable Assembly is more cost-effective than typical LSZH or industrial double shielded alternatives. The TRD795BLK-15M Category 7 Ethernet Cable Assembly from L-com is a 1 gigabit, Cat 7 rated Ethernet cable built with RJ45 male/plugs on each end and wired to TIA specifications. L-com RJ45 Male/Plug 15M Ethernet Cable Assembly Built to Category 7 standards with an overall braid shield and individually foil shielded pairs. The part number TRD795BLK-15M is perfect for applications with excess EMI/RFI where cable shielding and/or grounding is critical to performance. This TRD795BLK-15M S/FTP Braid Ethernet Cable Assembly 26AWG conductors allow for flexibility in a patch cable environment. The 15 TRD795BLK-15M black PVC jacket is flame rated for CMG use with a robust temp range oM -10° to +75°C. This L-com Cat7 CMG PVC Ethernet Cable Assembly available in lengths oM 0.5M to 100M and in black or blue. Contact the expert technical support at L-com for questions on this Category 7 RJ45 Male/Plug Ethernet Cable Assembly and buy online today.
Features
Application
ENET CABLE, CAT7, RJ45 PLUG-PLUG, 15M; LAN Category:Cat7; Cable Length - Metric:15m; Cable Length - Imperial:49.2ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRD795 Series
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | TRD795BLK-15M | 80AJ9449 |
| Product Name | Category 7 10gig Ethernet Cable Assembly, S/FTP Braid with Individually Shielded Pairs, RJ45 Male/Plug, 26AWG Stranded, PVC, Black, 15.0M | Enet Cable, Cat7, Rj45 Plug-Plug, 15M; Lan Category L-Com |
| Application | LAN / Ethernet | LAN / Ethernet |