Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
L-COM, INC.
TRD726HFO-TB-7F -- CAT7 S/FTP 26AWG IND-OD-HF TPE BLK 7F / LCOM L-COM
L-com, Inc.
Cat7 S/ftp 26Awg Ind-Od-Hf Tpe Blk 7F / Lcom L-Com
TRD726HFO-TB-7F
Description
CAT7 S/FTP 26AWG IND-OD-HF TPE BLK 7F / LCOM
Newark, An Avnet Company
Done
Description
CAT7 S/FTP 26AWG IND-OD-HF TPE BLK 7F / LCOM
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Cat7 S/ftp 26Awg Ind-Od-Hf Tpe Blk 7F / Lcom L-Com
60AK3326
Cat7 S/ftp 26Awg Ind-Od-Hf Tpe Blk 7F / Lcom L-Com
60AK3326
CAT7 S/FTP 26AWG IND-OD-HF TPE BLK 7F / LCOM
CAT7 S/FTP 26AWG IND-OD-HF TPE BLK 7F / LCOM
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Cable Assemblies
Product Number
60AK3326
Product Name
Cat7 S/ftp 26Awg Ind-Od-Hf Tpe Blk 7F / Lcom L-Com
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
ZK2020-3200-Exxx | Power cable, PVC, 4 x 0.34 mm², fixed installation, CMG, CSA, PLTC-ER
View Details
TE Connectivity
Circular Cable Assemblies
1-1437720-7
Specs
Cable Shielding
No Shielding
Cable Length
3.28 ft (10 dm)
Standards / Certifications
RoHS
View Details
Interpower
Green/Yellow PVC Single Wire
55010830
Specs
Standards / Certifications
UL Recognized Component Mark (US and Canadian)
View Details
Shenzhen QH Industrial Co., Ltd
Type-C To Type-C 90° Fast Charging Cable
Specs
Application
Power Cable
Gender
Male-Male
View Details