L-com, Inc. Category 6 LSZH Right Angle Patch Cable, Right Angle Left/Right Angle Left, Gray, 5.0 ft TRD695ZRA9GRY-5

Description
L-com's unique, patented, LSZH right angle patch cables provide true Category 6 performance at an affordable price. These specially designed right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 6 performance while maintaining a right angle bend. In addition, these low-smoke zero-halogen assemblies are designed for environments where PVC's combustive toxicity is restricted. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 6 test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers and the LSZH jacket and boots make them ideal for shipboard or aircraft usage. Order online today! Features Low Smoke Zero Halogen (LSZH) Jacket and Right Angle Boots are ideal for shipboard and aircraft usage Offers true Category 6 performance while maintaining a 90° bend Low toxicity and non-corrosive jacket and boots protects equipment and people 24 AWG stranded conductors provide cable flexibility Right angle: Left RJ45 to right angle: Left RJ45 connector orientation
Description
L-com's unique, patented, LSZH right angle patch cables provide true Category 6 performance at an affordable price. These specially designed right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 6 performance while maintaining a right angle bend. In addition, these low-smoke zero-halogen assemblies are designed for environments where PVC's combustive toxicity is restricted. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 6 test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers and the LSZH jacket and boots make them ideal for shipboard or aircraft usage. Order online today! Features Low Smoke Zero Halogen (LSZH) Jacket and Right Angle Boots are ideal for shipboard and aircraft usage Offers true Category 6 performance while maintaining a 90° bend Low toxicity and non-corrosive jacket and boots protects equipment and people 24 AWG stranded conductors provide cable flexibility Right angle: Left RJ45 to right angle: Left RJ45 connector orientation

Suppliers

Company
Product
Description
Supplier Links
Category 6 LSZH Right Angle Patch Cable, Right Angle Left/Right Angle Left, Gray, 5.0 ft - TRD695ZRA9GRY-5 - L-com, Inc.
North Andover, MA, United States
Category 6 LSZH Right Angle Patch Cable, Right Angle Left/Right Angle Left, Gray, 5.0 ft
TRD695ZRA9GRY-5
Category 6 LSZH Right Angle Patch Cable, Right Angle Left/Right Angle Left, Gray, 5.0 ft TRD695ZRA9GRY-5
L-com's unique, patented, LSZH right angle patch cables provide true Category 6 performance at an affordable price. These specially designed right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 6 performance while maintaining a right angle bend. In addition, these low-smoke zero-halogen assemblies are designed for environments where PVC's combustive toxicity is restricted. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 6 test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers and the LSZH jacket and boots make them ideal for shipboard or aircraft usage. Order online today! Features Low Smoke Zero Halogen (LSZH) Jacket and Right Angle Boots are ideal for shipboard and aircraft usage Offers true Category 6 performance while maintaining a 90° bend Low toxicity and non-corrosive jacket and boots protects equipment and people 24 AWG stranded conductors provide cable flexibility Right angle: Left RJ45 to right angle: Left RJ45 connector orientation

L-com's unique, patented, LSZH right angle patch cables provide true Category 6 performance at an affordable price. These specially designed right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 6 performance while maintaining a right angle bend. In addition, these low-smoke zero-halogen assemblies are designed for environments where PVC's combustive toxicity is restricted. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 6 test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers and the LSZH jacket and boots make them ideal for shipboard or aircraft usage. Order online today!

Features

  • Low Smoke Zero Halogen (LSZH) Jacket and Right Angle Boots are ideal for shipboard and aircraft usage
  • Offers true Category 6 performance while maintaining a 90° bend
  • Low toxicity and non-corrosive jacket and boots protects equipment and people
  • 24 AWG stranded conductors provide cable flexibility
  • Right angle: Left RJ45 to right angle: Left RJ45 connector orientation
Supplier's Site
Enet Cord, Cat6, R/a Rj45 Plug-Plug, 5 ; Lan Category L-Com - 28X9798 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat6, R/a Rj45 Plug-Plug, 5 ; Lan Category L-Com
28X9798
Enet Cord, Cat6, R/a Rj45 Plug-Plug, 5 ; Lan Category L-Com 28X9798
ENET CORD, CAT6, R/A RJ45 PLUG-PLUG, 5 ; LAN Category:Cat6; Cable Length - Metric:1.5m; Cable Length - Imperial:5ft; Connector to Connector:90° RJ45 Plug to 90° RJ45 Plug; Jacket Color:Grey; Product Range:TRD695ZRA9 Series

ENET CORD, CAT6, R/A RJ45 PLUG-PLUG, 5 ; LAN Category:Cat6; Cable Length - Metric:1.5m; Cable Length - Imperial:5ft; Connector to Connector:90° RJ45 Plug to 90° RJ45 Plug; Jacket Color:Grey; Product Range:TRD695ZRA9 Series

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Ethernet Cables
Product Number TRD695ZRA9GRY-5 28X9798
Product Name Category 6 LSZH Right Angle Patch Cable, Right Angle Left/Right Angle Left, Gray, 5.0 ft Enet Cord, Cat6, R/a Rj45 Plug-Plug, 5 ; Lan Category L-Com
Application LAN / Ethernet; Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details