L-com, Inc. Category 6 LSZH Right Angle Patch Cable, Right Angle Left/Right Angle Right, Gray, 3.0 ft TRD695ZRA8GRY-3

Description
L-com's unique, patented, LSZH right angle patch cables provide true Category 6 performance at an affordable price. These specially designed right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 6 performance while maintaining a right angle bend. In addition, these low-smoke zero-halogen assemblies are designed for environments where PVC's combustive toxicity is restricted. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 6 test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers and the LSZH jacket and boots make them ideal for shipboard or aircraft usage. Order online today! Features Low Smoke Zero Halogen (LSZH) Jacket and Right Angle Boots are ideal for shipboard and aircraft usage Offers true Category 6 performance while maintaining a 90° bend Low toxicity and non-corrosive jacket and boots protects equipment and people 24 AWG stranded conductors provide cable flexibility Right angle: Left RJ45 to right angle: Right RJ45 connector orientation
Description
L-com's unique, patented, LSZH right angle patch cables provide true Category 6 performance at an affordable price. These specially designed right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 6 performance while maintaining a right angle bend. In addition, these low-smoke zero-halogen assemblies are designed for environments where PVC's combustive toxicity is restricted. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 6 test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers and the LSZH jacket and boots make them ideal for shipboard or aircraft usage. Order online today! Features Low Smoke Zero Halogen (LSZH) Jacket and Right Angle Boots are ideal for shipboard and aircraft usage Offers true Category 6 performance while maintaining a 90° bend Low toxicity and non-corrosive jacket and boots protects equipment and people 24 AWG stranded conductors provide cable flexibility Right angle: Left RJ45 to right angle: Right RJ45 connector orientation

Suppliers

Company
Product
Description
Supplier Links
Category 6 LSZH Right Angle Patch Cable, Right Angle Left/Right Angle Right, Gray, 3.0 ft - TRD695ZRA8GRY-3 - L-com, Inc.
North Andover, MA, United States
Category 6 LSZH Right Angle Patch Cable, Right Angle Left/Right Angle Right, Gray, 3.0 ft
TRD695ZRA8GRY-3
Category 6 LSZH Right Angle Patch Cable, Right Angle Left/Right Angle Right, Gray, 3.0 ft TRD695ZRA8GRY-3
L-com's unique, patented, LSZH right angle patch cables provide true Category 6 performance at an affordable price. These specially designed right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 6 performance while maintaining a right angle bend. In addition, these low-smoke zero-halogen assemblies are designed for environments where PVC's combustive toxicity is restricted. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 6 test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers and the LSZH jacket and boots make them ideal for shipboard or aircraft usage. Order online today! Features Low Smoke Zero Halogen (LSZH) Jacket and Right Angle Boots are ideal for shipboard and aircraft usage Offers true Category 6 performance while maintaining a 90° bend Low toxicity and non-corrosive jacket and boots protects equipment and people 24 AWG stranded conductors provide cable flexibility Right angle: Left RJ45 to right angle: Right RJ45 connector orientation

L-com's unique, patented, LSZH right angle patch cables provide true Category 6 performance at an affordable price. These specially designed right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 6 performance while maintaining a right angle bend. In addition, these low-smoke zero-halogen assemblies are designed for environments where PVC's combustive toxicity is restricted. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 6 test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers and the LSZH jacket and boots make them ideal for shipboard or aircraft usage. Order online today!

Features

  • Low Smoke Zero Halogen (LSZH) Jacket and Right Angle Boots are ideal for shipboard and aircraft usage
  • Offers true Category 6 performance while maintaining a 90° bend
  • Low toxicity and non-corrosive jacket and boots protects equipment and people
  • 24 AWG stranded conductors provide cable flexibility
  • Right angle: Left RJ45 to right angle: Right RJ45 connector orientation
Supplier's Site
Enet Cord, Cat6, R/a Rj45 Plug-Plug, 3 ; Lan Category L-Com - 28X9750 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat6, R/a Rj45 Plug-Plug, 3 ; Lan Category L-Com
28X9750
Enet Cord, Cat6, R/a Rj45 Plug-Plug, 3 ; Lan Category L-Com 28X9750
ENET CORD, CAT6, R/A RJ45 PLUG-PLUG, 3 ; LAN Category:Cat6; Cable Length - Metric:914.4mm; Cable Length - Imperial:3ft; Connector to Connector:90° RJ45 Plug to 90° RJ45 Plug; Jacket Color:Grey; Product Range:TRD695ZRA8 Series

ENET CORD, CAT6, R/A RJ45 PLUG-PLUG, 3 ; LAN Category:Cat6; Cable Length - Metric:914.4mm; Cable Length - Imperial:3ft; Connector to Connector:90° RJ45 Plug to 90° RJ45 Plug; Jacket Color:Grey; Product Range:TRD695ZRA8 Series

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD695ZRA8GRY-3 28X9750
Product Name Category 6 LSZH Right Angle Patch Cable, Right Angle Left/Right Angle Right, Gray, 3.0 ft Enet Cord, Cat6, R/a Rj45 Plug-Plug, 3 ; Lan Category L-Com
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Brown PVC Single Wire - 56020020 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details