L-com, Inc. Category 6 RJ45 IP67 Rated Dual Use Outdoor Cable, Black, 1m TRD695WP-1M

Description
Introducing new dual use Category 6, IP67 rated waterproof cables. These cables can be used with IP rated receptacles for a watertight seal and also have an innovative design that can mate with standard jacks. This eliminates the need to find specialized cables that are IP rated on one end and have a standard RJ45 on the other. This is accomplished by a special waterproof shroud that can be pulled back to mate with a standard RJ45 jack. Other features include a foil shield to protect against EMI/RFI interference, a tethered dustproof cap for the shroud and a CMX outdoor burn rating. Available in Category 5e and Category 6. These assemblies are compatible with L-com's WPBH series of jacks for an IP67 rated seal and also work with a standard RJ45 (8x8) jack without an IP rated seal. Buy this inventive cable design online today. Features IP67 rated if mated with L-com's WPBH series of jacks IP rated shroud pulls back for use with any standard RJ45 jack Category 6 rated with foil shield and drain wire CMX outdoor rated jacket with +75°C temp rating Tethered dust caps included Application Industrial Ethernet Process Industry applications Harsh Environment applications Outdoor Use 10/100/1000 application
Datasheet
Description
Introducing new dual use Category 6, IP67 rated waterproof cables. These cables can be used with IP rated receptacles for a watertight seal and also have an innovative design that can mate with standard jacks. This eliminates the need to find specialized cables that are IP rated on one end and have a standard RJ45 on the other. This is accomplished by a special waterproof shroud that can be pulled back to mate with a standard RJ45 jack. Other features include a foil shield to protect against EMI/RFI interference, a tethered dustproof cap for the shroud and a CMX outdoor burn rating. Available in Category 5e and Category 6. These assemblies are compatible with L-com's WPBH series of jacks for an IP67 rated seal and also work with a standard RJ45 (8x8) jack without an IP rated seal. Buy this inventive cable design online today. Features IP67 rated if mated with L-com's WPBH series of jacks IP rated shroud pulls back for use with any standard RJ45 jack Category 6 rated with foil shield and drain wire CMX outdoor rated jacket with +75°C temp rating Tethered dust caps included Application Industrial Ethernet Process Industry applications Harsh Environment applications Outdoor Use 10/100/1000 application
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Category 6 RJ45 IP67 Rated Dual Use Outdoor Cable, Black, 1m - TRD695WP-1M - L-com, Inc.
North Andover, MA, United States
Category 6 RJ45 IP67 Rated Dual Use Outdoor Cable, Black, 1m
TRD695WP-1M
Category 6 RJ45 IP67 Rated Dual Use Outdoor Cable, Black, 1m TRD695WP-1M
Introducing new dual use Category 6, IP67 rated waterproof cables. These cables can be used with IP rated receptacles for a watertight seal and also have an innovative design that can mate with standard jacks. This eliminates the need to find specialized cables that are IP rated on one end and have a standard RJ45 on the other. This is accomplished by a special waterproof shroud that can be pulled back to mate with a standard RJ45 jack. Other features include a foil shield to protect against EMI/RFI interference, a tethered dustproof cap for the shroud and a CMX outdoor burn rating. Available in Category 5e and Category 6. These assemblies are compatible with L-com's WPBH series of jacks for an IP67 rated seal and also work with a standard RJ45 (8x8) jack without an IP rated seal. Buy this inventive cable design online today. Features IP67 rated if mated with L-com's WPBH series of jacks IP rated shroud pulls back for use with any standard RJ45 jack Category 6 rated with foil shield and drain wire CMX outdoor rated jacket with +75°C temp rating Tethered dust caps included Application Industrial Ethernet Process Industry applications Harsh Environment applications Outdoor Use 10/100/1000 application

Introducing new dual use Category 6, IP67 rated waterproof cables. These cables can be used with IP rated receptacles for a watertight seal and also have an innovative design that can mate with standard jacks. This eliminates the need to find specialized cables that are IP rated on one end and have a standard RJ45 on the other. This is accomplished by a special waterproof shroud that can be pulled back to mate with a standard RJ45 jack. Other features include a foil shield to protect against EMI/RFI interference, a tethered dustproof cap for the shroud and a CMX outdoor burn rating. Available in Category 5e and Category 6. These assemblies are compatible with L-com's WPBH series of jacks for an IP67 rated seal and also work with a standard RJ45 (8x8) jack without an IP rated seal. Buy this inventive cable design online today.

Features

  • IP67 rated if mated with L-com's WPBH series of jacks
  • IP rated shroud pulls back for use with any standard RJ45 jack
  • Category 6 rated with foil shield and drain wire
  • CMX outdoor rated jacket with +75°C temp rating
  • Tethered dust caps included

Application

  • Industrial Ethernet
  • Process Industry applications
  • Harsh Environment applications
  • Outdoor Use
  • 10/100/1000 application
Supplier's Site
Patch Cord, Rj45 Jack-Jack, Cat6, 3.3Ft; Lan Category L-Com - 60AC7082 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Jack-Jack, Cat6, 3.3Ft; Lan Category L-Com
60AC7082
Patch Cord, Rj45 Jack-Jack, Cat6, 3.3Ft; Lan Category L-Com 60AC7082
PATCH CORD, RJ45 JACK-JACK, CAT6, 3.3FT; LAN Category:Cat6; Connector Type A:RJ45 Jack; Connector Type B:RJ45 Jack; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

PATCH CORD, RJ45 JACK-JACK, CAT6, 3.3FT; LAN Category:Cat6; Connector Type A:RJ45 Jack; Connector Type B:RJ45 Jack; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD695WP-1M 60AC7082
Product Name Category 6 RJ45 IP67 Rated Dual Use Outdoor Cable, Black, 1m Patch Cord, Rj45 Jack-Jack, Cat6, 3.3Ft; Lan Category L-Com
Application LAN / Ethernet LAN / Ethernet
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Connector Type RJ-45 RJ-45; RJ45 Jack
Unlock Full Specs
to access all available technical data

Similar Products

M8/M12 Cable Assemblies - TAD1483A201-150 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 49.21 ft (150 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
3 suppliers
System cable - 706-2300/100-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details