L-com, Inc. Premium Cat 6 Cable, RJ45 / RJ45, White 75.0 ft TRD695WHT-75

Description
High-speed performance and superior quality is what makes L-com's Premium Cat 6 cable assemblies the right choice for your network. Made with high performance 4-Pair Cat 6 cable and Stewart snag-less plugs, these Cat 6 cables are ready to be installed in your network. Affordability and peace of mind are assured when choosing L-com's Cat 6 patch cables. Large volume OEM requests are welcomed with this series. Contact us today for all your patch cord needs. Features Category 6 RJ45 patch cables for high-speed Ethernet and Gigabit applications 24AWG 4-Pair stranded Category 6 cable for compatibility with today's networks Integrated snagless boot for simple connection to high-density patch panels Exceeds EIA568B requirements for installation in all Ethernet networks Available in Blue, Black, Red, Green, Yellow , White, Gray and Violet; this is cable is white which is ideal for medical applications Application 1000Base-T 10/100/1000 applications 802.3ab Gigabit Ethernet High speed LAN applications
Description
High-speed performance and superior quality is what makes L-com's Premium Cat 6 cable assemblies the right choice for your network. Made with high performance 4-Pair Cat 6 cable and Stewart snag-less plugs, these Cat 6 cables are ready to be installed in your network. Affordability and peace of mind are assured when choosing L-com's Cat 6 patch cables. Large volume OEM requests are welcomed with this series. Contact us today for all your patch cord needs. Features Category 6 RJ45 patch cables for high-speed Ethernet and Gigabit applications 24AWG 4-Pair stranded Category 6 cable for compatibility with today's networks Integrated snagless boot for simple connection to high-density patch panels Exceeds EIA568B requirements for installation in all Ethernet networks Available in Blue, Black, Red, Green, Yellow , White, Gray and Violet; this is cable is white which is ideal for medical applications Application 1000Base-T 10/100/1000 applications 802.3ab Gigabit Ethernet High speed LAN applications

Suppliers

Company
Product
Description
Supplier Links
Premium Cat 6 Cable, RJ45 / RJ45, White 75.0 ft - TRD695WHT-75 - L-com, Inc.
North Andover, MA, United States
Premium Cat 6 Cable, RJ45 / RJ45, White 75.0 ft
TRD695WHT-75
Premium Cat 6 Cable, RJ45 / RJ45, White 75.0 ft TRD695WHT-75
High-speed performance and superior quality is what makes L-com's Premium Cat 6 cable assemblies the right choice for your network. Made with high performance 4-Pair Cat 6 cable and Stewart snag-less plugs, these Cat 6 cables are ready to be installed in your network. Affordability and peace of mind are assured when choosing L-com's Cat 6 patch cables. Large volume OEM requests are welcomed with this series. Contact us today for all your patch cord needs. Features Category 6 RJ45 patch cables for high-speed Ethernet and Gigabit applications 24AWG 4-Pair stranded Category 6 cable for compatibility with today's networks Integrated snagless boot for simple connection to high-density patch panels Exceeds EIA568B requirements for installation in all Ethernet networks Available in Blue, Black, Red, Green, Yellow , White, Gray and Violet; this is cable is white which is ideal for medical applications Application 1000Base-T 10/100/1000 applications 802.3ab Gigabit Ethernet High speed LAN applications

High-speed performance and superior quality is what makes L-com's Premium Cat 6 cable assemblies the right choice for your network. Made with high performance 4-Pair Cat 6 cable and Stewart snag-less plugs, these Cat 6 cables are ready to be installed in your network. Affordability and peace of mind are assured when choosing L-com's Cat 6 patch cables. Large volume OEM requests are welcomed with this series. Contact us today for all your patch cord needs.

Features

  • Category 6 RJ45 patch cables for high-speed Ethernet and Gigabit applications
  • 24AWG 4-Pair stranded Category 6 cable for compatibility with today's networks
  • Integrated snagless boot for simple connection to high-density patch panels
  • Exceeds EIA568B requirements for installation in all Ethernet networks
  • Available in Blue, Black, Red, Green, Yellow , White, Gray and Violet; this is cable is white which is ideal for medical applications

Application

  • 1000Base-T
  • 10/100/1000 applications
  • 802.3ab Gigabit Ethernet
  • High speed LAN applications
Supplier's Site
Enet Cord, Cat6, Rj45 Plug-Plug, 75 ; Lan Category L-Com - 23T8904 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat6, Rj45 Plug-Plug, 75 ; Lan Category L-Com
23T8904
Enet Cord, Cat6, Rj45 Plug-Plug, 75 ; Lan Category L-Com 23T8904
ENET CORD, CAT6, RJ45 PLUG-PLUG, 75 ; LAN Category:Cat6; Cable Length - Metric:22.9m; Cable Length - Imperial:75ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:White; Product Range:TRD695 Series

ENET CORD, CAT6, RJ45 PLUG-PLUG, 75 ; LAN Category:Cat6; Cable Length - Metric:22.9m; Cable Length - Imperial:75ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:White; Product Range:TRD695 Series

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD695WHT-75 23T8904
Product Name Premium Cat 6 Cable, RJ45 / RJ45, White 75.0 ft Enet Cord, Cat6, Rj45 Plug-Plug, 75 ; Lan Category L-Com
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details