L-com, Inc. Category 6 Ethernet Traceable Cable Assembly with LED light Powered by Micro-USB, UTP, PVC, Gray, 2.0m TRD695TC-2M

Description
Trace any Ethernet connection instantly using L-com's TRD695TC or TRD695ATC traceable patch cords. Each cable contains a bright LED light on each RJ45 plug powered by Micro USB (sold separately). Activate the light and both ends light up. Use to dramatically reduce downtime or fix mistakes by providing instant cable identification in crowded or complex cable systems. Available in Cat 6 gigabit and Cat 6a 10 gigabit options. Order online today. Features Each trace cord contains a bright LED light embedded in both end's RJ45 connectors, allowing you to trace cables instantly in a complex and crowded cable system No internal battery to run down; LEDs run on Micro USB (a battery pack and Micro USB cable are recommended) Category 6 rated for Gigabit performance Durable PVC jacket Economical UTP design Application Voice or data networking Telecommunications IT High speed data centers Installation and wiring support
Description
Trace any Ethernet connection instantly using L-com's TRD695TC or TRD695ATC traceable patch cords. Each cable contains a bright LED light on each RJ45 plug powered by Micro USB (sold separately). Activate the light and both ends light up. Use to dramatically reduce downtime or fix mistakes by providing instant cable identification in crowded or complex cable systems. Available in Cat 6 gigabit and Cat 6a 10 gigabit options. Order online today. Features Each trace cord contains a bright LED light embedded in both end's RJ45 connectors, allowing you to trace cables instantly in a complex and crowded cable system No internal battery to run down; LEDs run on Micro USB (a battery pack and Micro USB cable are recommended) Category 6 rated for Gigabit performance Durable PVC jacket Economical UTP design Application Voice or data networking Telecommunications IT High speed data centers Installation and wiring support

Suppliers

Company
Product
Description
Supplier Links
Category 6 Ethernet Traceable Cable Assembly with LED light Powered by Micro-USB, UTP, PVC, Gray, 2.0m - TRD695TC-2M - L-com, Inc.
North Andover, MA, United States
Category 6 Ethernet Traceable Cable Assembly with LED light Powered by Micro-USB, UTP, PVC, Gray, 2.0m
TRD695TC-2M
Category 6 Ethernet Traceable Cable Assembly with LED light Powered by Micro-USB, UTP, PVC, Gray, 2.0m TRD695TC-2M
Trace any Ethernet connection instantly using L-com's TRD695TC or TRD695ATC traceable patch cords. Each cable contains a bright LED light on each RJ45 plug powered by Micro USB (sold separately). Activate the light and both ends light up. Use to dramatically reduce downtime or fix mistakes by providing instant cable identification in crowded or complex cable systems. Available in Cat 6 gigabit and Cat 6a 10 gigabit options. Order online today. Features Each trace cord contains a bright LED light embedded in both end's RJ45 connectors, allowing you to trace cables instantly in a complex and crowded cable system No internal battery to run down; LEDs run on Micro USB (a battery pack and Micro USB cable are recommended) Category 6 rated for Gigabit performance Durable PVC jacket Economical UTP design Application Voice or data networking Telecommunications IT High speed data centers Installation and wiring support

Trace any Ethernet connection instantly using L-com's TRD695TC or TRD695ATC traceable patch cords. Each cable contains a bright LED light on each RJ45 plug powered by Micro USB (sold separately). Activate the light and both ends light up. Use to dramatically reduce downtime or fix mistakes by providing instant cable identification in crowded or complex cable systems. Available in Cat 6 gigabit and Cat 6a 10 gigabit options. Order online today.

Features

  • Each trace cord contains a bright LED light embedded in both end's RJ45 connectors, allowing you to trace cables instantly in a complex and crowded cable system
  • No internal battery to run down; LEDs run on Micro USB (a battery pack and Micro USB cable are recommended)
  • Category 6 rated for Gigabit performance
  • Durable PVC jacket
  • Economical UTP design

Application

  • Voice or data networking
  • Telecommunications
  • IT
  • High speed data centers
  • Installation and wiring support
Supplier's Site
Patch Cord, Rj45 Plug-Plug, Cat6, 6.6Ft; Lan Category L-Com - 04AJ6359 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Plug, Cat6, 6.6Ft; Lan Category L-Com
04AJ6359
Patch Cord, Rj45 Plug-Plug, Cat6, 6.6Ft; Lan Category L-Com 04AJ6359
PATCH CORD, RJ45 PLUG-PLUG, CAT6, 6.6FT; LAN Category:Cat6; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Beige; Product Range:

PATCH CORD, RJ45 PLUG-PLUG, CAT6, 6.6FT; LAN Category:Cat6; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Beige; Product Range:

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD695TC-2M 04AJ6359
Product Name Category 6 Ethernet Traceable Cable Assembly with LED light Powered by Micro-USB, UTP, PVC, Gray, 2.0m Patch Cord, Rj45 Plug-Plug, Cat6, 6.6Ft; Lan Category L-Com
Application LAN / Ethernet; Power Cable LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
ZK2000-2122-3xxx | Sensor cable, PVC, 3 x 0.25 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details