L-com's unique, patented, shielded LSZH right angle patch cables provide true Category 6 performance at an affordable price. These specially designed right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 6 performance while maintaining a right angle bend. These assemblies are built with an aluminum/polyester shield for protection against EMI/RFI. In addition, these low-smoke zero-halogen assemblies are designed for environments where PVC's combustive toxicity is restricted. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 6 test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers and the LSZH jacket and boots make them ideal for shipboard or aircraft usage. Order online today!
Features
ENET CORD, CAT6, R/A RJ45 PLUG-PLUG, 15 ; LAN Category:Cat6; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; Connector to Connector:90° RJ45 Plug to RJ45 Plug; Jacket Color:Red; Product Range:TRD695SZRA1 Series
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | TRD695SZRA1RD-15 | 28X8574 |
| Product Name | Category 6 Shielded LSZH Right Angle Patch Cable, Straight/Right Angle Down, Red, 15.0 ft | Enet Cord, Cat6, R/a Rj45 Plug-Plug, 15 ; Lan Category L-Com |
| Application | LAN / Ethernet; Telecommunications | LAN / Ethernet |