L-com, Inc. Shielded Cat 6 Cable, RJ45 / RJ45 LSZH Black Jacket, 10.0 ft TRD695SZBLK-10

Description
For Protection against EMI/RFI interference L-com's economical Shielded Patch Cables are ideal. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. With a Low Smoke Zero Halogen Jacket, this series meets stringent requirements of the new RoHS environmental standards. L-com's Shielded Patch Cables are designed to perform to EIA568 standards while not putting a strain on your budget. Quantity pricing available upon request. Features Low Smoke Zero Halogen (LSZH) Jacket for shipboard and aircraft usage Aluminized Polyester Shield for protection from EMI Low toxicity and non-corrosive jacket to protect equipment and people Category 6 rated for High-Speed Gigabit Network Performance Stock lengths in Gray up to 300 ft for direct runs to equipment Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications
Description
For Protection against EMI/RFI interference L-com's economical Shielded Patch Cables are ideal. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. With a Low Smoke Zero Halogen Jacket, this series meets stringent requirements of the new RoHS environmental standards. L-com's Shielded Patch Cables are designed to perform to EIA568 standards while not putting a strain on your budget. Quantity pricing available upon request. Features Low Smoke Zero Halogen (LSZH) Jacket for shipboard and aircraft usage Aluminized Polyester Shield for protection from EMI Low toxicity and non-corrosive jacket to protect equipment and people Category 6 rated for High-Speed Gigabit Network Performance Stock lengths in Gray up to 300 ft for direct runs to equipment Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications

Suppliers

Company
Product
Description
Supplier Links
Shielded Cat 6 Cable, RJ45 / RJ45 LSZH Black Jacket, 10.0 ft - TRD695SZBLK-10 - L-com, Inc.
North Andover, MA, United States
Shielded Cat 6 Cable, RJ45 / RJ45 LSZH Black Jacket, 10.0 ft
TRD695SZBLK-10
Shielded Cat 6 Cable, RJ45 / RJ45 LSZH Black Jacket, 10.0 ft TRD695SZBLK-10
For Protection against EMI/RFI interference L-com's economical Shielded Patch Cables are ideal. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. With a Low Smoke Zero Halogen Jacket, this series meets stringent requirements of the new RoHS environmental standards. L-com's Shielded Patch Cables are designed to perform to EIA568 standards while not putting a strain on your budget. Quantity pricing available upon request. Features Low Smoke Zero Halogen (LSZH) Jacket for shipboard and aircraft usage Aluminized Polyester Shield for protection from EMI Low toxicity and non-corrosive jacket to protect equipment and people Category 6 rated for High-Speed Gigabit Network Performance Stock lengths in Gray up to 300 ft for direct runs to equipment Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications

For Protection against EMI/RFI interference L-com's economical Shielded Patch Cables are ideal. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. With a Low Smoke Zero Halogen Jacket, this series meets stringent requirements of the new RoHS environmental standards. L-com's Shielded Patch Cables are designed to perform to EIA568 standards while not putting a strain on your budget. Quantity pricing available upon request.

Features

  • Low Smoke Zero Halogen (LSZH) Jacket for shipboard and aircraft usage
  • Aluminized Polyester Shield for protection from EMI
  • Low toxicity and non-corrosive jacket to protect equipment and people
  • Category 6 rated for High-Speed Gigabit Network Performance
  • Stock lengths in Gray up to 300 ft for direct runs to equipment

Application

  • Industrial Ethernet
  • 10/100BASE-TX
  • Factory Automation
  • Process Industry applications
  • Harsh Environment applications
Supplier's Site
Enet Cord, Cat6, Rj45 Plug-Plug, 10 ; Lan Category L-Com - 30Y7317 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat6, Rj45 Plug-Plug, 10 ; Lan Category L-Com
30Y7317
Enet Cord, Cat6, Rj45 Plug-Plug, 10 ; Lan Category L-Com 30Y7317
ENET CORD, CAT6, RJ45 PLUG-PLUG, 10 ; LAN Category:Cat6; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRD695SZ Series

ENET CORD, CAT6, RJ45 PLUG-PLUG, 10 ; LAN Category:Cat6; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRD695SZ Series

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD695SZBLK-10 30Y7317
Product Name Shielded Cat 6 Cable, RJ45 / RJ45 LSZH Black Jacket, 10.0 ft Enet Cord, Cat6, Rj45 Plug-Plug, 10 ; Lan Category L-Com
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
Hand-Flex Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
2 suppliers
Micro D-Code, QD Style Ethernet Media - 1585D-D4TBJM-10 - Allen-Bradley / Rockwell Automation
Specs
Application LAN / Ethernet
View Details
Ethernet Cable - 1861580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5; Coaxial
Cable Shielding Utp
View Details