L-com, Inc. Shielded Cat 6 Cable, RJ45 / RJ45 LSZH Jacket, 30.0 ft TRD695SZ-30

Description
For Protection against EMI/RFI interference L-com's economical Shielded Patch Cables are ideal. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. With a Low Smoke Zero Halogen Jacket, this series meets stringent requirements of the new RoHS environmental standards. L-com's Shielded Patch Cables are designed to perform to EIA568 standards while not putting a strain on your budget. Quantity pricing available upon request. Features Low Smoke Zero Halogen (LSZH) Jacket for shipboard and aircraft usage Aluminized Polyester Shield for protection from EMI Low toxicity and non-corrosive jacket to protect equipment and people Category 6 rated for High-Speed Gigabit Network Performance Stock lengths in Gray up to 300 ft for direct runs to equipment Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications
Description
For Protection against EMI/RFI interference L-com's economical Shielded Patch Cables are ideal. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. With a Low Smoke Zero Halogen Jacket, this series meets stringent requirements of the new RoHS environmental standards. L-com's Shielded Patch Cables are designed to perform to EIA568 standards while not putting a strain on your budget. Quantity pricing available upon request. Features Low Smoke Zero Halogen (LSZH) Jacket for shipboard and aircraft usage Aluminized Polyester Shield for protection from EMI Low toxicity and non-corrosive jacket to protect equipment and people Category 6 rated for High-Speed Gigabit Network Performance Stock lengths in Gray up to 300 ft for direct runs to equipment Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications

Suppliers

Company
Product
Description
Supplier Links
Shielded Cat 6 Cable, RJ45 / RJ45 LSZH Jacket, 30.0 ft - TRD695SZ-30 - L-com, Inc.
North Andover, MA, United States
Shielded Cat 6 Cable, RJ45 / RJ45 LSZH Jacket, 30.0 ft
TRD695SZ-30
Shielded Cat 6 Cable, RJ45 / RJ45 LSZH Jacket, 30.0 ft TRD695SZ-30
For Protection against EMI/RFI interference L-com's economical Shielded Patch Cables are ideal. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. With a Low Smoke Zero Halogen Jacket, this series meets stringent requirements of the new RoHS environmental standards. L-com's Shielded Patch Cables are designed to perform to EIA568 standards while not putting a strain on your budget. Quantity pricing available upon request. Features Low Smoke Zero Halogen (LSZH) Jacket for shipboard and aircraft usage Aluminized Polyester Shield for protection from EMI Low toxicity and non-corrosive jacket to protect equipment and people Category 6 rated for High-Speed Gigabit Network Performance Stock lengths in Gray up to 300 ft for direct runs to equipment Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications

For Protection against EMI/RFI interference L-com's economical Shielded Patch Cables are ideal. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. With a Low Smoke Zero Halogen Jacket, this series meets stringent requirements of the new RoHS environmental standards. L-com's Shielded Patch Cables are designed to perform to EIA568 standards while not putting a strain on your budget. Quantity pricing available upon request.

Features

  • Low Smoke Zero Halogen (LSZH) Jacket for shipboard and aircraft usage
  • Aluminized Polyester Shield for protection from EMI
  • Low toxicity and non-corrosive jacket to protect equipment and people
  • Category 6 rated for High-Speed Gigabit Network Performance
  • Stock lengths in Gray up to 300 ft for direct runs to equipment

Application

  • Industrial Ethernet
  • 10/100BASE-TX
  • Factory Automation
  • Process Industry applications
  • Harsh Environment applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number TRD695SZ-30
Product Name Shielded Cat 6 Cable, RJ45 / RJ45 LSZH Jacket, 30.0 ft
Application LAN / Ethernet; Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Power Cord, Nema 5-15P-Fan Rcpt, 36; Connector To Connector Qualtek Electronics - 83H3498 - Newark, An Avnet Company
Specs
Application Power Cable
Cable Length 3 ft (9.14 dm)
Connector Type NEMA 5-15P to 45° Fan Receptacle
View Details