For Protection against EMI/RFI interference L-com's economical Shielded Patch Cables are ideal. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. With a Low Smoke Zero Halogen Jacket, this series meets stringent requirements of the new RoHS environmental standards. L-com's Shielded Patch Cables are designed to perform to EIA568 standards while not putting a strain on your budget. Quantity pricing available upon request.
Features
Application
ENET CORD, CAT6, RJ45 PLUG-PLUG, 200 ; LAN Category:Cat6; Cable Length - Metric:60.96m; Cable Length - Imperial:200ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Light Gray; Product Range:TRD695SZ Series
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | TRD695SZ-200 | 90M1681 |
| Product Name | Shielded Cat 6 Cable, RJ45 / RJ45 LSZH Jacket, 200.0 ft | Enet Cord, Cat6, Rj45 Plug-Plug, 200 ; Lan Category L-Com |
| Application | LAN / Ethernet; Telecommunications | LAN / Ethernet |