L-com, Inc. Shielded Cat 6 Cable, RJ45 / RJ45 LSZH Jacket, 2.0 ft TRD695SZ-2

Description
For Protection against EMI/RFI interference L-com's economical Shielded Patch Cables are ideal. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. With a Low Smoke Zero Halogen Jacket, this series meets stringent requirements of the new RoHS environmental standards. L-com's Shielded Patch Cables are designed to perform to EIA568 standards while not putting a strain on your budget. Quantity pricing available upon request. Features Low Smoke Zero Halogen (LSZH) Jacket for shipboard and aircraft usage Aluminized Polyester Shield for protection from EMI Low toxicity and non-corrosive jacket to protect equipment and people Category 6 rated for High-Speed Gigabit Network Performance Stock lengths in Gray up to 300 ft for direct runs to equipment Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications
Datasheet
Description
For Protection against EMI/RFI interference L-com's economical Shielded Patch Cables are ideal. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. With a Low Smoke Zero Halogen Jacket, this series meets stringent requirements of the new RoHS environmental standards. L-com's Shielded Patch Cables are designed to perform to EIA568 standards while not putting a strain on your budget. Quantity pricing available upon request. Features Low Smoke Zero Halogen (LSZH) Jacket for shipboard and aircraft usage Aluminized Polyester Shield for protection from EMI Low toxicity and non-corrosive jacket to protect equipment and people Category 6 rated for High-Speed Gigabit Network Performance Stock lengths in Gray up to 300 ft for direct runs to equipment Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Cat 6 Cable, RJ45 / RJ45 LSZH Jacket, 2.0 ft - TRD695SZ-2 - L-com, Inc.
North Andover, MA, United States
Shielded Cat 6 Cable, RJ45 / RJ45 LSZH Jacket, 2.0 ft
TRD695SZ-2
Shielded Cat 6 Cable, RJ45 / RJ45 LSZH Jacket, 2.0 ft TRD695SZ-2
For Protection against EMI/RFI interference L-com's economical Shielded Patch Cables are ideal. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. With a Low Smoke Zero Halogen Jacket, this series meets stringent requirements of the new RoHS environmental standards. L-com's Shielded Patch Cables are designed to perform to EIA568 standards while not putting a strain on your budget. Quantity pricing available upon request. Features Low Smoke Zero Halogen (LSZH) Jacket for shipboard and aircraft usage Aluminized Polyester Shield for protection from EMI Low toxicity and non-corrosive jacket to protect equipment and people Category 6 rated for High-Speed Gigabit Network Performance Stock lengths in Gray up to 300 ft for direct runs to equipment Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications

For Protection against EMI/RFI interference L-com's economical Shielded Patch Cables are ideal. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. With a Low Smoke Zero Halogen Jacket, this series meets stringent requirements of the new RoHS environmental standards. L-com's Shielded Patch Cables are designed to perform to EIA568 standards while not putting a strain on your budget. Quantity pricing available upon request.

Features

  • Low Smoke Zero Halogen (LSZH) Jacket for shipboard and aircraft usage
  • Aluminized Polyester Shield for protection from EMI
  • Low toxicity and non-corrosive jacket to protect equipment and people
  • Category 6 rated for High-Speed Gigabit Network Performance
  • Stock lengths in Gray up to 300 ft for direct runs to equipment

Application

  • Industrial Ethernet
  • 10/100BASE-TX
  • Factory Automation
  • Process Industry applications
  • Harsh Environment applications
Supplier's Site
Patch Cable, Category 6 Shielded Lszh, 2Ft, Grey; Lan Category L-Com - 90M1680 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Category 6 Shielded Lszh, 2Ft, Grey; Lan Category L-Com
90M1680
Patch Cable, Category 6 Shielded Lszh, 2Ft, Grey; Lan Category L-Com 90M1680
PATCH CABLE, CATEGORY 6 SHIELDED LSZH, 2FT, GREY; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

PATCH CABLE, CATEGORY 6 SHIELDED LSZH, 2FT, GREY; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Modular Cables - TRD695SZ-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
TRD695SZ-2
Cable Assemblies - Modular Cables TRD695SZ-2
CBL RJ45 CAT 6 SHLD LSZH 2'

CBL RJ45 CAT 6 SHLD LSZH 2'

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TRD695SZ-2 90M1680 TRD695SZ-2
Product Name Shielded Cat 6 Cable, RJ45 / RJ45 LSZH Jacket, 2.0 ft Patch Cable, Category 6 Shielded Lszh, 2Ft, Grey; Lan Category L-Com Cable Assemblies - Modular Cables
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Cable Type Cat 6 Cat 6
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm)
Connector Type RJ-45 RJ-45; RJ45 Plug
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2400/405-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details