L-com, Inc. Shielded Category 6 Right Angle Patch Cable, Right Angle Right/Right Angle Up, Black, 1.0 ft TRD695SRA12BLK-1

Description
L-com's unique, patented, shielded right angle patch cables provide true Category 6 performance at an affordable price. These right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 6 performance while maintaining a right angle bend as well as being fully shielded to limit EMI and RFI interference. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 6 test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers. Order online today! Features Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices Offer true Category 6 performance while maintaining a 90° bend Aluminized Polyester Shield for protection from EMI and RFI 26AWG stranded conductors for flexibility Right angle: Right RJ45 to right angle: Up RJ45 connector orientation
Description
L-com's unique, patented, shielded right angle patch cables provide true Category 6 performance at an affordable price. These right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 6 performance while maintaining a right angle bend as well as being fully shielded to limit EMI and RFI interference. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 6 test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers. Order online today! Features Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices Offer true Category 6 performance while maintaining a 90° bend Aluminized Polyester Shield for protection from EMI and RFI 26AWG stranded conductors for flexibility Right angle: Right RJ45 to right angle: Up RJ45 connector orientation

Suppliers

Company
Product
Description
Supplier Links
Shielded Category 6 Right Angle Patch Cable, Right Angle Right/Right Angle Up, Black, 1.0 ft - TRD695SRA12BLK-1 - L-com, Inc.
North Andover, MA, United States
Shielded Category 6 Right Angle Patch Cable, Right Angle Right/Right Angle Up, Black, 1.0 ft
TRD695SRA12BLK-1
Shielded Category 6 Right Angle Patch Cable, Right Angle Right/Right Angle Up, Black, 1.0 ft TRD695SRA12BLK-1
L-com's unique, patented, shielded right angle patch cables provide true Category 6 performance at an affordable price. These right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 6 performance while maintaining a right angle bend as well as being fully shielded to limit EMI and RFI interference. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 6 test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers. Order online today! Features Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices Offer true Category 6 performance while maintaining a 90° bend Aluminized Polyester Shield for protection from EMI and RFI 26AWG stranded conductors for flexibility Right angle: Right RJ45 to right angle: Up RJ45 connector orientation

L-com's unique, patented, shielded right angle patch cables provide true Category 6 performance at an affordable price. These right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 6 performance while maintaining a right angle bend as well as being fully shielded to limit EMI and RFI interference. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 6 test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers. Order online today!

Features

  • Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices
  • Offer true Category 6 performance while maintaining a 90° bend
  • Aluminized Polyester Shield for protection from EMI and RFI
  • 26AWG stranded conductors for flexibility
  • Right angle: Right RJ45 to right angle: Up RJ45 connector orientation
Supplier's Site
Enet Cord, Cat6, R/a Rj45 Plug-Plug, 1 ; Lan Category L-Com - 04X7289 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat6, R/a Rj45 Plug-Plug, 1 ; Lan Category L-Com
04X7289
Enet Cord, Cat6, R/a Rj45 Plug-Plug, 1 ; Lan Category L-Com 04X7289
ENET CORD, CAT6, R/A RJ45 PLUG-PLUG, 1 ; LAN Category:Cat6; Cable Length - Metric:304.8mm; Cable Length - Imperial:1ft; Connector to Connector:90° RJ45 Plug to 90° RJ45 Plug; Jacket Color:Black; Product Range:TRD695SRA12 Series

ENET CORD, CAT6, R/A RJ45 PLUG-PLUG, 1 ; LAN Category:Cat6; Cable Length - Metric:304.8mm; Cable Length - Imperial:1ft; Connector to Connector:90° RJ45 Plug to 90° RJ45 Plug; Jacket Color:Black; Product Range:TRD695SRA12 Series

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD695SRA12BLK-1 04X7289
Product Name Shielded Category 6 Right Angle Patch Cable, Right Angle Right/Right Angle Up, Black, 1.0 ft Enet Cord, Cat6, R/a Rj45 Plug-Plug, 1 ; Lan Category L-Com
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Cable Assembly - NDHN5A1AA0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details
Accessories, Gate leads - GATELEAD HIGH POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
Mini SAS HD 4i Cable Assemblies - SFF-8643 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details