L-com, Inc. Shielded Category 6 Right Angle Patch Cable, Right Angle Left/Right Angle Down, Orange, 20.0 ft TRD695SRA11OR-20

Description
L-com's unique, patented, shielded right angle patch cables provide true Category 6 performance at an affordable price. These right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 6 performance while maintaining a right angle bend as well as being fully shielded to limit EMI and RFI interference. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 6 test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers. Order online today! Features Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices Offer true Category 6 performance while maintaining a 90° bend Aluminized Polyester Shield for protection from EMI and RFI 26AWG stranded conductors for flexibility Right angle: Left RJ45 to right angle: Down RJ45 connector orientation
Description
L-com's unique, patented, shielded right angle patch cables provide true Category 6 performance at an affordable price. These right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 6 performance while maintaining a right angle bend as well as being fully shielded to limit EMI and RFI interference. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 6 test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers. Order online today! Features Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices Offer true Category 6 performance while maintaining a 90° bend Aluminized Polyester Shield for protection from EMI and RFI 26AWG stranded conductors for flexibility Right angle: Left RJ45 to right angle: Down RJ45 connector orientation

Suppliers

Company
Product
Description
Supplier Links
Shielded Category 6 Right Angle Patch Cable, Right Angle Left/Right Angle Down, Orange, 20.0 ft - TRD695SRA11OR-20 - L-com, Inc.
North Andover, MA, United States
Shielded Category 6 Right Angle Patch Cable, Right Angle Left/Right Angle Down, Orange, 20.0 ft
TRD695SRA11OR-20
Shielded Category 6 Right Angle Patch Cable, Right Angle Left/Right Angle Down, Orange, 20.0 ft TRD695SRA11OR-20
L-com's unique, patented, shielded right angle patch cables provide true Category 6 performance at an affordable price. These right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 6 performance while maintaining a right angle bend as well as being fully shielded to limit EMI and RFI interference. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 6 test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers. Order online today! Features Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices Offer true Category 6 performance while maintaining a 90° bend Aluminized Polyester Shield for protection from EMI and RFI 26AWG stranded conductors for flexibility Right angle: Left RJ45 to right angle: Down RJ45 connector orientation

L-com's unique, patented, shielded right angle patch cables provide true Category 6 performance at an affordable price. These right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 6 performance while maintaining a right angle bend as well as being fully shielded to limit EMI and RFI interference. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 6 test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers. Order online today!

Features

  • Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices
  • Offer true Category 6 performance while maintaining a 90° bend
  • Aluminized Polyester Shield for protection from EMI and RFI
  • 26AWG stranded conductors for flexibility
  • Right angle: Left RJ45 to right angle: Down RJ45 connector orientation
Supplier's Site
Enet Cord, Cat6, R/a Rj45 Plug-Plug, 20 ; Lan Category L-Com - 04X7234 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat6, R/a Rj45 Plug-Plug, 20 ; Lan Category L-Com
04X7234
Enet Cord, Cat6, R/a Rj45 Plug-Plug, 20 ; Lan Category L-Com 04X7234
ENET CORD, CAT6, R/A RJ45 PLUG-PLUG, 20 ; LAN Category:Cat6; Cable Length - Metric:6.1m; Cable Length - Imperial:20ft; Connector to Connector:90° RJ45 Plug to 90° RJ45 Plug; Jacket Color:Orange; Product Range:TRD695SRA11 Series

ENET CORD, CAT6, R/A RJ45 PLUG-PLUG, 20 ; LAN Category:Cat6; Cable Length - Metric:6.1m; Cable Length - Imperial:20ft; Connector to Connector:90° RJ45 Plug to 90° RJ45 Plug; Jacket Color:Orange; Product Range:TRD695SRA11 Series

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD695SRA11OR-20 04X7234
Product Name Shielded Category 6 Right Angle Patch Cable, Right Angle Left/Right Angle Down, Orange, 20.0 ft Enet Cord, Cat6, R/a Rj45 Plug-Plug, 20 ; Lan Category L-Com
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details