L-com, Inc. Shielded Cat 6 Cable, RJ45 / RJ45 Plenum Jacket, White 2.0 ft TRD695SPL-2

Description
Designed for environments where PVC's combustive toxicity is restricted, L-com's shielded Plenum (CMP) Ethernet cables provide the ideal alternative. Featuring shielded RJ45 connectors and aluminized polyester shielded cable with drain wire, these assemblies are designed to protect against EMI/RFI while maintaining high performance data transmission characteristics. The cables meet the stringent CMP (Plenum) burn rating requirements as well. Ensure the protection of your investment by utilizing these L-com exclusive shielded plenum cables. Custom lengths and quantity pricing available. Talk to us about your project today! Features Plenum (CMP) jacketed shielded Ethernet cable, fire retardant for building code compliance Aluminized polyester shield for protection from EMI/RFI Category 6 rated for high-speed network performance 23AWG solid conductors Stock lengths up to 100 ft for direct runs to equipment Application Network cabling run through Plenum airspaces Industrial Ethernet 802.3ab Gigabit Ethernet 10/100/1000 applications High speed LAN applications
Description
Designed for environments where PVC's combustive toxicity is restricted, L-com's shielded Plenum (CMP) Ethernet cables provide the ideal alternative. Featuring shielded RJ45 connectors and aluminized polyester shielded cable with drain wire, these assemblies are designed to protect against EMI/RFI while maintaining high performance data transmission characteristics. The cables meet the stringent CMP (Plenum) burn rating requirements as well. Ensure the protection of your investment by utilizing these L-com exclusive shielded plenum cables. Custom lengths and quantity pricing available. Talk to us about your project today! Features Plenum (CMP) jacketed shielded Ethernet cable, fire retardant for building code compliance Aluminized polyester shield for protection from EMI/RFI Category 6 rated for high-speed network performance 23AWG solid conductors Stock lengths up to 100 ft for direct runs to equipment Application Network cabling run through Plenum airspaces Industrial Ethernet 802.3ab Gigabit Ethernet 10/100/1000 applications High speed LAN applications

Suppliers

Company
Product
Description
Supplier Links
Shielded Cat 6 Cable, RJ45 / RJ45 Plenum Jacket, White 2.0 ft - TRD695SPL-2 - L-com, Inc.
North Andover, MA, United States
Shielded Cat 6 Cable, RJ45 / RJ45 Plenum Jacket, White 2.0 ft
TRD695SPL-2
Shielded Cat 6 Cable, RJ45 / RJ45 Plenum Jacket, White 2.0 ft TRD695SPL-2
Designed for environments where PVC's combustive toxicity is restricted, L-com's shielded Plenum (CMP) Ethernet cables provide the ideal alternative. Featuring shielded RJ45 connectors and aluminized polyester shielded cable with drain wire, these assemblies are designed to protect against EMI/RFI while maintaining high performance data transmission characteristics. The cables meet the stringent CMP (Plenum) burn rating requirements as well. Ensure the protection of your investment by utilizing these L-com exclusive shielded plenum cables. Custom lengths and quantity pricing available. Talk to us about your project today! Features Plenum (CMP) jacketed shielded Ethernet cable, fire retardant for building code compliance Aluminized polyester shield for protection from EMI/RFI Category 6 rated for high-speed network performance 23AWG solid conductors Stock lengths up to 100 ft for direct runs to equipment Application Network cabling run through Plenum airspaces Industrial Ethernet 802.3ab Gigabit Ethernet 10/100/1000 applications High speed LAN applications

Designed for environments where PVC's combustive toxicity is restricted, L-com's shielded Plenum (CMP) Ethernet cables provide the ideal alternative. Featuring shielded RJ45 connectors and aluminized polyester shielded cable with drain wire, these assemblies are designed to protect against EMI/RFI while maintaining high performance data transmission characteristics. The cables meet the stringent CMP (Plenum) burn rating requirements as well. Ensure the protection of your investment by utilizing these L-com exclusive shielded plenum cables. Custom lengths and quantity pricing available. Talk to us about your project today!

Features

  • Plenum (CMP) jacketed shielded Ethernet cable, fire retardant for building code compliance
  • Aluminized polyester shield for protection from EMI/RFI
  • Category 6 rated for high-speed network performance
  • 23AWG solid conductors
  • Stock lengths up to 100 ft for direct runs to equipment

Application

  • Network cabling run through Plenum airspaces
  • Industrial Ethernet
  • 802.3ab Gigabit Ethernet
  • 10/100/1000 applications
  • High speed LAN applications
Supplier's Site
Enet Cord, Cat6, Rj45 Plug-Plug, 2 ; Lan Category L-Com - 23AK9020 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat6, Rj45 Plug-Plug, 2 ; Lan Category L-Com
23AK9020
Enet Cord, Cat6, Rj45 Plug-Plug, 2 ; Lan Category L-Com 23AK9020
ENET CORD, CAT6, RJ45 PLUG-PLUG, 2 ; LAN Category:Cat6; Cable Length - Metric:609.6mm; Cable Length - Imperial:2ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:White; Product Range:TRD695SPL Series

ENET CORD, CAT6, RJ45 PLUG-PLUG, 2 ; LAN Category:Cat6; Cable Length - Metric:609.6mm; Cable Length - Imperial:2ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:White; Product Range:TRD695SPL Series

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD695SPL-2 23AK9020
Product Name Shielded Cat 6 Cable, RJ45 / RJ45 Plenum Jacket, White 2.0 ft Enet Cord, Cat6, Rj45 Plug-Plug, 2 ; Lan Category L-Com
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NAM0-85-P - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 165 C (-40 to 329 F)
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Shielding Braid; Foil
Cable Length 9.84 ft (30 dm)
View Details