L-com, Inc. Category 6 Ethernet Cable Assembly, S/FTP Braid w/ Individually Shielded Pairs, RJ45 Male/Plug, 26AWG Stranded, CMG PVC, Gray, 50.0F TRD695SFGRY-50F

Description
L-com's double shielded TRD695SFGRY-50F Category 6 line of cables are ideal for electrically noisy environments and are available off the shelf for same day shipping. The L-com 50F Category 6 Ethernet Cable Assembly is feature construction with an overall braid shield around individually shielded twisted pairs (S/FTP) and are qualified for 1 gig Category 6 or Category 5e usage. These L-com Gray 50F Ethernet Cable Assembly are economical, PVC jacketed cables are ideal for high speed networks or data centers without putting a strain on your budget. Our 50 Feet Cat6 Ethernet Cable Assembly is more cost-effective than typical LSZH or industrial double shielded alternatives. The TRD695SFGRY-50F Category 6 Ethernet Cable Assembly from L-com is a 1 gigabit, Cat 6 rated Ethernet cable built with RJ45 male/plugs on each end and wired to TIA specifications. L-com RJ45 Male/Plug 50F Ethernet Cable Assembly Built to Category 6 standards with an overall braid shield and individually foil shielded pairs. The part number TRD695SFGRY-50F is perfect for applications with excess EMI/RFI where cable shielding and/or grounding is critical to performance. This TRD695SFGRY-50F S/FTP Braid Ethernet Cable Assembly 26AWG conductors allow for flexibility in a patch cable environment. The 50F TRD695SFGRY-50F Gray PVC jacket is flame rated for CMG use with a robust temp range of -10° to +75°C. This L-com Cat6 CMG PVC Ethernet Cable Assembly available in lengths of 0.5F to 100F and in Gray or gray. Contact the expert technical support at L-com for questions on this Category 6 RJ45 Male/Plug Ethernet Cable Assembly and buy online today. Features Double shielded Category 6 rated cable assembly built with overall braid shield around individually shielded twisted pairs (S/FTP) CMG PVC jacket in gray 26AWG stranded conductors for flexibility Compatible with up to 1 gigabit Category 6 and Category 5e applications and accessories 30V rating with -10° to +75°C operating temperature Application 1000BASE-T - 10/100/1000 Ethernet Office and home office (WFM) use IEEE 802.3an High speed data center applications and processing networks Telecommunications and voice/data networking
Datasheet
Description
L-com's double shielded TRD695SFGRY-50F Category 6 line of cables are ideal for electrically noisy environments and are available off the shelf for same day shipping. The L-com 50F Category 6 Ethernet Cable Assembly is feature construction with an overall braid shield around individually shielded twisted pairs (S/FTP) and are qualified for 1 gig Category 6 or Category 5e usage. These L-com Gray 50F Ethernet Cable Assembly are economical, PVC jacketed cables are ideal for high speed networks or data centers without putting a strain on your budget. Our 50 Feet Cat6 Ethernet Cable Assembly is more cost-effective than typical LSZH or industrial double shielded alternatives. The TRD695SFGRY-50F Category 6 Ethernet Cable Assembly from L-com is a 1 gigabit, Cat 6 rated Ethernet cable built with RJ45 male/plugs on each end and wired to TIA specifications. L-com RJ45 Male/Plug 50F Ethernet Cable Assembly Built to Category 6 standards with an overall braid shield and individually foil shielded pairs. The part number TRD695SFGRY-50F is perfect for applications with excess EMI/RFI where cable shielding and/or grounding is critical to performance. This TRD695SFGRY-50F S/FTP Braid Ethernet Cable Assembly 26AWG conductors allow for flexibility in a patch cable environment. The 50F TRD695SFGRY-50F Gray PVC jacket is flame rated for CMG use with a robust temp range of -10° to +75°C. This L-com Cat6 CMG PVC Ethernet Cable Assembly available in lengths of 0.5F to 100F and in Gray or gray. Contact the expert technical support at L-com for questions on this Category 6 RJ45 Male/Plug Ethernet Cable Assembly and buy online today. Features Double shielded Category 6 rated cable assembly built with overall braid shield around individually shielded twisted pairs (S/FTP) CMG PVC jacket in gray 26AWG stranded conductors for flexibility Compatible with up to 1 gigabit Category 6 and Category 5e applications and accessories 30V rating with -10° to +75°C operating temperature Application 1000BASE-T - 10/100/1000 Ethernet Office and home office (WFM) use IEEE 802.3an High speed data center applications and processing networks Telecommunications and voice/data networking
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Category 6 Ethernet Cable Assembly, S/FTP Braid w/ Individually Shielded Pairs, RJ45 Male/Plug, 26AWG Stranded, CMG PVC, Gray, 50.0F - TRD695SFGRY-50F - L-com, Inc.
North Andover, MA, United States
Category 6 Ethernet Cable Assembly, S/FTP Braid w/ Individually Shielded Pairs, RJ45 Male/Plug, 26AWG Stranded, CMG PVC, Gray, 50.0F
TRD695SFGRY-50F
Category 6 Ethernet Cable Assembly, S/FTP Braid w/ Individually Shielded Pairs, RJ45 Male/Plug, 26AWG Stranded, CMG PVC, Gray, 50.0F TRD695SFGRY-50F
L-com's double shielded TRD695SFGRY-50F Category 6 line of cables are ideal for electrically noisy environments and are available off the shelf for same day shipping. The L-com 50F Category 6 Ethernet Cable Assembly is feature construction with an overall braid shield around individually shielded twisted pairs (S/FTP) and are qualified for 1 gig Category 6 or Category 5e usage. These L-com Gray 50F Ethernet Cable Assembly are economical, PVC jacketed cables are ideal for high speed networks or data centers without putting a strain on your budget. Our 50 Feet Cat6 Ethernet Cable Assembly is more cost-effective than typical LSZH or industrial double shielded alternatives. The TRD695SFGRY-50F Category 6 Ethernet Cable Assembly from L-com is a 1 gigabit, Cat 6 rated Ethernet cable built with RJ45 male/plugs on each end and wired to TIA specifications. L-com RJ45 Male/Plug 50F Ethernet Cable Assembly Built to Category 6 standards with an overall braid shield and individually foil shielded pairs. The part number TRD695SFGRY-50F is perfect for applications with excess EMI/RFI where cable shielding and/or grounding is critical to performance. This TRD695SFGRY-50F S/FTP Braid Ethernet Cable Assembly 26AWG conductors allow for flexibility in a patch cable environment. The 50F TRD695SFGRY-50F Gray PVC jacket is flame rated for CMG use with a robust temp range of -10° to +75°C. This L-com Cat6 CMG PVC Ethernet Cable Assembly available in lengths of 0.5F to 100F and in Gray or gray. Contact the expert technical support at L-com for questions on this Category 6 RJ45 Male/Plug Ethernet Cable Assembly and buy online today. Features Double shielded Category 6 rated cable assembly built with overall braid shield around individually shielded twisted pairs (S/FTP) CMG PVC jacket in gray 26AWG stranded conductors for flexibility Compatible with up to 1 gigabit Category 6 and Category 5e applications and accessories 30V rating with -10° to +75°C operating temperature Application 1000BASE-T - 10/100/1000 Ethernet Office and home office (WFM) use IEEE 802.3an High speed data center applications and processing networks Telecommunications and voice/data networking

L-com's double shielded TRD695SFGRY-50F Category 6 line of cables are ideal for electrically noisy environments and are available off the shelf for same day shipping. The L-com 50F Category 6 Ethernet Cable Assembly is feature construction with an overall braid shield around individually shielded twisted pairs (S/FTP) and are qualified for 1 gig Category 6 or Category 5e usage. These L-com Gray 50F Ethernet Cable Assembly are economical, PVC jacketed cables are ideal for high speed networks or data centers without putting a strain on your budget. Our 50 Feet Cat6 Ethernet Cable Assembly is more cost-effective than typical LSZH or industrial double shielded alternatives. The TRD695SFGRY-50F Category 6 Ethernet Cable Assembly from L-com is a 1 gigabit, Cat 6 rated Ethernet cable built with RJ45 male/plugs on each end and wired to TIA specifications. L-com RJ45 Male/Plug 50F Ethernet Cable Assembly Built to Category 6 standards with an overall braid shield and individually foil shielded pairs. The part number TRD695SFGRY-50F is perfect for applications with excess EMI/RFI where cable shielding and/or grounding is critical to performance. This TRD695SFGRY-50F S/FTP Braid Ethernet Cable Assembly 26AWG conductors allow for flexibility in a patch cable environment. The 50F TRD695SFGRY-50F Gray PVC jacket is flame rated for CMG use with a robust temp range of -10° to +75°C. This L-com Cat6 CMG PVC Ethernet Cable Assembly available in lengths of 0.5F to 100F and in Gray or gray. Contact the expert technical support at L-com for questions on this Category 6 RJ45 Male/Plug Ethernet Cable Assembly and buy online today.

Features

  • Double shielded Category 6 rated cable assembly built with overall braid shield around individually shielded twisted pairs (S/FTP)
  • CMG PVC jacket in gray
  • 26AWG stranded conductors for flexibility
  • Compatible with up to 1 gigabit Category 6 and Category 5e applications and accessories
  • 30V rating with -10° to +75°C operating temperature

Application

  • 1000BASE-T - 10/100/1000 Ethernet
  • Office and home office (WFM) use
  • IEEE 802.3an
  • High speed data center applications and processing networks
  • Telecommunications and voice/data networking
Supplier's Site
Enet Cable, Cat6, Rj45 Plug-Plug, 50Ft; Lan Category L-Com - 80AJ9443 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable, Cat6, Rj45 Plug-Plug, 50Ft; Lan Category L-Com
80AJ9443
Enet Cable, Cat6, Rj45 Plug-Plug, 50Ft; Lan Category L-Com 80AJ9443
ENET CABLE, CAT6, RJ45 PLUG-PLUG, 50FT; LAN Category:Cat6; Cable Length - Metric:15.2m; Cable Length - Imperial:50ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:TRD695SF Series

ENET CABLE, CAT6, RJ45 PLUG-PLUG, 50FT; LAN Category:Cat6; Cable Length - Metric:15.2m; Cable Length - Imperial:50ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:TRD695SF Series

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD695SFGRY-50F 80AJ9443
Product Name Category 6 Ethernet Cable Assembly, S/FTP Braid w/ Individually Shielded Pairs, RJ45 Male/Plug, 26AWG Stranded, CMG PVC, Gray, 50.0F Enet Cable, Cat6, Rj45 Plug-Plug, 50Ft; Lan Category L-Com
Application LAN / Ethernet LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
ix Industrial IO Cable Assembly - NDHN5B4AA0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details
Ethernet Cable - 1861612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding Shielded (stp)
View Details