The Enet Cable, Cat6, RJ45 Plug-Plug, 10Ft is designed for high-speed networking applications. It features two RJ45 shielded plugs with gold-plated contacts, ensuring reliable connectivity. The cable is constructed with four twisted pairs of 26 AWG stranded copper conductors, each pair shielded with aluminum/polyester foil, and an overall tinned copper braid shield for enhanced performance and reduced interference. The jacket is made of PVC, with a nominal diameter of 0.236 inches (6.0 mm), and is available in grey. This cable operates within a temperature range of -10°C to +75°C and has a voltage rating of 30V. It is suitable for various networking setups and is individually packaged for convenience.
L-com's double shielded TRD695SFGRY-10F Category 6 line of cables are ideal for electrically noisy environments and are available off the shelf for same day shipping. The L-com 10F Category 6 Ethernet Cable Assembly is feature construction with an overall braid shield around individually shielded twisted pairs (S/FTP) and are qualified for 1 gig Category 6 or Category 5e usage. These L-com Gray 10F Ethernet Cable Assembly are economical, PVC jacketed cables are ideal for high speed networks or data centers without putting a strain on your budget. Our 10 Feet Cat6 Ethernet Cable Assembly is more cost-effective than typical LSZH or industrial double shielded alternatives. The TRD695SFGRY-10F Category 6 Ethernet Cable Assembly from L-com is a 1 gigabit, Cat 6 rated Ethernet cable built with RJ45 male/plugs on each end and wired to TIA specifications. L-com RJ45 Male/Plug 10F Ethernet Cable Assembly Built to Category 6 standards with an overall braid shield and individually foil shielded pairs. The part number TRD695SFGRY-10F is perfect for applications with excess EMI/RFI where cable shielding and/or grounding is critical to performance. This TRD695SFGRY-10F S/FTP Braid Ethernet Cable Assembly 26AWG conductors allow for flexibility in a patch cable environment. The 10F TRD695SFGRY-10F Gray PVC jacket is flame rated for CMG use with a robust temp range of -10° to +75°C. This L-com Cat6 CMG PVC Ethernet Cable Assembly available in lengths of 0.5F to 100F and in Gray or gray. Contact the expert technical support at L-com for questions on this Category 6 RJ45 Male/Plug Ethernet Cable Assembly and buy online today.
Features
Application
ENET CABLE, CAT6, RJ45 PLUG-PLUG, 10FT; LAN Category:Cat6; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:TRD695SF Series
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | TRD695SFGRY-10F | 80AJ9434 |
| Product Name | Category 6 Ethernet Cable Assembly, S/FTP Braid w/ Individually Shielded Pairs, RJ45 Male/Plug, 26AWG Stranded, CMG PVC, Gray, 10.0F | Enet Cable, Cat6, Rj45 Plug-Plug, 10Ft; Lan Category L-Com |
| Application | LAN / Ethernet | LAN / Ethernet |