L-com, Inc. Shielded Cat 6 Cable, RJ45 / RJ45 PVC Jacket, Yellow 2.0 ft TRD695SCR-Y-2

Description
For Protection against EMI/RFI interference, L-com's High-Performance Category 6 Shielded Patch Cable Series are perfect. Designed for today's hi-speed gigabit networks, this Category 6 patch cord series is made to out perform all others. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. Designed to exceed EIA568B standards, this series will easily handle Gigabit Ethernet applications. Contact us today for all your patch cables needs. Features Category 6 rated for High Speed Network Performance and EIA568 compliant for compatibility with your network Aluminized Polyester Shield for protection from EMI 26AWG stranded conductors for flexibility Available in the following colors: Gray, Blue, Black, Green, Red and Yellow. This cable is Yellow. Available in lengths from 1 Ft to 200 Ft
Description
For Protection against EMI/RFI interference, L-com's High-Performance Category 6 Shielded Patch Cable Series are perfect. Designed for today's hi-speed gigabit networks, this Category 6 patch cord series is made to out perform all others. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. Designed to exceed EIA568B standards, this series will easily handle Gigabit Ethernet applications. Contact us today for all your patch cables needs. Features Category 6 rated for High Speed Network Performance and EIA568 compliant for compatibility with your network Aluminized Polyester Shield for protection from EMI 26AWG stranded conductors for flexibility Available in the following colors: Gray, Blue, Black, Green, Red and Yellow. This cable is Yellow. Available in lengths from 1 Ft to 200 Ft

Suppliers

Company
Product
Description
Supplier Links
Shielded Cat 6 Cable, RJ45 / RJ45 PVC Jacket, Yellow 2.0 ft - TRD695SCR-Y-2 - L-com, Inc.
North Andover, MA, United States
Shielded Cat 6 Cable, RJ45 / RJ45 PVC Jacket, Yellow 2.0 ft
TRD695SCR-Y-2
Shielded Cat 6 Cable, RJ45 / RJ45 PVC Jacket, Yellow 2.0 ft TRD695SCR-Y-2
For Protection against EMI/RFI interference, L-com's High-Performance Category 6 Shielded Patch Cable Series are perfect. Designed for today's hi-speed gigabit networks, this Category 6 patch cord series is made to out perform all others. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. Designed to exceed EIA568B standards, this series will easily handle Gigabit Ethernet applications. Contact us today for all your patch cables needs. Features Category 6 rated for High Speed Network Performance and EIA568 compliant for compatibility with your network Aluminized Polyester Shield for protection from EMI 26AWG stranded conductors for flexibility Available in the following colors: Gray, Blue, Black, Green, Red and Yellow. This cable is Yellow. Available in lengths from 1 Ft to 200 Ft

For Protection against EMI/RFI interference, L-com's High-Performance Category 6 Shielded Patch Cable Series are perfect. Designed for today's hi-speed gigabit networks, this Category 6 patch cord series is made to out perform all others. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. Designed to exceed EIA568B standards, this series will easily handle Gigabit Ethernet applications. Contact us today for all your patch cables needs.

Features

  • Category 6 rated for High Speed Network Performance and EIA568 compliant for compatibility with your network
  • Aluminized Polyester Shield for protection from EMI
  • 26AWG stranded conductors for flexibility
  • Available in the following colors: Gray, Blue, Black, Green, Red and Yellow. This cable is Yellow.
  • Available in lengths from 1 Ft to 200 Ft
Supplier's Site
Enet Cord, Cat6, Rj45 Plug-Plug, 2 ; Lan Category L-Com - 61T3614 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat6, Rj45 Plug-Plug, 2 ; Lan Category L-Com
61T3614
Enet Cord, Cat6, Rj45 Plug-Plug, 2 ; Lan Category L-Com 61T3614
ENET CORD, CAT6, RJ45 PLUG-PLUG, 2 ; LAN Category:Cat6; Cable Length - Metric:609.6mm; Cable Length - Imperial:2ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:TRD695SCR Series

ENET CORD, CAT6, RJ45 PLUG-PLUG, 2 ; LAN Category:Cat6; Cable Length - Metric:609.6mm; Cable Length - Imperial:2ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:TRD695SCR Series

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD695SCR-Y-2 61T3614
Product Name Shielded Cat 6 Cable, RJ45 / RJ45 PVC Jacket, Yellow 2.0 ft Enet Cord, Cat6, Rj45 Plug-Plug, 2 ; Lan Category L-Com
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NAM0-40-U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Connection Cables for Uniaxial Piezoelectric Acceleration Sensors, Low noise coax cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details