L-com, Inc. Shielded Cat 6 Cable, RJ45 / RJ45 PVC Jacket, Black 50.0 ft TRD695SCR-BLK-50

Description
For Protection against EMI/RFI interference, L-com's High-Performance Category 6 Shielded Patch Cable Series are perfect. Designed for today's hi-speed gigabit networks, this Category 6 patch cord series is made to out perform all others. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. Designed to exceed EIA568B standards, this series will easily handle Gigabit Ethernet applications. Contact us today for all your patch cables needs. Features Category 6 rated for High Speed Network Performance and EIA568 compliant for compatibility with your network Aluminized Polyester Shield for protection from EMI 26AWG stranded conductors for flexibility Available in the following colors: Gray, Blue, Black, Green, Red and Yellow. This cable is Black. Available in lengths from 1 Ft to 200 Ft
Description
For Protection against EMI/RFI interference, L-com's High-Performance Category 6 Shielded Patch Cable Series are perfect. Designed for today's hi-speed gigabit networks, this Category 6 patch cord series is made to out perform all others. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. Designed to exceed EIA568B standards, this series will easily handle Gigabit Ethernet applications. Contact us today for all your patch cables needs. Features Category 6 rated for High Speed Network Performance and EIA568 compliant for compatibility with your network Aluminized Polyester Shield for protection from EMI 26AWG stranded conductors for flexibility Available in the following colors: Gray, Blue, Black, Green, Red and Yellow. This cable is Black. Available in lengths from 1 Ft to 200 Ft

Suppliers

Company
Product
Description
Supplier Links
Shielded Cat 6 Cable, RJ45 / RJ45 PVC Jacket, Black 50.0 ft - TRD695SCR-BLK-50 - L-com, Inc.
North Andover, MA, United States
Shielded Cat 6 Cable, RJ45 / RJ45 PVC Jacket, Black 50.0 ft
TRD695SCR-BLK-50
Shielded Cat 6 Cable, RJ45 / RJ45 PVC Jacket, Black 50.0 ft TRD695SCR-BLK-50
For Protection against EMI/RFI interference, L-com's High-Performance Category 6 Shielded Patch Cable Series are perfect. Designed for today's hi-speed gigabit networks, this Category 6 patch cord series is made to out perform all others. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. Designed to exceed EIA568B standards, this series will easily handle Gigabit Ethernet applications. Contact us today for all your patch cables needs. Features Category 6 rated for High Speed Network Performance and EIA568 compliant for compatibility with your network Aluminized Polyester Shield for protection from EMI 26AWG stranded conductors for flexibility Available in the following colors: Gray, Blue, Black, Green, Red and Yellow. This cable is Black. Available in lengths from 1 Ft to 200 Ft

For Protection against EMI/RFI interference, L-com's High-Performance Category 6 Shielded Patch Cable Series are perfect. Designed for today's hi-speed gigabit networks, this Category 6 patch cord series is made to out perform all others. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. Designed to exceed EIA568B standards, this series will easily handle Gigabit Ethernet applications. Contact us today for all your patch cables needs.

Features

  • Category 6 rated for High Speed Network Performance and EIA568 compliant for compatibility with your network
  • Aluminized Polyester Shield for protection from EMI
  • 26AWG stranded conductors for flexibility
  • Available in the following colors: Gray, Blue, Black, Green, Red and Yellow. This cable is Black.
  • Available in lengths from 1 Ft to 200 Ft
Supplier's Site
Enet Cord, Cat6, Rj45 Plug-Plug, 50 ; Lan Category L-Com - 61T3565 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat6, Rj45 Plug-Plug, 50 ; Lan Category L-Com
61T3565
Enet Cord, Cat6, Rj45 Plug-Plug, 50 ; Lan Category L-Com 61T3565
ENET CORD, CAT6, RJ45 PLUG-PLUG, 50 ; LAN Category:Cat6; Cable Length - Metric:15.2m; Cable Length - Imperial:50ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRD695SCR Series

ENET CORD, CAT6, RJ45 PLUG-PLUG, 50 ; LAN Category:Cat6; Cable Length - Metric:15.2m; Cable Length - Imperial:50ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRD695SCR Series

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD695SCR-BLK-50 61T3565
Product Name Shielded Cat 6 Cable, RJ45 / RJ45 PVC Jacket, Black 50.0 ft Enet Cord, Cat6, Rj45 Plug-Plug, 50 ; Lan Category L-Com
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to “N” Male Test Cable, RG58C/U - 1327 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details