L-com, Inc. Shielded Cat 6 Cable, RJ45 / RJ45 PVC Jacket, Black 200.0 ft TRD695SCR-BLK-200

Description
For Protection against EMI/RFI interference, L-com's High-Performance Category 6 Shielded Patch Cable Series are perfect. Designed for today's hi-speed gigabit networks, this Category 6 patch cord series is made to out perform all others. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. Designed to exceed EIA568B standards, this series will easily handle Gigabit Ethernet applications. Contact us today for all your patch cables needs. Features Category 6 rated for High Speed Network Performance and EIA568 compliant for compatibility with your network Aluminized Polyester Shield for protection from EMI 26AWG stranded conductors for flexibility Available in the following colors: Gray, Blue, Black, Green, Red and Yellow. This cable is Black. Available in lengths from 1 Ft to 200 Ft
Description
For Protection against EMI/RFI interference, L-com's High-Performance Category 6 Shielded Patch Cable Series are perfect. Designed for today's hi-speed gigabit networks, this Category 6 patch cord series is made to out perform all others. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. Designed to exceed EIA568B standards, this series will easily handle Gigabit Ethernet applications. Contact us today for all your patch cables needs. Features Category 6 rated for High Speed Network Performance and EIA568 compliant for compatibility with your network Aluminized Polyester Shield for protection from EMI 26AWG stranded conductors for flexibility Available in the following colors: Gray, Blue, Black, Green, Red and Yellow. This cable is Black. Available in lengths from 1 Ft to 200 Ft

Suppliers

Company
Product
Description
Supplier Links
Shielded Cat 6 Cable, RJ45 / RJ45 PVC Jacket, Black 200.0 ft - TRD695SCR-BLK-200 - L-com, Inc.
North Andover, MA, United States
Shielded Cat 6 Cable, RJ45 / RJ45 PVC Jacket, Black 200.0 ft
TRD695SCR-BLK-200
Shielded Cat 6 Cable, RJ45 / RJ45 PVC Jacket, Black 200.0 ft TRD695SCR-BLK-200
For Protection against EMI/RFI interference, L-com's High-Performance Category 6 Shielded Patch Cable Series are perfect. Designed for today's hi-speed gigabit networks, this Category 6 patch cord series is made to out perform all others. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. Designed to exceed EIA568B standards, this series will easily handle Gigabit Ethernet applications. Contact us today for all your patch cables needs. Features Category 6 rated for High Speed Network Performance and EIA568 compliant for compatibility with your network Aluminized Polyester Shield for protection from EMI 26AWG stranded conductors for flexibility Available in the following colors: Gray, Blue, Black, Green, Red and Yellow. This cable is Black. Available in lengths from 1 Ft to 200 Ft

For Protection against EMI/RFI interference, L-com's High-Performance Category 6 Shielded Patch Cable Series are perfect. Designed for today's hi-speed gigabit networks, this Category 6 patch cord series is made to out perform all others. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. Designed to exceed EIA568B standards, this series will easily handle Gigabit Ethernet applications. Contact us today for all your patch cables needs.

Features

  • Category 6 rated for High Speed Network Performance and EIA568 compliant for compatibility with your network
  • Aluminized Polyester Shield for protection from EMI
  • 26AWG stranded conductors for flexibility
  • Available in the following colors: Gray, Blue, Black, Green, Red and Yellow. This cable is Black.
  • Available in lengths from 1 Ft to 200 Ft
Supplier's Site
Enet Cord, Cat6, Rj45 Plug-Plug, 200 ; Lan Category L-Com - 61T3559 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat6, Rj45 Plug-Plug, 200 ; Lan Category L-Com
61T3559
Enet Cord, Cat6, Rj45 Plug-Plug, 200 ; Lan Category L-Com 61T3559
ENET CORD, CAT6, RJ45 PLUG-PLUG, 200 ; LAN Category:Cat6; Cable Length - Metric:61m; Cable Length - Imperial:200ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRD695SCR Series

ENET CORD, CAT6, RJ45 PLUG-PLUG, 200 ; LAN Category:Cat6; Cable Length - Metric:61m; Cable Length - Imperial:200ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRD695SCR Series

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD695SCR-BLK-200 61T3559
Product Name Shielded Cat 6 Cable, RJ45 / RJ45 PVC Jacket, Black 200.0 ft Enet Cord, Cat6, Rj45 Plug-Plug, 200 ; Lan Category L-Com
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Medical Cable Assemblies -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details