For Protection against EMI/RFI interference, L-com's High-Performance Category 6 Shielded Patch Cable Series are perfect. Designed for today's hi-speed gigabit networks, this Category 6 patch cord series is made to out perform all others. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. Designed to exceed EIA568B standards, this series will easily handle Gigabit Ethernet applications. Contact us today for all your patch cables needs.
Features
Application
RJ45 PATCH CORD, CAT 6 SHIELDED, 3FT, GREY; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Grey; Product Range:-; Features:Cat 6 RoHS Compliant: Yes
CBL RJ45/RJ45 CAT 6 SHLD 3
RJ45/RJ45 CAT 6 SHLD GRY 3F
| L-com, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | TRD695SCR-3 | 90M1669 | 70126901 | TRD695SCR-3 |
| Product Name | Shielded Cat 6 Cable, RJ45 / RJ45 PVC Jacket, Gray 3.0 ft | Rj45 Patch Cord, Cat 6 Shielded, 3Ft, Grey; Lan Category L-Com | CBL RJ45/RJ45 CAT 6 SHLD 3 | Cable Assemblies - Modular Cables |
| Application | LAN / Ethernet; Telecommunications | LAN / Ethernet | ||
| Cable Type | Cat 6 | Cat 6 | ||
| Cable Length | 3 ft (9.14 dm) | 2.95 ft (9 dm) | 3 ft (9.14 dm) | |
| Connector Type | RJ-45 | RJ-45; RJ45 Plug |