L-com, Inc. Category 6 Right Angle Patch Cable, Right Angle Up/Right Angle Down - Red 3.0 ft TRD695RA4RD-3

Description
L-com's unique, patented, right angle patch cables provide true Category 6 performance at an affordable price. These newly designed right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 6 performance while maintaining a right angle bend. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 6 test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers. Order online today! Features Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices Offer true Category 6 performance while maintaining a 90° bend 24 AWG stranded conductors provide cable flexibility Right angle up RJ45 connector to right angle down RJ45 connector orientation Patented design
Description
L-com's unique, patented, right angle patch cables provide true Category 6 performance at an affordable price. These newly designed right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 6 performance while maintaining a right angle bend. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 6 test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers. Order online today! Features Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices Offer true Category 6 performance while maintaining a 90° bend 24 AWG stranded conductors provide cable flexibility Right angle up RJ45 connector to right angle down RJ45 connector orientation Patented design

Suppliers

Company
Product
Description
Supplier Links
Category 6 Right Angle Patch Cable, Right Angle Up/Right Angle Down - Red 3.0 ft - TRD695RA4RD-3 - L-com, Inc.
North Andover, MA, United States
Category 6 Right Angle Patch Cable, Right Angle Up/Right Angle Down - Red 3.0 ft
TRD695RA4RD-3
Category 6 Right Angle Patch Cable, Right Angle Up/Right Angle Down - Red 3.0 ft TRD695RA4RD-3
L-com's unique, patented, right angle patch cables provide true Category 6 performance at an affordable price. These newly designed right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 6 performance while maintaining a right angle bend. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 6 test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers. Order online today! Features Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices Offer true Category 6 performance while maintaining a 90° bend 24 AWG stranded conductors provide cable flexibility Right angle up RJ45 connector to right angle down RJ45 connector orientation Patented design

L-com's unique, patented, right angle patch cables provide true Category 6 performance at an affordable price. These newly designed right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 6 performance while maintaining a right angle bend. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 6 test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers. Order online today!

Features

  • Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices
  • Offer true Category 6 performance while maintaining a 90° bend
  • 24 AWG stranded conductors provide cable flexibility
  • Right angle up RJ45 connector to right angle down RJ45 connector orientation
  • Patented design
Supplier's Site
Enet Cord, Cat6, R/a Rj45 Plug-Plug, 3 ; Lan Category L-Com - 95T1704 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat6, R/a Rj45 Plug-Plug, 3 ; Lan Category L-Com
95T1704
Enet Cord, Cat6, R/a Rj45 Plug-Plug, 3 ; Lan Category L-Com 95T1704
ENET CORD, CAT6, R/A RJ45 PLUG-PLUG, 3 ; LAN Category:Cat6; Cable Length - Metric:914.4mm; Cable Length - Imperial:3ft; Connector to Connector:90° RJ45 Plug to 90° RJ45 Plug; Jacket Color:Red; Product Range:TRD695RA4 Series

ENET CORD, CAT6, R/A RJ45 PLUG-PLUG, 3 ; LAN Category:Cat6; Cable Length - Metric:914.4mm; Cable Length - Imperial:3ft; Connector to Connector:90° RJ45 Plug to 90° RJ45 Plug; Jacket Color:Red; Product Range:TRD695RA4 Series

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD695RA4RD-3 95T1704
Product Name Category 6 Right Angle Patch Cable, Right Angle Up/Right Angle Down - Red 3.0 ft Enet Cord, Cat6, R/a Rj45 Plug-Plug, 3 ; Lan Category L-Com
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details