L-com, Inc. Category 6 Right Angle RJ45 Ethernet Patch Cords - Straight to RA (Up) - Green, 30.0Ft TRD695RA2GR-30

Description
L-com's unique, patented, right angle patch cables provide true Category 6 performance at an affordable price. These newly designed right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 6 performance while maintaining a right angle bend. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 6 test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers. Order online today! Features Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices Offer true Category 6 performance while maintaining a 90° bend 24 AWG stranded conductors provide cable flexibility Straight RJ45 connector orientation to Right Angle Up RJ45 connector orientation Patented design
Description
L-com's unique, patented, right angle patch cables provide true Category 6 performance at an affordable price. These newly designed right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 6 performance while maintaining a right angle bend. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 6 test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers. Order online today! Features Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices Offer true Category 6 performance while maintaining a 90° bend 24 AWG stranded conductors provide cable flexibility Straight RJ45 connector orientation to Right Angle Up RJ45 connector orientation Patented design

Suppliers

Company
Product
Description
Supplier Links
Category 6 Right Angle RJ45 Ethernet Patch Cords - Straight to RA (Up) - Green, 30.0Ft - TRD695RA2GR-30 - L-com, Inc.
North Andover, MA, United States
Category 6 Right Angle RJ45 Ethernet Patch Cords - Straight to RA (Up) - Green, 30.0Ft
TRD695RA2GR-30
Category 6 Right Angle RJ45 Ethernet Patch Cords - Straight to RA (Up) - Green, 30.0Ft TRD695RA2GR-30
L-com's unique, patented, right angle patch cables provide true Category 6 performance at an affordable price. These newly designed right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 6 performance while maintaining a right angle bend. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 6 test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers. Order online today! Features Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices Offer true Category 6 performance while maintaining a 90° bend 24 AWG stranded conductors provide cable flexibility Straight RJ45 connector orientation to Right Angle Up RJ45 connector orientation Patented design

L-com's unique, patented, right angle patch cables provide true Category 6 performance at an affordable price. These newly designed right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 6 performance while maintaining a right angle bend. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 6 test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers. Order online today!

Features

  • Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices
  • Offer true Category 6 performance while maintaining a 90° bend
  • 24 AWG stranded conductors provide cable flexibility
  • Straight RJ45 connector orientation to Right Angle Up RJ45 connector orientation
  • Patented design
Supplier's Site
Enet Cord, Cat6, Rj45 R/a Plug-Plug, 30 ; Lan Category L-Com - 85T9609 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat6, Rj45 R/a Plug-Plug, 30 ; Lan Category L-Com
85T9609
Enet Cord, Cat6, Rj45 R/a Plug-Plug, 30 ; Lan Category L-Com 85T9609
ENET CORD, CAT6, RJ45 R/A PLUG-PLUG, 30 ; LAN Category:Cat6; Cable Length - Metric:9.1m; Cable Length - Imperial:30ft; Connector to Connector:90° RJ45 Plug to RJ45 Plug; Jacket Color:Green; Product Range:TRD695RA2 Series

ENET CORD, CAT6, RJ45 R/A PLUG-PLUG, 30 ; LAN Category:Cat6; Cable Length - Metric:9.1m; Cable Length - Imperial:30ft; Connector to Connector:90° RJ45 Plug to RJ45 Plug; Jacket Color:Green; Product Range:TRD695RA2 Series

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD695RA2GR-30 85T9609
Product Name Category 6 Right Angle RJ45 Ethernet Patch Cords - Straight to RA (Up) - Green, 30.0Ft Enet Cord, Cat6, Rj45 R/a Plug-Plug, 30 ; Lan Category L-Com
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details