L-com, Inc. Premium Cat 6 Cable, RJ45 / RJ45, Red 80.0 ft TRD695R-80

Description
High-speed performance and superior quality is what makes L-com's Premium Cat 6 cable assemblies the right choice for your network. Made with high performance 4-Pair Cat 6 cable and Stewart snag-less plugs, these Cat 6 cables are ready to be installed in your network. Affordability and peace of mind are assured when choosing L-com's Cat 6 patch cables. Large volume OEM requests are welcomed with this series. Contact us today for all your patch cord needs. Features Category 6 RJ45 patch cables for high-speed Ethernet and Gigabit applications 24AWG 4-Pair stranded Category 6 cable for compatibility with today's networks Integrated snagless boot for simple connection to high-density patch panels Exceeds EIA568B requirements for installation in all Ethernet networks Available in Blue, Black, Red, Green, Yellow , White, Gray and Violet Application 1000Base-T 10/100/1000 applications 802.3ab Gigabit Ethernet High speed LAN applications
Description
High-speed performance and superior quality is what makes L-com's Premium Cat 6 cable assemblies the right choice for your network. Made with high performance 4-Pair Cat 6 cable and Stewart snag-less plugs, these Cat 6 cables are ready to be installed in your network. Affordability and peace of mind are assured when choosing L-com's Cat 6 patch cables. Large volume OEM requests are welcomed with this series. Contact us today for all your patch cord needs. Features Category 6 RJ45 patch cables for high-speed Ethernet and Gigabit applications 24AWG 4-Pair stranded Category 6 cable for compatibility with today's networks Integrated snagless boot for simple connection to high-density patch panels Exceeds EIA568B requirements for installation in all Ethernet networks Available in Blue, Black, Red, Green, Yellow , White, Gray and Violet Application 1000Base-T 10/100/1000 applications 802.3ab Gigabit Ethernet High speed LAN applications

Suppliers

Company
Product
Description
Supplier Links
Premium Cat 6 Cable, RJ45 / RJ45, Red 80.0 ft - TRD695R-80 - L-com, Inc.
North Andover, MA, United States
Premium Cat 6 Cable, RJ45 / RJ45, Red 80.0 ft
TRD695R-80
Premium Cat 6 Cable, RJ45 / RJ45, Red 80.0 ft TRD695R-80
High-speed performance and superior quality is what makes L-com's Premium Cat 6 cable assemblies the right choice for your network. Made with high performance 4-Pair Cat 6 cable and Stewart snag-less plugs, these Cat 6 cables are ready to be installed in your network. Affordability and peace of mind are assured when choosing L-com's Cat 6 patch cables. Large volume OEM requests are welcomed with this series. Contact us today for all your patch cord needs. Features Category 6 RJ45 patch cables for high-speed Ethernet and Gigabit applications 24AWG 4-Pair stranded Category 6 cable for compatibility with today's networks Integrated snagless boot for simple connection to high-density patch panels Exceeds EIA568B requirements for installation in all Ethernet networks Available in Blue, Black, Red, Green, Yellow , White, Gray and Violet Application 1000Base-T 10/100/1000 applications 802.3ab Gigabit Ethernet High speed LAN applications

High-speed performance and superior quality is what makes L-com's Premium Cat 6 cable assemblies the right choice for your network. Made with high performance 4-Pair Cat 6 cable and Stewart snag-less plugs, these Cat 6 cables are ready to be installed in your network. Affordability and peace of mind are assured when choosing L-com's Cat 6 patch cables. Large volume OEM requests are welcomed with this series. Contact us today for all your patch cord needs.

Features

  • Category 6 RJ45 patch cables for high-speed Ethernet and Gigabit applications
  • 24AWG 4-Pair stranded Category 6 cable for compatibility with today's networks
  • Integrated snagless boot for simple connection to high-density patch panels
  • Exceeds EIA568B requirements for installation in all Ethernet networks
  • Available in Blue, Black, Red, Green, Yellow , White, Gray and Violet

Application

  • 1000Base-T
  • 10/100/1000 applications
  • 802.3ab Gigabit Ethernet
  • High speed LAN applications
Supplier's Site
Enet Cord, Cat6, Rj45 Plug-Plug, 80 ; Lan Category L-Com - 23T8883 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat6, Rj45 Plug-Plug, 80 ; Lan Category L-Com
23T8883
Enet Cord, Cat6, Rj45 Plug-Plug, 80 ; Lan Category L-Com 23T8883
ENET CORD, CAT6, RJ45 PLUG-PLUG, 80 ; LAN Category:Cat6; Cable Length - Metric:24.4m; Cable Length - Imperial:80ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Red; Product Range:TRD695 Series

ENET CORD, CAT6, RJ45 PLUG-PLUG, 80 ; LAN Category:Cat6; Cable Length - Metric:24.4m; Cable Length - Imperial:80ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Red; Product Range:TRD695 Series

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD695R-80 23T8883
Product Name Premium Cat 6 Cable, RJ45 / RJ45, Red 80.0 ft Enet Cord, Cat6, Rj45 Plug-Plug, 80 ; Lan Category L-Com
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
6+6 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC11205M1-0060F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details