L-com, Inc. Category 6 Plenum Patch Cable, RJ45 / RJ45, White, 1.0 ft TRD695PL-1

Description
Designed for environments where PVC's combustive toxicity is restricted, L-com's Plenum Ethernet Cables provide the ideal alternative. The Category 6 rated plug and cable is designed for high-speed network systems. Ensure the protection of your investment by utilizing these L-com exclusive Plenum cables. Custom lengths and quantity pricing available. Talk to us about your project today! Features Plenum (CMP) jacketed Ethernet cable, fire retardant for building code compliance Plenum (CMP) rated jacket to protect the spread of fire UTP (unshielded twisted pair) with 23AWG Solid conductors Category 6 rated for high-speed network performance Please visit our Custom Cable Configurator to create your own custom lengths. Application Network cabling run through Plenum airspaces 10/100/1000 applications 802.3ab Gigabit Ethernet High speed LAN applications
Description
Designed for environments where PVC's combustive toxicity is restricted, L-com's Plenum Ethernet Cables provide the ideal alternative. The Category 6 rated plug and cable is designed for high-speed network systems. Ensure the protection of your investment by utilizing these L-com exclusive Plenum cables. Custom lengths and quantity pricing available. Talk to us about your project today! Features Plenum (CMP) jacketed Ethernet cable, fire retardant for building code compliance Plenum (CMP) rated jacket to protect the spread of fire UTP (unshielded twisted pair) with 23AWG Solid conductors Category 6 rated for high-speed network performance Please visit our Custom Cable Configurator to create your own custom lengths. Application Network cabling run through Plenum airspaces 10/100/1000 applications 802.3ab Gigabit Ethernet High speed LAN applications

Suppliers

Company
Product
Description
Supplier Links
Category 6 Plenum Patch Cable, RJ45 / RJ45, White, 1.0 ft - TRD695PL-1 - L-com, Inc.
North Andover, MA, United States
Category 6 Plenum Patch Cable, RJ45 / RJ45, White, 1.0 ft
TRD695PL-1
Category 6 Plenum Patch Cable, RJ45 / RJ45, White, 1.0 ft TRD695PL-1
Designed for environments where PVC's combustive toxicity is restricted, L-com's Plenum Ethernet Cables provide the ideal alternative. The Category 6 rated plug and cable is designed for high-speed network systems. Ensure the protection of your investment by utilizing these L-com exclusive Plenum cables. Custom lengths and quantity pricing available. Talk to us about your project today! Features Plenum (CMP) jacketed Ethernet cable, fire retardant for building code compliance Plenum (CMP) rated jacket to protect the spread of fire UTP (unshielded twisted pair) with 23AWG Solid conductors Category 6 rated for high-speed network performance Please visit our Custom Cable Configurator to create your own custom lengths. Application Network cabling run through Plenum airspaces 10/100/1000 applications 802.3ab Gigabit Ethernet High speed LAN applications

Designed for environments where PVC's combustive toxicity is restricted, L-com's Plenum Ethernet Cables provide the ideal alternative. The Category 6 rated plug and cable is designed for high-speed network systems. Ensure the protection of your investment by utilizing these L-com exclusive Plenum cables. Custom lengths and quantity pricing available. Talk to us about your project today!

Features

  • Plenum (CMP) jacketed Ethernet cable, fire retardant for building code compliance
  • Plenum (CMP) rated jacket to protect the spread of fire
  • UTP (unshielded twisted pair) with 23AWG Solid conductors
  • Category 6 rated for high-speed network performance
  • Please visit our Custom Cable Configurator to create your own custom lengths.

Application

  • Network cabling run through Plenum airspaces
  • 10/100/1000 applications
  • 802.3ab Gigabit Ethernet
  • High speed LAN applications
Supplier's Site
Enet Cord, Cat6, Rj45 Plug-Plug, 1 ; Lan Category L-Com - 30Y7301 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat6, Rj45 Plug-Plug, 1 ; Lan Category L-Com
30Y7301
Enet Cord, Cat6, Rj45 Plug-Plug, 1 ; Lan Category L-Com 30Y7301
ENET CORD, CAT6, RJ45 PLUG-PLUG, 1 ; LAN Category:Cat6; Cable Length - Metric:304.8mm; Cable Length - Imperial:1ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:White; Product Range:TRD695PL Series

ENET CORD, CAT6, RJ45 PLUG-PLUG, 1 ; LAN Category:Cat6; Cable Length - Metric:304.8mm; Cable Length - Imperial:1ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:White; Product Range:TRD695PL Series

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD695PL-1 30Y7301
Product Name Category 6 Plenum Patch Cable, RJ45 / RJ45, White, 1.0 ft Enet Cord, Cat6, Rj45 Plug-Plug, 1 ; Lan Category L-Com
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details