L-com, Inc. Cat6 Shielded Outdoor Patch Cable, RJ45/RJ45, Black, 225.0 ft TRD695ODS-225

Description
Protect Ethernet cable runs outside with L-com's Shielded Outdoor Category 6 rated cables. The jacket provides moisture and UV protection when used in an outdoor environment and is suitable for direct burial. A foil shield protects the cable from unwanted EMI or RFI interference. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Custom lengths are available; contact us today with your project requirements. Features Category 6 rated PE (Polyethylene) Jacket provides moisture, water and UV protection for outdoor applications and is suitable for direct burial Overall Foil shield to protect from EMI/RFI interference 23AWG solid conductors and is a great fit for PoE and PoE+ applications Temperature range of -40°C to +70°C Application Outdoor or Industrial Ethernet Direct Burial applications Process Industry applications Manufacturing 10/100/1000 applications
Datasheet
Description
Protect Ethernet cable runs outside with L-com's Shielded Outdoor Category 6 rated cables. The jacket provides moisture and UV protection when used in an outdoor environment and is suitable for direct burial. A foil shield protects the cable from unwanted EMI or RFI interference. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Custom lengths are available; contact us today with your project requirements. Features Category 6 rated PE (Polyethylene) Jacket provides moisture, water and UV protection for outdoor applications and is suitable for direct burial Overall Foil shield to protect from EMI/RFI interference 23AWG solid conductors and is a great fit for PoE and PoE+ applications Temperature range of -40°C to +70°C Application Outdoor or Industrial Ethernet Direct Burial applications Process Industry applications Manufacturing 10/100/1000 applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat6 Shielded Outdoor Patch Cable, RJ45/RJ45, Black, 225.0 ft - TRD695ODS-225 - L-com, Inc.
North Andover, MA, United States
Cat6 Shielded Outdoor Patch Cable, RJ45/RJ45, Black, 225.0 ft
TRD695ODS-225
Cat6 Shielded Outdoor Patch Cable, RJ45/RJ45, Black, 225.0 ft TRD695ODS-225
Protect Ethernet cable runs outside with L-com's Shielded Outdoor Category 6 rated cables. The jacket provides moisture and UV protection when used in an outdoor environment and is suitable for direct burial. A foil shield protects the cable from unwanted EMI or RFI interference. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Custom lengths are available; contact us today with your project requirements. Features Category 6 rated PE (Polyethylene) Jacket provides moisture, water and UV protection for outdoor applications and is suitable for direct burial Overall Foil shield to protect from EMI/RFI interference 23AWG solid conductors and is a great fit for PoE and PoE+ applications Temperature range of -40°C to +70°C Application Outdoor or Industrial Ethernet Direct Burial applications Process Industry applications Manufacturing 10/100/1000 applications

Protect Ethernet cable runs outside with L-com's Shielded Outdoor Category 6 rated cables. The jacket provides moisture and UV protection when used in an outdoor environment and is suitable for direct burial. A foil shield protects the cable from unwanted EMI or RFI interference. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Custom lengths are available; contact us today with your project requirements.

Features

  • Category 6 rated
  • PE (Polyethylene) Jacket provides moisture, water and UV protection for outdoor applications and is suitable for direct burial
  • Overall Foil shield to protect from EMI/RFI interference
  • 23AWG solid conductors and is a great fit for PoE and PoE+ applications
  • Temperature range of -40°C to +70°C

Application

  • Outdoor or Industrial Ethernet
  • Direct Burial applications
  • Process Industry applications
  • Manufacturing
  • 10/100/1000 applications
Supplier's Site
Cat6 Shielded Outdoor Patch Cable, Rj45/rj45, Black, 225.0 Ft Rohs Compliant L-Com - 07AH3301 - Newark, An Avnet Company
Chicago, IL, United States
Cat6 Shielded Outdoor Patch Cable, Rj45/rj45, Black, 225.0 Ft Rohs Compliant L-Com
07AH3301
Cat6 Shielded Outdoor Patch Cable, Rj45/rj45, Black, 225.0 Ft Rohs Compliant L-Com 07AH3301
CAT6 SHIELDED OUTDOOR PATCH CABLE, RJ45/RJ45, BLACK, 225.0 FT ROHS COMPLIANT: YES

CAT6 SHIELDED OUTDOOR PATCH CABLE, RJ45/RJ45, BLACK, 225.0 FT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD695ODS-225 07AH3301
Product Name Cat6 Shielded Outdoor Patch Cable, RJ45/RJ45, Black, 225.0 ft Cat6 Shielded Outdoor Patch Cable, Rj45/rj45, Black, 225.0 Ft Rohs Compliant L-Com
Application LAN / Ethernet; Telecommunications
Product Type Patch Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details