L-com, Inc. Cat6 Shielded Outdoor Patch Cable, RJ45/RJ45, Black, 200.0 ft TRD695ODS-200

Description
Protect Ethernet cable runs outside with L-com's Shielded Outdoor Category 6 rated cables. The jacket provides moisture and UV protection when used in an outdoor environment and is suitable for direct burial. A foil shield protects the cable from unwanted EMI or RFI interference. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Custom lengths are available; contact us today with your project requirements. Features Category 6 rated PE (Polyethylene) Jacket provides moisture, water and UV protection for outdoor applications and is suitable for direct burial Overall Foil shield to protect from EMI/RFI interference 23AWG solid conductors and is a great fit for PoE and PoE+ applications Temperature range of -40°C to +70°C Application Outdoor or Industrial Ethernet Direct Burial applications Process Industry applications Manufacturing 10/100/1000 applications
Description
Protect Ethernet cable runs outside with L-com's Shielded Outdoor Category 6 rated cables. The jacket provides moisture and UV protection when used in an outdoor environment and is suitable for direct burial. A foil shield protects the cable from unwanted EMI or RFI interference. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Custom lengths are available; contact us today with your project requirements. Features Category 6 rated PE (Polyethylene) Jacket provides moisture, water and UV protection for outdoor applications and is suitable for direct burial Overall Foil shield to protect from EMI/RFI interference 23AWG solid conductors and is a great fit for PoE and PoE+ applications Temperature range of -40°C to +70°C Application Outdoor or Industrial Ethernet Direct Burial applications Process Industry applications Manufacturing 10/100/1000 applications
Datasheet
Datasheet Summary
Powered by GS/AI

The Cat6 Shielded Outdoor Patch Cable, RJ45/RJ45, Black, 200.0 Ft is designed for outdoor use with a UV-resistant, direct burial jacket made from linear low-density polyethylene (LLDPE). It features shielded four twisted pairs with 23 AWG solid bare copper conductors, ensuring reliable performance in various environmental conditions. The cable is compliant with RoHS standards and is rated for an operating temperature range of -40°C to +70°C. The connectors are equipped with polycarbonate housings and nickel-plated brass shielding, providing durability and protection against interference. This cable is suitable for applications requiring high-speed data transmission over longer distances, making it a viable option for outdoor networking projects.

Datasheet Summary
Powered by GS/AI

The Cat6 Shielded Outdoor Patch Cable, RJ45/RJ45, Black, 200.0 Ft is designed for outdoor use with a UV-resistant, direct burial jacket made from linear low-density polyethylene (LLDPE). It features shielded four twisted pairs with 23 AWG solid bare copper conductors, ensuring reliable performance in various environmental conditions. The cable is compliant with RoHS standards and is rated for an operating temperature range of -40°C to +70°C. The connectors are equipped with polycarbonate housings and nickel-plated brass shielding, providing durability and protection against interference. This cable is suitable for applications requiring high-speed data transmission over longer distances, making it a viable option for outdoor networking projects.

Suppliers

Company
Product
Description
Supplier Links
Cat6 Shielded Outdoor Patch Cable, RJ45/RJ45, Black, 200.0 ft - TRD695ODS-200 - L-com, Inc.
North Andover, MA, United States
Cat6 Shielded Outdoor Patch Cable, RJ45/RJ45, Black, 200.0 ft
TRD695ODS-200
Cat6 Shielded Outdoor Patch Cable, RJ45/RJ45, Black, 200.0 ft TRD695ODS-200
Protect Ethernet cable runs outside with L-com's Shielded Outdoor Category 6 rated cables. The jacket provides moisture and UV protection when used in an outdoor environment and is suitable for direct burial. A foil shield protects the cable from unwanted EMI or RFI interference. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Custom lengths are available; contact us today with your project requirements. Features Category 6 rated PE (Polyethylene) Jacket provides moisture, water and UV protection for outdoor applications and is suitable for direct burial Overall Foil shield to protect from EMI/RFI interference 23AWG solid conductors and is a great fit for PoE and PoE+ applications Temperature range of -40°C to +70°C Application Outdoor or Industrial Ethernet Direct Burial applications Process Industry applications Manufacturing 10/100/1000 applications

Protect Ethernet cable runs outside with L-com's Shielded Outdoor Category 6 rated cables. The jacket provides moisture and UV protection when used in an outdoor environment and is suitable for direct burial. A foil shield protects the cable from unwanted EMI or RFI interference. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Custom lengths are available; contact us today with your project requirements.

Features

  • Category 6 rated
  • PE (Polyethylene) Jacket provides moisture, water and UV protection for outdoor applications and is suitable for direct burial
  • Overall Foil shield to protect from EMI/RFI interference
  • 23AWG solid conductors and is a great fit for PoE and PoE+ applications
  • Temperature range of -40°C to +70°C

Application

  • Outdoor or Industrial Ethernet
  • Direct Burial applications
  • Process Industry applications
  • Manufacturing
  • 10/100/1000 applications
Supplier's Site
Cat6 Shielded Outdoor Patch Cable, Rj45/rj45, Black, 200.0 Ft Rohs Compliant L-Com - 07AH3300 - Newark, An Avnet Company
Chicago, IL, United States
Cat6 Shielded Outdoor Patch Cable, Rj45/rj45, Black, 200.0 Ft Rohs Compliant L-Com
07AH3300
Cat6 Shielded Outdoor Patch Cable, Rj45/rj45, Black, 200.0 Ft Rohs Compliant L-Com 07AH3300
CAT6 SHIELDED OUTDOOR PATCH CABLE, RJ45/RJ45, BLACK, 200.0 FT ROHS COMPLIANT: YES

CAT6 SHIELDED OUTDOOR PATCH CABLE, RJ45/RJ45, BLACK, 200.0 FT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD695ODS-200 07AH3300
Product Name Cat6 Shielded Outdoor Patch Cable, RJ45/RJ45, Black, 200.0 ft Cat6 Shielded Outdoor Patch Cable, Rj45/rj45, Black, 200.0 Ft Rohs Compliant L-Com
Application LAN / Ethernet; Telecommunications
Product Type Patch Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Cable Assembly - NDHN5B4AA0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details
Mini SAS HD 4x Cable Assemblies - SFF-8644 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details