L-com, Inc. Cat6 Shielded Outdoor Patch Cable, RJ45/RJ45, Black, 175.0 ft TRD695ODS-175

Description
Protect Ethernet cable runs outside with L-com's Shielded Outdoor Category 6 rated cables. The jacket provides moisture and UV protection when used in an outdoor environment and is suitable for direct burial. A foil shield protects the cable from unwanted EMI or RFI interference. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Custom lengths are available; contact us today with your project requirements. Features Category 6 rated PE (Polyethylene) Jacket provides moisture, water and UV protection for outdoor applications and is suitable for direct burial Overall Foil shield to protect from EMI/RFI interference 23AWG solid conductors and is a great fit for PoE and PoE+ applications Temperature range of -40°C to +70°C Application Outdoor or Industrial Ethernet Direct Burial applications Process Industry applications Manufacturing 10/100/1000 applications
Datasheet
Description
Protect Ethernet cable runs outside with L-com's Shielded Outdoor Category 6 rated cables. The jacket provides moisture and UV protection when used in an outdoor environment and is suitable for direct burial. A foil shield protects the cable from unwanted EMI or RFI interference. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Custom lengths are available; contact us today with your project requirements. Features Category 6 rated PE (Polyethylene) Jacket provides moisture, water and UV protection for outdoor applications and is suitable for direct burial Overall Foil shield to protect from EMI/RFI interference 23AWG solid conductors and is a great fit for PoE and PoE+ applications Temperature range of -40°C to +70°C Application Outdoor or Industrial Ethernet Direct Burial applications Process Industry applications Manufacturing 10/100/1000 applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat6 Shielded Outdoor Patch Cable, RJ45/RJ45, Black, 175.0 ft - TRD695ODS-175 - L-com, Inc.
North Andover, MA, United States
Cat6 Shielded Outdoor Patch Cable, RJ45/RJ45, Black, 175.0 ft
TRD695ODS-175
Cat6 Shielded Outdoor Patch Cable, RJ45/RJ45, Black, 175.0 ft TRD695ODS-175
Protect Ethernet cable runs outside with L-com's Shielded Outdoor Category 6 rated cables. The jacket provides moisture and UV protection when used in an outdoor environment and is suitable for direct burial. A foil shield protects the cable from unwanted EMI or RFI interference. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Custom lengths are available; contact us today with your project requirements. Features Category 6 rated PE (Polyethylene) Jacket provides moisture, water and UV protection for outdoor applications and is suitable for direct burial Overall Foil shield to protect from EMI/RFI interference 23AWG solid conductors and is a great fit for PoE and PoE+ applications Temperature range of -40°C to +70°C Application Outdoor or Industrial Ethernet Direct Burial applications Process Industry applications Manufacturing 10/100/1000 applications

Protect Ethernet cable runs outside with L-com's Shielded Outdoor Category 6 rated cables. The jacket provides moisture and UV protection when used in an outdoor environment and is suitable for direct burial. A foil shield protects the cable from unwanted EMI or RFI interference. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Custom lengths are available; contact us today with your project requirements.

Features

  • Category 6 rated
  • PE (Polyethylene) Jacket provides moisture, water and UV protection for outdoor applications and is suitable for direct burial
  • Overall Foil shield to protect from EMI/RFI interference
  • 23AWG solid conductors and is a great fit for PoE and PoE+ applications
  • Temperature range of -40°C to +70°C

Application

  • Outdoor or Industrial Ethernet
  • Direct Burial applications
  • Process Industry applications
  • Manufacturing
  • 10/100/1000 applications
Supplier's Site
Cat6 Shielded Outdoor Patch Cable, Rj45/rj45, Black, 175.0 Ft Rohs Compliant L-Com - 07AH3299 - Newark, An Avnet Company
Chicago, IL, United States
Cat6 Shielded Outdoor Patch Cable, Rj45/rj45, Black, 175.0 Ft Rohs Compliant L-Com
07AH3299
Cat6 Shielded Outdoor Patch Cable, Rj45/rj45, Black, 175.0 Ft Rohs Compliant L-Com 07AH3299
CAT6 SHIELDED OUTDOOR PATCH CABLE, RJ45/RJ45, BLACK, 175.0 FT ROHS COMPLIANT: YES

CAT6 SHIELDED OUTDOOR PATCH CABLE, RJ45/RJ45, BLACK, 175.0 FT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD695ODS-175 07AH3299
Product Name Cat6 Shielded Outdoor Patch Cable, RJ45/RJ45, Black, 175.0 ft Cat6 Shielded Outdoor Patch Cable, Rj45/rj45, Black, 175.0 Ft Rohs Compliant L-Com
Application LAN / Ethernet; Telecommunications
Product Type Patch Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data