L-com, Inc. Category 6 Outdoor Patch Cable, RJ45/RJ45, Black, 5.0 ft TRD695OD-5

Description
Protect Ethernet cable runs outside with L-com's Outdoor Category 6 rated cable. The Gel-filled jacket provides moisture protection when used in an outdoor environment. With the UV protected jacket, outdoor cable runs are protected from damage caused by sunlight exposure. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Custom lengths are available; contact us today with your project requirements. Features Category 6 rated Gel-filled jacket provides moisture protection UV rated jacket resists damage caused by sunlight exposure Features 24AWG solid conductors and is a great fit for PoE and PoE+ applications Please visit our Custom Cable Configurator to create your own custom lengths. Application Industrial Ethernet 10/100/1000 applications Process Industry applications Harsh Environment applications Manufacturing
Description
Protect Ethernet cable runs outside with L-com's Outdoor Category 6 rated cable. The Gel-filled jacket provides moisture protection when used in an outdoor environment. With the UV protected jacket, outdoor cable runs are protected from damage caused by sunlight exposure. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Custom lengths are available; contact us today with your project requirements. Features Category 6 rated Gel-filled jacket provides moisture protection UV rated jacket resists damage caused by sunlight exposure Features 24AWG solid conductors and is a great fit for PoE and PoE+ applications Please visit our Custom Cable Configurator to create your own custom lengths. Application Industrial Ethernet 10/100/1000 applications Process Industry applications Harsh Environment applications Manufacturing

Suppliers

Company
Product
Description
Supplier Links
Category 6 Outdoor Patch Cable, RJ45/RJ45, Black, 5.0 ft - TRD695OD-5 - L-com, Inc.
North Andover, MA, United States
Category 6 Outdoor Patch Cable, RJ45/RJ45, Black, 5.0 ft
TRD695OD-5
Category 6 Outdoor Patch Cable, RJ45/RJ45, Black, 5.0 ft TRD695OD-5
Protect Ethernet cable runs outside with L-com's Outdoor Category 6 rated cable. The Gel-filled jacket provides moisture protection when used in an outdoor environment. With the UV protected jacket, outdoor cable runs are protected from damage caused by sunlight exposure. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Custom lengths are available; contact us today with your project requirements. Features Category 6 rated Gel-filled jacket provides moisture protection UV rated jacket resists damage caused by sunlight exposure Features 24AWG solid conductors and is a great fit for PoE and PoE+ applications Please visit our Custom Cable Configurator to create your own custom lengths. Application Industrial Ethernet 10/100/1000 applications Process Industry applications Harsh Environment applications Manufacturing

Protect Ethernet cable runs outside with L-com's Outdoor Category 6 rated cable. The Gel-filled jacket provides moisture protection when used in an outdoor environment. With the UV protected jacket, outdoor cable runs are protected from damage caused by sunlight exposure. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Custom lengths are available; contact us today with your project requirements.

Features

  • Category 6 rated
  • Gel-filled jacket provides moisture protection
  • UV rated jacket resists damage caused by sunlight exposure
  • Features 24AWG solid conductors and is a great fit for PoE and PoE+ applications
  • Please visit our Custom Cable Configurator to create your own custom lengths.

Application

  • Industrial Ethernet
  • 10/100/1000 applications
  • Process Industry applications
  • Harsh Environment applications
  • Manufacturing
Supplier's Site
Enet Cord, Cat6, Rj45 Plug-Plug, 5 ; Lan Category L-Com - 30Y7299 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat6, Rj45 Plug-Plug, 5 ; Lan Category L-Com
30Y7299
Enet Cord, Cat6, Rj45 Plug-Plug, 5 ; Lan Category L-Com 30Y7299
ENET CORD, CAT6, RJ45 PLUG-PLUG, 5 ; LAN Category:Cat6; Cable Length - Metric:1.5m; Cable Length - Imperial:5ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRD695OD Series

ENET CORD, CAT6, RJ45 PLUG-PLUG, 5 ; LAN Category:Cat6; Cable Length - Metric:1.5m; Cable Length - Imperial:5ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRD695OD Series

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD695OD-5 30Y7299
Product Name Category 6 Outdoor Patch Cable, RJ45/RJ45, Black, 5.0 ft Enet Cord, Cat6, Rj45 Plug-Plug, 5 ; Lan Category L-Com
Application LAN / Ethernet LAN / Ethernet
Unlock Full Specs
to access all available technical data