L-com, Inc. Cat6 Outdoor Patch Cable, RJ45/RJ45, Black, 15.0 ft TRD695OD-15

Description
Protect Ethernet cable runs outside with L-com's Outdoor Category 6 rated cables. The Gel-filled jacket provides moisture protection when used in an outdoor environment. With the UV protected jacket, outdoor cable runs are protected from damage caused by sunlight exposure. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Custom lengths are available; contact us today with your project requirements. Features Category 6 rated Gel-filled jacket provides moisture protection UV rated jacket resists damage caused by sunlight exposure Features 24AWG solid conductors and is a great fit for PoE and PoE+ applications Please visit our Custom Cable Configurator to create your own custom lengths. Application Industrial Ethernet 10/100/1000 applications Process Industry applications Harsh Environment applications Manufacturing
Description
Protect Ethernet cable runs outside with L-com's Outdoor Category 6 rated cables. The Gel-filled jacket provides moisture protection when used in an outdoor environment. With the UV protected jacket, outdoor cable runs are protected from damage caused by sunlight exposure. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Custom lengths are available; contact us today with your project requirements. Features Category 6 rated Gel-filled jacket provides moisture protection UV rated jacket resists damage caused by sunlight exposure Features 24AWG solid conductors and is a great fit for PoE and PoE+ applications Please visit our Custom Cable Configurator to create your own custom lengths. Application Industrial Ethernet 10/100/1000 applications Process Industry applications Harsh Environment applications Manufacturing

Suppliers

Company
Product
Description
Supplier Links
Cat6 Outdoor Patch Cable, RJ45/RJ45, Black, 15.0 ft - TRD695OD-15 - L-com, Inc.
North Andover, MA, United States
Cat6 Outdoor Patch Cable, RJ45/RJ45, Black, 15.0 ft
TRD695OD-15
Cat6 Outdoor Patch Cable, RJ45/RJ45, Black, 15.0 ft TRD695OD-15
Protect Ethernet cable runs outside with L-com's Outdoor Category 6 rated cables. The Gel-filled jacket provides moisture protection when used in an outdoor environment. With the UV protected jacket, outdoor cable runs are protected from damage caused by sunlight exposure. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Custom lengths are available; contact us today with your project requirements. Features Category 6 rated Gel-filled jacket provides moisture protection UV rated jacket resists damage caused by sunlight exposure Features 24AWG solid conductors and is a great fit for PoE and PoE+ applications Please visit our Custom Cable Configurator to create your own custom lengths. Application Industrial Ethernet 10/100/1000 applications Process Industry applications Harsh Environment applications Manufacturing

Protect Ethernet cable runs outside with L-com's Outdoor Category 6 rated cables. The Gel-filled jacket provides moisture protection when used in an outdoor environment. With the UV protected jacket, outdoor cable runs are protected from damage caused by sunlight exposure. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Custom lengths are available; contact us today with your project requirements.

Features

  • Category 6 rated
  • Gel-filled jacket provides moisture protection
  • UV rated jacket resists damage caused by sunlight exposure
  • Features 24AWG solid conductors and is a great fit for PoE and PoE+ applications
  • Please visit our Custom Cable Configurator to create your own custom lengths.

Application

  • Industrial Ethernet
  • 10/100/1000 applications
  • Process Industry applications
  • Harsh Environment applications
  • Manufacturing
Supplier's Site
Cat6 Outdoor Patch Cable, Rj45/rj45, Black, 15.0 Ft Rohs Compliant L-Com - 99AC3591 - Newark, An Avnet Company
Chicago, IL, United States
Cat6 Outdoor Patch Cable, Rj45/rj45, Black, 15.0 Ft Rohs Compliant L-Com
99AC3591
Cat6 Outdoor Patch Cable, Rj45/rj45, Black, 15.0 Ft Rohs Compliant L-Com 99AC3591
CAT6 OUTDOOR PATCH CABLE, RJ45/RJ45, BLACK, 15.0 FT ROHS COMPLIANT: YES

CAT6 OUTDOOR PATCH CABLE, RJ45/RJ45, BLACK, 15.0 FT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD695OD-15 99AC3591
Product Name Cat6 Outdoor Patch Cable, RJ45/RJ45, Black, 15.0 ft Cat6 Outdoor Patch Cable, Rj45/rj45, Black, 15.0 Ft Rohs Compliant L-Com
Application LAN / Ethernet; Telecommunications
Product Type Patch Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5833 ft (1.78 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers