L-com, Inc. Category 6 LSZH Patch Cable, RJ45 / RJ45, Blue, 7.0 ft TRD695LZBL-7

Description
Designed for environments where PVC's combustive toxicity is restricted, L-com's LSZH Ethernet Cables provide an ideal alternative. The Category 6 rated plug and cable is designed for high-speed network systems. Ensure the protection of your investment by utilizing these L-com exclusive LSZH cables. Custom lengths and quantity pricing available. Talk to us about your project today! Features Category 6 rated built with unshielded twisted pair (UTP) cable Low Smoke Zero Halogen (LSZH) Jacket for shipboard and aircraft usage or any application where low toxicity and non-corrosive jacket are needed to protect equipment and people Built with 23AWG solid conductors UL444 rated jacket with temperature range of -20° to +70°C Just looking for bulk cable? Find the cable used on these assemblies HERE Application Industrial Ethernet 10/100BASE-TX Process Industry applications 802.3ab Gigabit Ethernet High speed LAN applications
Description
Designed for environments where PVC's combustive toxicity is restricted, L-com's LSZH Ethernet Cables provide an ideal alternative. The Category 6 rated plug and cable is designed for high-speed network systems. Ensure the protection of your investment by utilizing these L-com exclusive LSZH cables. Custom lengths and quantity pricing available. Talk to us about your project today! Features Category 6 rated built with unshielded twisted pair (UTP) cable Low Smoke Zero Halogen (LSZH) Jacket for shipboard and aircraft usage or any application where low toxicity and non-corrosive jacket are needed to protect equipment and people Built with 23AWG solid conductors UL444 rated jacket with temperature range of -20° to +70°C Just looking for bulk cable? Find the cable used on these assemblies HERE Application Industrial Ethernet 10/100BASE-TX Process Industry applications 802.3ab Gigabit Ethernet High speed LAN applications

Suppliers

Company
Product
Description
Supplier Links
Category 6 LSZH Patch Cable, RJ45 / RJ45, Blue, 7.0 ft - TRD695LZBL-7 - L-com, Inc.
North Andover, MA, United States
Category 6 LSZH Patch Cable, RJ45 / RJ45, Blue, 7.0 ft
TRD695LZBL-7
Category 6 LSZH Patch Cable, RJ45 / RJ45, Blue, 7.0 ft TRD695LZBL-7
Designed for environments where PVC's combustive toxicity is restricted, L-com's LSZH Ethernet Cables provide an ideal alternative. The Category 6 rated plug and cable is designed for high-speed network systems. Ensure the protection of your investment by utilizing these L-com exclusive LSZH cables. Custom lengths and quantity pricing available. Talk to us about your project today! Features Category 6 rated built with unshielded twisted pair (UTP) cable Low Smoke Zero Halogen (LSZH) Jacket for shipboard and aircraft usage or any application where low toxicity and non-corrosive jacket are needed to protect equipment and people Built with 23AWG solid conductors UL444 rated jacket with temperature range of -20° to +70°C Just looking for bulk cable? Find the cable used on these assemblies HERE Application Industrial Ethernet 10/100BASE-TX Process Industry applications 802.3ab Gigabit Ethernet High speed LAN applications

Designed for environments where PVC's combustive toxicity is restricted, L-com's LSZH Ethernet Cables provide an ideal alternative. The Category 6 rated plug and cable is designed for high-speed network systems. Ensure the protection of your investment by utilizing these L-com exclusive LSZH cables. Custom lengths and quantity pricing available. Talk to us about your project today!

Features

  • Category 6 rated built with unshielded twisted pair (UTP) cable
  • Low Smoke Zero Halogen (LSZH) Jacket for shipboard and aircraft usage or any application where low toxicity and non-corrosive jacket are needed to protect equipment and people
  • Built with 23AWG solid conductors
  • UL444 rated jacket with temperature range of -20° to +70°C
  • Just looking for bulk cable? Find the cable used on these assemblies HERE

Application

  • Industrial Ethernet
  • 10/100BASE-TX
  • Process Industry applications
  • 802.3ab Gigabit Ethernet
  • High speed LAN applications
Supplier's Site
Rj45 C6 Utp 23Sld Lszh Blu 7F L-Com - 42AH9245 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 C6 Utp 23Sld Lszh Blu 7F L-Com
42AH9245
Rj45 C6 Utp 23Sld Lszh Blu 7F L-Com 42AH9245
RJ45 C6 UTP 23SLD LSZH BLU 7F

RJ45 C6 UTP 23SLD LSZH BLU 7F

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD695LZBL-7 42AH9245
Product Name Category 6 LSZH Patch Cable, RJ45 / RJ45, Blue, 7.0 ft Rj45 C6 Utp 23Sld Lszh Blu 7F L-Com
Application LAN / Ethernet; Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Stacking Double Banana Plug Test Cable RG174/U to XM Micro-Hooks - 4051XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details