L-com, Inc. Premium Cat 6 Cable, RJ45 / RJ45, Green 14.0 ft TRD695GR-14

Description
High-speed performance and superior quality is what makes L-com's Premium Cat 6 cable assemblies the right choice for your network. Made with high performance 4-Pair Cat 6 cable and Stewart snag-less plugs, these Cat 6 cables are ready to be installed in your network. Affordability and peace of mind are assured when choosing L-com's Cat 6 patch cables. Large volume OEM requests are welcomed with this series. Contact us today for all your patch cord needs. Features Category 6 RJ45 patch cables for high-speed Ethernet and Gigabit applications 24AWG 4-Pair stranded Category 6 cable for compatibility with today's networks Integrated snagless boot for simple connection to high-density patch panels Exceeds EIA568B requirements for installation in all Ethernet networks Available in Blue, Black, Red, Green, Yellow , White, Gray and Violet Application 1000Base-T 10/100/1000 applications 802.3ab Gigabit Ethernet High speed LAN applications
Description
High-speed performance and superior quality is what makes L-com's Premium Cat 6 cable assemblies the right choice for your network. Made with high performance 4-Pair Cat 6 cable and Stewart snag-less plugs, these Cat 6 cables are ready to be installed in your network. Affordability and peace of mind are assured when choosing L-com's Cat 6 patch cables. Large volume OEM requests are welcomed with this series. Contact us today for all your patch cord needs. Features Category 6 RJ45 patch cables for high-speed Ethernet and Gigabit applications 24AWG 4-Pair stranded Category 6 cable for compatibility with today's networks Integrated snagless boot for simple connection to high-density patch panels Exceeds EIA568B requirements for installation in all Ethernet networks Available in Blue, Black, Red, Green, Yellow , White, Gray and Violet Application 1000Base-T 10/100/1000 applications 802.3ab Gigabit Ethernet High speed LAN applications

Suppliers

Company
Product
Description
Supplier Links
Premium Cat 6 Cable, RJ45 / RJ45, Green 14.0 ft - TRD695GR-14 - L-com, Inc.
North Andover, MA, United States
Premium Cat 6 Cable, RJ45 / RJ45, Green 14.0 ft
TRD695GR-14
Premium Cat 6 Cable, RJ45 / RJ45, Green 14.0 ft TRD695GR-14
High-speed performance and superior quality is what makes L-com's Premium Cat 6 cable assemblies the right choice for your network. Made with high performance 4-Pair Cat 6 cable and Stewart snag-less plugs, these Cat 6 cables are ready to be installed in your network. Affordability and peace of mind are assured when choosing L-com's Cat 6 patch cables. Large volume OEM requests are welcomed with this series. Contact us today for all your patch cord needs. Features Category 6 RJ45 patch cables for high-speed Ethernet and Gigabit applications 24AWG 4-Pair stranded Category 6 cable for compatibility with today's networks Integrated snagless boot for simple connection to high-density patch panels Exceeds EIA568B requirements for installation in all Ethernet networks Available in Blue, Black, Red, Green, Yellow , White, Gray and Violet Application 1000Base-T 10/100/1000 applications 802.3ab Gigabit Ethernet High speed LAN applications

High-speed performance and superior quality is what makes L-com's Premium Cat 6 cable assemblies the right choice for your network. Made with high performance 4-Pair Cat 6 cable and Stewart snag-less plugs, these Cat 6 cables are ready to be installed in your network. Affordability and peace of mind are assured when choosing L-com's Cat 6 patch cables. Large volume OEM requests are welcomed with this series. Contact us today for all your patch cord needs.

Features

  • Category 6 RJ45 patch cables for high-speed Ethernet and Gigabit applications
  • 24AWG 4-Pair stranded Category 6 cable for compatibility with today's networks
  • Integrated snagless boot for simple connection to high-density patch panels
  • Exceeds EIA568B requirements for installation in all Ethernet networks
  • Available in Blue, Black, Red, Green, Yellow , White, Gray and Violet

Application

  • 1000Base-T
  • 10/100/1000 applications
  • 802.3ab Gigabit Ethernet
  • High speed LAN applications
Supplier's Site
Enet Cord, Cat6, Rj45 Plug-Plug, 14 ; Lan Category L-Com - 77R3312 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat6, Rj45 Plug-Plug, 14 ; Lan Category L-Com
77R3312
Enet Cord, Cat6, Rj45 Plug-Plug, 14 ; Lan Category L-Com 77R3312
ENET CORD, CAT6, RJ45 PLUG-PLUG, 14 ; LAN Category:Cat6; Cable Length - Metric:4.3m; Cable Length - Imperial:14ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Green; Product Range:TRD695 Series

ENET CORD, CAT6, RJ45 PLUG-PLUG, 14 ; LAN Category:Cat6; Cable Length - Metric:4.3m; Cable Length - Imperial:14ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Green; Product Range:TRD695 Series

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD695GR-14 77R3312
Product Name Premium Cat 6 Cable, RJ45 / RJ45, Green 14.0 ft Enet Cord, Cat6, Rj45 Plug-Plug, 14 ; Lan Category L-Com
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8219 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ-45; Half pitch 68
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details