L-com, Inc. Category 6 Flat Patch Cable, RJ45 / RJ45, Black, 30.0 ft TRD695FLAT-BLK-30

Description
L-com's flat Category 6 cable assemblies allow network runs in small places where traditional cable would not work. Running a network cable under carpet or through really tight spaces can now be done easily with Flat Cat 6 assemblies. Black cables are ideal for A/V and networking runs because the color easily blends into the shadows. White cables are perfect for medical applications as they blend into medical decor and easily show contaminants making it simple to see when a cable should be wiped down and cleaned. The durable molded boot is highly flexible and can be bent up or down up to 90°. Made with twisted pair cable, these cables pass Category standards. Custom lengths are available, contact us today! Features Flat Cable design is extremely flexible and fits tight spaces such as over or under carpets, doorways and corners; Also fits flush against any flat surface such as a floor or wall Black cables are easily hidden; White cables are excellent for medical or hospital applications as they easily show contaminants and blend in with a medical environment Molded RJ45 for durability with flexible boot that can be bent up or down up to 90° Category 6 rated for today's high speed computer networks Available in multiple lengths of 1 to 100 feet for every job Application 1000Base-T 10/100/1000 applications Hospital or medical environments AV, Office or Conference Rooms High speed LAN applications
Description
L-com's flat Category 6 cable assemblies allow network runs in small places where traditional cable would not work. Running a network cable under carpet or through really tight spaces can now be done easily with Flat Cat 6 assemblies. Black cables are ideal for A/V and networking runs because the color easily blends into the shadows. White cables are perfect for medical applications as they blend into medical decor and easily show contaminants making it simple to see when a cable should be wiped down and cleaned. The durable molded boot is highly flexible and can be bent up or down up to 90°. Made with twisted pair cable, these cables pass Category standards. Custom lengths are available, contact us today! Features Flat Cable design is extremely flexible and fits tight spaces such as over or under carpets, doorways and corners; Also fits flush against any flat surface such as a floor or wall Black cables are easily hidden; White cables are excellent for medical or hospital applications as they easily show contaminants and blend in with a medical environment Molded RJ45 for durability with flexible boot that can be bent up or down up to 90° Category 6 rated for today's high speed computer networks Available in multiple lengths of 1 to 100 feet for every job Application 1000Base-T 10/100/1000 applications Hospital or medical environments AV, Office or Conference Rooms High speed LAN applications

Suppliers

Company
Product
Description
Supplier Links
Category 6 Flat Patch Cable, RJ45 / RJ45, Black, 30.0 ft - TRD695FLAT-BLK-30 - L-com, Inc.
North Andover, MA, United States
Category 6 Flat Patch Cable, RJ45 / RJ45, Black, 30.0 ft
TRD695FLAT-BLK-30
Category 6 Flat Patch Cable, RJ45 / RJ45, Black, 30.0 ft TRD695FLAT-BLK-30
L-com's flat Category 6 cable assemblies allow network runs in small places where traditional cable would not work. Running a network cable under carpet or through really tight spaces can now be done easily with Flat Cat 6 assemblies. Black cables are ideal for A/V and networking runs because the color easily blends into the shadows. White cables are perfect for medical applications as they blend into medical decor and easily show contaminants making it simple to see when a cable should be wiped down and cleaned. The durable molded boot is highly flexible and can be bent up or down up to 90°. Made with twisted pair cable, these cables pass Category standards. Custom lengths are available, contact us today! Features Flat Cable design is extremely flexible and fits tight spaces such as over or under carpets, doorways and corners; Also fits flush against any flat surface such as a floor or wall Black cables are easily hidden; White cables are excellent for medical or hospital applications as they easily show contaminants and blend in with a medical environment Molded RJ45 for durability with flexible boot that can be bent up or down up to 90° Category 6 rated for today's high speed computer networks Available in multiple lengths of 1 to 100 feet for every job Application 1000Base-T 10/100/1000 applications Hospital or medical environments AV, Office or Conference Rooms High speed LAN applications

L-com's flat Category 6 cable assemblies allow network runs in small places where traditional cable would not work. Running a network cable under carpet or through really tight spaces can now be done easily with Flat Cat 6 assemblies. Black cables are ideal for A/V and networking runs because the color easily blends into the shadows. White cables are perfect for medical applications as they blend into medical decor and easily show contaminants making it simple to see when a cable should be wiped down and cleaned. The durable molded boot is highly flexible and can be bent up or down up to 90°. Made with twisted pair cable, these cables pass Category standards. Custom lengths are available, contact us today!

Features

  • Flat Cable design is extremely flexible and fits tight spaces such as over or under carpets, doorways and corners; Also fits flush against any flat surface such as a floor or wall
  • Black cables are easily hidden; White cables are excellent for medical or hospital applications as they easily show contaminants and blend in with a medical environment
  • Molded RJ45 for durability with flexible boot that can be bent up or down up to 90°
  • Category 6 rated for today's high speed computer networks
  • Available in multiple lengths of 1 to 100 feet for every job

Application

  • 1000Base-T
  • 10/100/1000 applications
  • Hospital or medical environments
  • AV, Office or Conference Rooms
  • High speed LAN applications
Supplier's Site
Enet Cord, Cat6, Rj45 Plug-Plug, 30 ; Lan Category L-Com - 23AK8966 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat6, Rj45 Plug-Plug, 30 ; Lan Category L-Com
23AK8966
Enet Cord, Cat6, Rj45 Plug-Plug, 30 ; Lan Category L-Com 23AK8966
ENET CORD, CAT6, RJ45 PLUG-PLUG, 30 ; LAN Category:Cat6; Cable Length - Metric:9.1m; Cable Length - Imperial:30ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRD695FLAT Series

ENET CORD, CAT6, RJ45 PLUG-PLUG, 30 ; LAN Category:Cat6; Cable Length - Metric:9.1m; Cable Length - Imperial:30ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRD695FLAT Series

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD695FLAT-BLK-30 23AK8966
Product Name Category 6 Flat Patch Cable, RJ45 / RJ45, Black, 30.0 ft Enet Cord, Cat6, Rj45 Plug-Plug, 30 ; Lan Category L-Com
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male RG58C/U Coaxial Test Cable - 1026 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1 to 5 ft (3.05 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6429A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; 10-32 right angle plug,Coaxial,Teflon™ jacket (RG196A/U),white,general purpose
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
SCR - scr - BARTEC
Specs
Rated Temperature -45.56 to 82.22 C (-50 to 180 F)
View Details