L-com, Inc. Category 6 Flat Patch Cable, RJ45 / RJ45, Black, 10.0 ft TRD695FLAT-BLK-10

Description
L-com's flat Category 6 cable assemblies allow network runs in small places where traditional cable would not work. Running a network cable under carpet or through really tight spaces can now be done easily with Flat Cat 6 assemblies. Black cables are ideal for A/V and networking runs because the color easily blends into the shadows. White cables are perfect for medical applications as they blend into medical decor and easily show contaminants making it simple to see when a cable should be wiped down and cleaned. The durable molded boot is highly flexible and can be bent up or down up to 90°. Made with twisted pair cable, these cables pass Category standards. Custom lengths are available, contact us today! Features Flat Cable design is extremely flexible and fits tight spaces such as over or under carpets, doorways and corners; Also fits flush against any flat surface such as a floor or wall Black cables are easily hidden; White cables are excellent for medical or hospital applications as they easily show contaminants and blend in with a medical environment Molded RJ45 for durability with flexible boot that can be bent up or down up to 90° Category 6 rated for today's high speed computer networks Available in multiple lengths of 1 to 100 feet for every job Application 1000Base-T 10/100/1000 applications Hospital or medical environments AV, Office or Conference Rooms High speed LAN applications
Description
L-com's flat Category 6 cable assemblies allow network runs in small places where traditional cable would not work. Running a network cable under carpet or through really tight spaces can now be done easily with Flat Cat 6 assemblies. Black cables are ideal for A/V and networking runs because the color easily blends into the shadows. White cables are perfect for medical applications as they blend into medical decor and easily show contaminants making it simple to see when a cable should be wiped down and cleaned. The durable molded boot is highly flexible and can be bent up or down up to 90°. Made with twisted pair cable, these cables pass Category standards. Custom lengths are available, contact us today! Features Flat Cable design is extremely flexible and fits tight spaces such as over or under carpets, doorways and corners; Also fits flush against any flat surface such as a floor or wall Black cables are easily hidden; White cables are excellent for medical or hospital applications as they easily show contaminants and blend in with a medical environment Molded RJ45 for durability with flexible boot that can be bent up or down up to 90° Category 6 rated for today's high speed computer networks Available in multiple lengths of 1 to 100 feet for every job Application 1000Base-T 10/100/1000 applications Hospital or medical environments AV, Office or Conference Rooms High speed LAN applications

Suppliers

Company
Product
Description
Supplier Links
Category 6 Flat Patch Cable, RJ45 / RJ45, Black, 10.0 ft - TRD695FLAT-BLK-10 - L-com, Inc.
North Andover, MA, United States
Category 6 Flat Patch Cable, RJ45 / RJ45, Black, 10.0 ft
TRD695FLAT-BLK-10
Category 6 Flat Patch Cable, RJ45 / RJ45, Black, 10.0 ft TRD695FLAT-BLK-10
L-com's flat Category 6 cable assemblies allow network runs in small places where traditional cable would not work. Running a network cable under carpet or through really tight spaces can now be done easily with Flat Cat 6 assemblies. Black cables are ideal for A/V and networking runs because the color easily blends into the shadows. White cables are perfect for medical applications as they blend into medical decor and easily show contaminants making it simple to see when a cable should be wiped down and cleaned. The durable molded boot is highly flexible and can be bent up or down up to 90°. Made with twisted pair cable, these cables pass Category standards. Custom lengths are available, contact us today! Features Flat Cable design is extremely flexible and fits tight spaces such as over or under carpets, doorways and corners; Also fits flush against any flat surface such as a floor or wall Black cables are easily hidden; White cables are excellent for medical or hospital applications as they easily show contaminants and blend in with a medical environment Molded RJ45 for durability with flexible boot that can be bent up or down up to 90° Category 6 rated for today's high speed computer networks Available in multiple lengths of 1 to 100 feet for every job Application 1000Base-T 10/100/1000 applications Hospital or medical environments AV, Office or Conference Rooms High speed LAN applications

L-com's flat Category 6 cable assemblies allow network runs in small places where traditional cable would not work. Running a network cable under carpet or through really tight spaces can now be done easily with Flat Cat 6 assemblies. Black cables are ideal for A/V and networking runs because the color easily blends into the shadows. White cables are perfect for medical applications as they blend into medical decor and easily show contaminants making it simple to see when a cable should be wiped down and cleaned. The durable molded boot is highly flexible and can be bent up or down up to 90°. Made with twisted pair cable, these cables pass Category standards. Custom lengths are available, contact us today!

Features

  • Flat Cable design is extremely flexible and fits tight spaces such as over or under carpets, doorways and corners; Also fits flush against any flat surface such as a floor or wall
  • Black cables are easily hidden; White cables are excellent for medical or hospital applications as they easily show contaminants and blend in with a medical environment
  • Molded RJ45 for durability with flexible boot that can be bent up or down up to 90°
  • Category 6 rated for today's high speed computer networks
  • Available in multiple lengths of 1 to 100 feet for every job

Application

  • 1000Base-T
  • 10/100/1000 applications
  • Hospital or medical environments
  • AV, Office or Conference Rooms
  • High speed LAN applications
Supplier's Site
Rj45 Cat6 Utp Pvc Flat Blk 10F L-Com - 99AC3626 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Cat6 Utp Pvc Flat Blk 10F L-Com
99AC3626
Rj45 Cat6 Utp Pvc Flat Blk 10F L-Com 99AC3626
RJ45 CAT6 UTP PVC FLAT BLK 10F

RJ45 CAT6 UTP PVC FLAT BLK 10F

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD695FLAT-BLK-10 99AC3626
Product Name Category 6 Flat Patch Cable, RJ45 / RJ45, Black, 10.0 ft Rj45 Cat6 Utp Pvc Flat Blk 10F L-Com
Application LAN / Ethernet; Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to SMA Female Test Cable, RG174/U - 4528 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details