L-com, Inc. Double Shielded LSZH 26 AWG Stranded Cat 6 RJ45/RJ45 Patch Cord, Black, 50.0 Ft TRD695DSZ-BLK-50

Description
When a regular shield is not enough, L-com's exclusive double-shielded SF/UTP patch cables are ideal. Category 6 tested, these cables use L-com's superior shielding to drastically reduce EMI/RFI interference using a 100% foil plus a 80% braid shield. The Low Smoke Zero Halogen jacket allows this industrial patch cable to meet today's environmental and safety requirements. With 26 AWG stranded conductors, this cable is flexible and easy to install even in tight spaces. We stock in full lengths up to 100 feet so that equipment runs can be pulled directly and simply plugged into either end. Features Double shielded foil + braid design + drain wire reduces EMI/RFI interference Low Smoke Zero Halogen jacket addresses environmental and safety concerns 26 AWG stranded conductors provide flexibility Category 6 rated for high-speed network performance Stock lengths available up to 100Ft Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications
Description
When a regular shield is not enough, L-com's exclusive double-shielded SF/UTP patch cables are ideal. Category 6 tested, these cables use L-com's superior shielding to drastically reduce EMI/RFI interference using a 100% foil plus a 80% braid shield. The Low Smoke Zero Halogen jacket allows this industrial patch cable to meet today's environmental and safety requirements. With 26 AWG stranded conductors, this cable is flexible and easy to install even in tight spaces. We stock in full lengths up to 100 feet so that equipment runs can be pulled directly and simply plugged into either end. Features Double shielded foil + braid design + drain wire reduces EMI/RFI interference Low Smoke Zero Halogen jacket addresses environmental and safety concerns 26 AWG stranded conductors provide flexibility Category 6 rated for high-speed network performance Stock lengths available up to 100Ft Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications

Suppliers

Company
Product
Description
Supplier Links
Double Shielded LSZH 26 AWG Stranded Cat 6 RJ45/RJ45 Patch Cord, Black, 50.0 Ft - TRD695DSZ-BLK-50 - L-com, Inc.
North Andover, MA, United States
Double Shielded LSZH 26 AWG Stranded Cat 6 RJ45/RJ45 Patch Cord, Black, 50.0 Ft
TRD695DSZ-BLK-50
Double Shielded LSZH 26 AWG Stranded Cat 6 RJ45/RJ45 Patch Cord, Black, 50.0 Ft TRD695DSZ-BLK-50
When a regular shield is not enough, L-com's exclusive double-shielded SF/UTP patch cables are ideal. Category 6 tested, these cables use L-com's superior shielding to drastically reduce EMI/RFI interference using a 100% foil plus a 80% braid shield. The Low Smoke Zero Halogen jacket allows this industrial patch cable to meet today's environmental and safety requirements. With 26 AWG stranded conductors, this cable is flexible and easy to install even in tight spaces. We stock in full lengths up to 100 feet so that equipment runs can be pulled directly and simply plugged into either end. Features Double shielded foil + braid design + drain wire reduces EMI/RFI interference Low Smoke Zero Halogen jacket addresses environmental and safety concerns 26 AWG stranded conductors provide flexibility Category 6 rated for high-speed network performance Stock lengths available up to 100Ft Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications

When a regular shield is not enough, L-com's exclusive double-shielded SF/UTP patch cables are ideal. Category 6 tested, these cables use L-com's superior shielding to drastically reduce EMI/RFI interference using a 100% foil plus a 80% braid shield. The Low Smoke Zero Halogen jacket allows this industrial patch cable to meet today's environmental and safety requirements. With 26 AWG stranded conductors, this cable is flexible and easy to install even in tight spaces. We stock in full lengths up to 100 feet so that equipment runs can be pulled directly and simply plugged into either end.

Features

  • Double shielded foil + braid design + drain wire reduces EMI/RFI interference
  • Low Smoke Zero Halogen jacket addresses environmental and safety concerns
  • 26 AWG stranded conductors provide flexibility
  • Category 6 rated for high-speed network performance
  • Stock lengths available up to 100Ft

Application

  • Industrial Ethernet
  • 10/100BASE-TX
  • Factory Automation
  • Process Industry applications
  • Harsh Environment applications
Supplier's Site
Enet Cord, Cat6, Rj45 Plug-Plug, 50 ; Lan Category L-Com - 17X2335 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat6, Rj45 Plug-Plug, 50 ; Lan Category L-Com
17X2335
Enet Cord, Cat6, Rj45 Plug-Plug, 50 ; Lan Category L-Com 17X2335
ENET CORD, CAT6, RJ45 PLUG-PLUG, 50 ; LAN Category:Cat6; Cable Length - Metric:15.2m; Cable Length - Imperial:50ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRD695DSZ Series

ENET CORD, CAT6, RJ45 PLUG-PLUG, 50 ; LAN Category:Cat6; Cable Length - Metric:15.2m; Cable Length - Imperial:50ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRD695DSZ Series

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD695DSZ-BLK-50 17X2335
Product Name Double Shielded LSZH 26 AWG Stranded Cat 6 RJ45/RJ45 Patch Cord, Black, 50.0 Ft Enet Cord, Cat6, Rj45 Plug-Plug, 50 ; Lan Category L-Com
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
17+17 Pos. Male DIL 26 AWG Cable Assembly, 60mm, double-end, Screw-Lok Panel Mount - G125-MC13405M2-0060M2 - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details