L-com, Inc. LSZH Shielded Category 6a Cable, RJ45 / RJ45, 26AWG Stranded, Blue, 5.0ft TRD695ASZBLU-5

Description
L-com's new Low Smoke Zero Halogen Jacket (LSZH) series of cables meet the stringent requirements of the new RoHS environmental standards and are appropriate for environments where PVC's combustive toxicity is restricted. They are ideal for noisy environments as well, as a 100% foil shield covering 4-Pair 26AWG stranded conductors protects your data from interference. The TRD695ASZ cables are designed to support up to Category 6a, 10 Gigabit Ethernet applications at frequencies up to 500MHz while not putting a strain on your budget. Quantity pricing available upon request. Order online today. Features Low Smoke Zero Halogen (LSZH) jacket is appropriate for shipboard and aircraft usage and meets IEC standards Foil shielded to reduce and eliminate EMI/RFI and 26AWG stranded conductors for flexibility Used for hi-speed, 10 Gigabit Ethernet networking rated up to Category 6a Robust temperature range of -20° to +75°C Available in Black, Blue and Red with standard lengths up to 100ft Application 10gig Category 6a 10GBASE-T IEEE 802.3an High speed data center applications and processing networks Shipboard, aircraft, aerospace and defense
Description
L-com's new Low Smoke Zero Halogen Jacket (LSZH) series of cables meet the stringent requirements of the new RoHS environmental standards and are appropriate for environments where PVC's combustive toxicity is restricted. They are ideal for noisy environments as well, as a 100% foil shield covering 4-Pair 26AWG stranded conductors protects your data from interference. The TRD695ASZ cables are designed to support up to Category 6a, 10 Gigabit Ethernet applications at frequencies up to 500MHz while not putting a strain on your budget. Quantity pricing available upon request. Order online today. Features Low Smoke Zero Halogen (LSZH) jacket is appropriate for shipboard and aircraft usage and meets IEC standards Foil shielded to reduce and eliminate EMI/RFI and 26AWG stranded conductors for flexibility Used for hi-speed, 10 Gigabit Ethernet networking rated up to Category 6a Robust temperature range of -20° to +75°C Available in Black, Blue and Red with standard lengths up to 100ft Application 10gig Category 6a 10GBASE-T IEEE 802.3an High speed data center applications and processing networks Shipboard, aircraft, aerospace and defense

Suppliers

Company
Product
Description
Supplier Links
LSZH Shielded Category 6a Cable, RJ45 / RJ45, 26AWG Stranded, Blue, 5.0ft - TRD695ASZBLU-5 - L-com, Inc.
North Andover, MA, United States
LSZH Shielded Category 6a Cable, RJ45 / RJ45, 26AWG Stranded, Blue, 5.0ft
TRD695ASZBLU-5
LSZH Shielded Category 6a Cable, RJ45 / RJ45, 26AWG Stranded, Blue, 5.0ft TRD695ASZBLU-5
L-com's new Low Smoke Zero Halogen Jacket (LSZH) series of cables meet the stringent requirements of the new RoHS environmental standards and are appropriate for environments where PVC's combustive toxicity is restricted. They are ideal for noisy environments as well, as a 100% foil shield covering 4-Pair 26AWG stranded conductors protects your data from interference. The TRD695ASZ cables are designed to support up to Category 6a, 10 Gigabit Ethernet applications at frequencies up to 500MHz while not putting a strain on your budget. Quantity pricing available upon request. Order online today. Features Low Smoke Zero Halogen (LSZH) jacket is appropriate for shipboard and aircraft usage and meets IEC standards Foil shielded to reduce and eliminate EMI/RFI and 26AWG stranded conductors for flexibility Used for hi-speed, 10 Gigabit Ethernet networking rated up to Category 6a Robust temperature range of -20° to +75°C Available in Black, Blue and Red with standard lengths up to 100ft Application 10gig Category 6a 10GBASE-T IEEE 802.3an High speed data center applications and processing networks Shipboard, aircraft, aerospace and defense

L-com's new Low Smoke Zero Halogen Jacket (LSZH) series of cables meet the stringent requirements of the new RoHS environmental standards and are appropriate for environments where PVC's combustive toxicity is restricted. They are ideal for noisy environments as well, as a 100% foil shield covering 4-Pair 26AWG stranded conductors protects your data from interference. The TRD695ASZ cables are designed to support up to Category 6a, 10 Gigabit Ethernet applications at frequencies up to 500MHz while not putting a strain on your budget. Quantity pricing available upon request. Order online today.

Features

  • Low Smoke Zero Halogen (LSZH) jacket is appropriate for shipboard and aircraft usage and meets IEC standards
  • Foil shielded to reduce and eliminate EMI/RFI and 26AWG stranded conductors for flexibility
  • Used for hi-speed, 10 Gigabit Ethernet networking rated up to Category 6a
  • Robust temperature range of -20° to +75°C
  • Available in Black, Blue and Red with standard lengths up to 100ft

Application

  • 10gig Category 6a
  • 10GBASE-T
  • IEEE 802.3an
  • High speed data center applications and processing networks
  • Shipboard, aircraft, aerospace and defense
Supplier's Site
Enet Cord, Cat6A, Rj45 Plug-Plug, 5 ; Lan Category L-Com - 23AK8946 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat6A, Rj45 Plug-Plug, 5 ; Lan Category L-Com
23AK8946
Enet Cord, Cat6A, Rj45 Plug-Plug, 5 ; Lan Category L-Com 23AK8946
ENET CORD, CAT6A, RJ45 PLUG-PLUG, 5 ; LAN Category:Cat6a; Cable Length - Metric:1.5m; Cable Length - Imperial:5ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:TRD695ASZ Series

ENET CORD, CAT6A, RJ45 PLUG-PLUG, 5 ; LAN Category:Cat6a; Cable Length - Metric:1.5m; Cable Length - Imperial:5ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:TRD695ASZ Series

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD695ASZBLU-5 23AK8946
Product Name LSZH Shielded Category 6a Cable, RJ45 / RJ45, 26AWG Stranded, Blue, 5.0ft Enet Cord, Cat6A, Rj45 Plug-Plug, 5 ; Lan Category L-Com
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - RG58 - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Cable Assemblies // Harnessed Helix Cables // Helix Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 6.56 ft (20 dm)
Connector Type HF plug connector
View Details