L-com, Inc. Plenum Rated Shielded Category 6a Cable, RJ45 / RJ45, 23AWG Solid, Green 50.0ft TRD695APGRN-50

Description
Designed for environments where the strictest burn rating is required, L-com's shielded Plenum (CMP) Ethernet cables provide an ideal alternative to PVC jacketed cables. Featuring shielded RJ45 connectors and aluminized polyester shielded cable with drain wire, these assemblies are designed to protect against EMI/RFI while maintaining high performance data transmission characteristics. The cables meet the stringent CMP (Plenum) burn rating requirements and are suitable for in-wall or in-ceiling installations. These cables feature full 10-gig throughput and are rated for up to Category 6a applications. Ensure the protection of your investment by utilizing these L-com exclusive shielded plenum cables. Custom lengths and quantity pricing available. Talk to us about your project today! Features Plenum (CMP) and FT6 rated jacket is fire retardant for building code compliance and appropriate for in-wall or in-ceiling installation F/UTP 100% coverage Aluminized polyester shield with drain wire for protection from EMI/RFI and grounding Rated for Category 6a and used for hi-speed 10 Gigabit Ethernet networking 23AWG Solid conductor construction is excellent for PoE applications Available in White, Blue and Green with standard lengths up to 100ft; custom lengths are available upon request Application Network cabling run through Plenum or Riser spaces as well as general use 10gig Category 6a / 10GBASE-T / 10/100/1000/10000 / IEEE 802.3an PoE / PoE+ Applications High speed data center applications and processing networks SAN (Storage Area Networks) or MAN (Metropolitan Area Networks)
Datasheet
Description
Designed for environments where the strictest burn rating is required, L-com's shielded Plenum (CMP) Ethernet cables provide an ideal alternative to PVC jacketed cables. Featuring shielded RJ45 connectors and aluminized polyester shielded cable with drain wire, these assemblies are designed to protect against EMI/RFI while maintaining high performance data transmission characteristics. The cables meet the stringent CMP (Plenum) burn rating requirements and are suitable for in-wall or in-ceiling installations. These cables feature full 10-gig throughput and are rated for up to Category 6a applications. Ensure the protection of your investment by utilizing these L-com exclusive shielded plenum cables. Custom lengths and quantity pricing available. Talk to us about your project today! Features Plenum (CMP) and FT6 rated jacket is fire retardant for building code compliance and appropriate for in-wall or in-ceiling installation F/UTP 100% coverage Aluminized polyester shield with drain wire for protection from EMI/RFI and grounding Rated for Category 6a and used for hi-speed 10 Gigabit Ethernet networking 23AWG Solid conductor construction is excellent for PoE applications Available in White, Blue and Green with standard lengths up to 100ft; custom lengths are available upon request Application Network cabling run through Plenum or Riser spaces as well as general use 10gig Category 6a / 10GBASE-T / 10/100/1000/10000 / IEEE 802.3an PoE / PoE+ Applications High speed data center applications and processing networks SAN (Storage Area Networks) or MAN (Metropolitan Area Networks)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plenum Rated Shielded Category 6a Cable, RJ45 / RJ45, 23AWG Solid, Green 50.0ft - TRD695APGRN-50 - L-com, Inc.
North Andover, MA, United States
Plenum Rated Shielded Category 6a Cable, RJ45 / RJ45, 23AWG Solid, Green 50.0ft
TRD695APGRN-50
Plenum Rated Shielded Category 6a Cable, RJ45 / RJ45, 23AWG Solid, Green 50.0ft TRD695APGRN-50
Designed for environments where the strictest burn rating is required, L-com's shielded Plenum (CMP) Ethernet cables provide an ideal alternative to PVC jacketed cables. Featuring shielded RJ45 connectors and aluminized polyester shielded cable with drain wire, these assemblies are designed to protect against EMI/RFI while maintaining high performance data transmission characteristics. The cables meet the stringent CMP (Plenum) burn rating requirements and are suitable for in-wall or in-ceiling installations. These cables feature full 10-gig throughput and are rated for up to Category 6a applications. Ensure the protection of your investment by utilizing these L-com exclusive shielded plenum cables. Custom lengths and quantity pricing available. Talk to us about your project today! Features Plenum (CMP) and FT6 rated jacket is fire retardant for building code compliance and appropriate for in-wall or in-ceiling installation F/UTP 100% coverage Aluminized polyester shield with drain wire for protection from EMI/RFI and grounding Rated for Category 6a and used for hi-speed 10 Gigabit Ethernet networking 23AWG Solid conductor construction is excellent for PoE applications Available in White, Blue and Green with standard lengths up to 100ft; custom lengths are available upon request Application Network cabling run through Plenum or Riser spaces as well as general use 10gig Category 6a / 10GBASE-T / 10/100/1000/10000 / IEEE 802.3an PoE / PoE+ Applications High speed data center applications and processing networks SAN (Storage Area Networks) or MAN (Metropolitan Area Networks)

Designed for environments where the strictest burn rating is required, L-com's shielded Plenum (CMP) Ethernet cables provide an ideal alternative to PVC jacketed cables. Featuring shielded RJ45 connectors and aluminized polyester shielded cable with drain wire, these assemblies are designed to protect against EMI/RFI while maintaining high performance data transmission characteristics. The cables meet the stringent CMP (Plenum) burn rating requirements and are suitable for in-wall or in-ceiling installations. These cables feature full 10-gig throughput and are rated for up to Category 6a applications. Ensure the protection of your investment by utilizing these L-com exclusive shielded plenum cables. Custom lengths and quantity pricing available. Talk to us about your project today!

Features

  • Plenum (CMP) and FT6 rated jacket is fire retardant for building code compliance and appropriate for in-wall or in-ceiling installation
  • F/UTP 100% coverage Aluminized polyester shield with drain wire for protection from EMI/RFI and grounding
  • Rated for Category 6a and used for hi-speed 10 Gigabit Ethernet networking
  • 23AWG Solid conductor construction is excellent for PoE applications
  • Available in White, Blue and Green with standard lengths up to 100ft; custom lengths are available upon request

Application

  • Network cabling run through Plenum or Riser spaces as well as general use
  • 10gig Category 6a / 10GBASE-T / 10/100/1000/10000 / IEEE 802.3an
  • PoE / PoE+ Applications
  • High speed data center applications and processing networks
  • SAN (Storage Area Networks) or MAN (Metropolitan Area Networks)
Supplier's Site
Plenum Rated Shielded Category 6A Cable, Rj45 / Rj45, 23Awg Solid, Green 50.0Ft Rohs Compliant L-Com - 97AC8841 - Newark, An Avnet Company
Chicago, IL, United States
Plenum Rated Shielded Category 6A Cable, Rj45 / Rj45, 23Awg Solid, Green 50.0Ft Rohs Compliant L-Com
97AC8841
Plenum Rated Shielded Category 6A Cable, Rj45 / Rj45, 23Awg Solid, Green 50.0Ft Rohs Compliant L-Com 97AC8841
PLENUM RATED SHIELDED CATEGORY 6A CABLE, RJ45 / RJ45, 23AWG SOLID, GREEN 50.0FT ROHS COMPLIANT: YES

PLENUM RATED SHIELDED CATEGORY 6A CABLE, RJ45 / RJ45, 23AWG SOLID, GREEN 50.0FT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD695APGRN-50 97AC8841
Product Name Plenum Rated Shielded Category 6a Cable, RJ45 / RJ45, 23AWG Solid, Green 50.0ft Plenum Rated Shielded Category 6A Cable, Rj45 / Rj45, 23Awg Solid, Green 50.0Ft Rohs Compliant L-Com
Application LAN / Ethernet; Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 1.64 ft (5 dm)
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NA220 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details