L-com, Inc. Cat6a Shielded Outdoor Patch Cable, RJ45/RJ45, Black, 200.0 ft TRD695AODS-200

Description
Protect Ethernet cable runs outside with L-com's Shielded Outdoor Category 6a rated cables. The jacket provides moisture and UV protection when used in an outdoor environment and is suitable for direct burial. A foil shield protects the cable from unwanted EMI or RFI interference. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Rated for Cat6a 10gig speeds. Custom lengths are available; contact us today with your project requirements. Features Category 6a rated PE (Polyethylene) Jacket provides moisture, water and UV protection for outdoor applications and is suitable for direct burial; CMX burn rating Overall Foil shield to protect from EMI/RFI interference 23AWG solid conductors and is a great fit for PoE and PoE+ applications Temperature range of -40°C to +70°C Application Outdoor or Industrial Ethernet Direct Burial applications Process Industry applications Manufacturing 10gig applications
Datasheet
Description
Protect Ethernet cable runs outside with L-com's Shielded Outdoor Category 6a rated cables. The jacket provides moisture and UV protection when used in an outdoor environment and is suitable for direct burial. A foil shield protects the cable from unwanted EMI or RFI interference. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Rated for Cat6a 10gig speeds. Custom lengths are available; contact us today with your project requirements. Features Category 6a rated PE (Polyethylene) Jacket provides moisture, water and UV protection for outdoor applications and is suitable for direct burial; CMX burn rating Overall Foil shield to protect from EMI/RFI interference 23AWG solid conductors and is a great fit for PoE and PoE+ applications Temperature range of -40°C to +70°C Application Outdoor or Industrial Ethernet Direct Burial applications Process Industry applications Manufacturing 10gig applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat6a Shielded Outdoor Patch Cable, RJ45/RJ45, Black, 200.0 ft - TRD695AODS-200 - L-com, Inc.
North Andover, MA, United States
Cat6a Shielded Outdoor Patch Cable, RJ45/RJ45, Black, 200.0 ft
TRD695AODS-200
Cat6a Shielded Outdoor Patch Cable, RJ45/RJ45, Black, 200.0 ft TRD695AODS-200
Protect Ethernet cable runs outside with L-com's Shielded Outdoor Category 6a rated cables. The jacket provides moisture and UV protection when used in an outdoor environment and is suitable for direct burial. A foil shield protects the cable from unwanted EMI or RFI interference. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Rated for Cat6a 10gig speeds. Custom lengths are available; contact us today with your project requirements. Features Category 6a rated PE (Polyethylene) Jacket provides moisture, water and UV protection for outdoor applications and is suitable for direct burial; CMX burn rating Overall Foil shield to protect from EMI/RFI interference 23AWG solid conductors and is a great fit for PoE and PoE+ applications Temperature range of -40°C to +70°C Application Outdoor or Industrial Ethernet Direct Burial applications Process Industry applications Manufacturing 10gig applications

Protect Ethernet cable runs outside with L-com's Shielded Outdoor Category 6a rated cables. The jacket provides moisture and UV protection when used in an outdoor environment and is suitable for direct burial. A foil shield protects the cable from unwanted EMI or RFI interference. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Rated for Cat6a 10gig speeds. Custom lengths are available; contact us today with your project requirements.

Features

  • Category 6a rated
  • PE (Polyethylene) Jacket provides moisture, water and UV protection for outdoor applications and is suitable for direct burial; CMX burn rating
  • Overall Foil shield to protect from EMI/RFI interference
  • 23AWG solid conductors and is a great fit for PoE and PoE+ applications
  • Temperature range of -40°C to +70°C

Application

  • Outdoor or Industrial Ethernet
  • Direct Burial applications
  • Process Industry applications
  • Manufacturing
  • 10gig applications
Supplier's Site
Cat6A Shielded Outdoor Patch Cable, Rj45/rj45, Black, 200.0 Ft Rohs Compliant L-Com - 99AC3586 - Newark, An Avnet Company
Chicago, IL, United States
Cat6A Shielded Outdoor Patch Cable, Rj45/rj45, Black, 200.0 Ft Rohs Compliant L-Com
99AC3586
Cat6A Shielded Outdoor Patch Cable, Rj45/rj45, Black, 200.0 Ft Rohs Compliant L-Com 99AC3586
CAT6A SHIELDED OUTDOOR PATCH CABLE, RJ45/RJ45, BLACK, 200.0 FT ROHS COMPLIANT: YES

CAT6A SHIELDED OUTDOOR PATCH CABLE, RJ45/RJ45, BLACK, 200.0 FT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD695AODS-200 99AC3586
Product Name Cat6a Shielded Outdoor Patch Cable, RJ45/RJ45, Black, 200.0 ft Cat6A Shielded Outdoor Patch Cable, Rj45/rj45, Black, 200.0 Ft Rohs Compliant L-Com
Application LAN / Ethernet; Telecommunications
Product Type Patch Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 013536-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Connecting cable - 706-150/326-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details