L-com, Inc. Category 6a Shielded Outdoor Assembly, RJ45/RJ45, Black, 100.0 ft TRD695AODS-100

Description
Protect Ethernet cable runs outside with L-com's Shielded Outdoor Category 6a rated cables. The jacket provides moisture and UV protection when used in an outdoor environment and is suitable for direct burial. A foil shield protects the cable from unwanted EMI or RFI interference. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Rated for Cat6a 10gig speeds. Custom lengths are available; contact us today with your project requirements. Features Category 6a rated PE (Polyethylene) Jacket provides moisture, water and UV protection for outdoor applications and is suitable for direct burial; CMX burn rating Overall Foil shield to protect from EMI/RFI interference 23AWG solid conductors and is a great fit for PoE and PoE+ applications Temperature range of -40°C to +70°C Application Outdoor or Industrial Ethernet Direct Burial applications Process Industry applications Manufacturing 10gig applications
Description
Protect Ethernet cable runs outside with L-com's Shielded Outdoor Category 6a rated cables. The jacket provides moisture and UV protection when used in an outdoor environment and is suitable for direct burial. A foil shield protects the cable from unwanted EMI or RFI interference. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Rated for Cat6a 10gig speeds. Custom lengths are available; contact us today with your project requirements. Features Category 6a rated PE (Polyethylene) Jacket provides moisture, water and UV protection for outdoor applications and is suitable for direct burial; CMX burn rating Overall Foil shield to protect from EMI/RFI interference 23AWG solid conductors and is a great fit for PoE and PoE+ applications Temperature range of -40°C to +70°C Application Outdoor or Industrial Ethernet Direct Burial applications Process Industry applications Manufacturing 10gig applications

Suppliers

Company
Product
Description
Supplier Links
Category 6a Shielded Outdoor Assembly, RJ45/RJ45, Black, 100.0 ft - TRD695AODS-100 - L-com, Inc.
North Andover, MA, United States
Category 6a Shielded Outdoor Assembly, RJ45/RJ45, Black, 100.0 ft
TRD695AODS-100
Category 6a Shielded Outdoor Assembly, RJ45/RJ45, Black, 100.0 ft TRD695AODS-100
Protect Ethernet cable runs outside with L-com's Shielded Outdoor Category 6a rated cables. The jacket provides moisture and UV protection when used in an outdoor environment and is suitable for direct burial. A foil shield protects the cable from unwanted EMI or RFI interference. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Rated for Cat6a 10gig speeds. Custom lengths are available; contact us today with your project requirements. Features Category 6a rated PE (Polyethylene) Jacket provides moisture, water and UV protection for outdoor applications and is suitable for direct burial; CMX burn rating Overall Foil shield to protect from EMI/RFI interference 23AWG solid conductors and is a great fit for PoE and PoE+ applications Temperature range of -40°C to +70°C Application Outdoor or Industrial Ethernet Direct Burial applications Process Industry applications Manufacturing 10gig applications

Protect Ethernet cable runs outside with L-com's Shielded Outdoor Category 6a rated cables. The jacket provides moisture and UV protection when used in an outdoor environment and is suitable for direct burial. A foil shield protects the cable from unwanted EMI or RFI interference. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Rated for Cat6a 10gig speeds. Custom lengths are available; contact us today with your project requirements.

Features

  • Category 6a rated
  • PE (Polyethylene) Jacket provides moisture, water and UV protection for outdoor applications and is suitable for direct burial; CMX burn rating
  • Overall Foil shield to protect from EMI/RFI interference
  • 23AWG solid conductors and is a great fit for PoE and PoE+ applications
  • Temperature range of -40°C to +70°C

Application

  • Outdoor or Industrial Ethernet
  • Direct Burial applications
  • Process Industry applications
  • Manufacturing
  • 10gig applications
Supplier's Site
Cat6A Rj45 F/utp 23Sld Cmx Pe Blk 100F L-Com - 23AK8924 - Newark, An Avnet Company
Chicago, IL, United States
Cat6A Rj45 F/utp 23Sld Cmx Pe Blk 100F L-Com
23AK8924
Cat6A Rj45 F/utp 23Sld Cmx Pe Blk 100F L-Com 23AK8924
Cat6a RJ45 F/UTP 23SLD CMX PE BLK 100F

Cat6a RJ45 F/UTP 23SLD CMX PE BLK 100F

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD695AODS-100 23AK8924
Product Name Category 6a Shielded Outdoor Assembly, RJ45/RJ45, Black, 100.0 ft Cat6A Rj45 F/utp 23Sld Cmx Pe Blk 100F L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male Coaxial Test Cable, RG62B/U - 6246 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details