L-com, Inc. Category 6a Outdoor Assembly, RJ45/RJ45, Black, 3.0 ft TRD695AOD-3

Description
Protect Ethernet cable runs outside with L-com's Outdoor Category 6a rated cables. The jacket provides moisture and UV protection when used in an outdoor environment and has a CMX burn rating. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Rated for Cat6a 10gig speeds. Custom lengths are available; contact us today with your project requirements. Features Category 6a rated PE (Polyethylene) Jacket provides moisture, water and UV protection for outdoor applications Flame rating per IEC-332-1 and UL type CMX 23AWG solid conductors and is a great fit for PoE and PoE+ applications Temperature range of -20°C to +70°C Application Industrial Ethernet Up to 10gig applications Process Industry applications Manufacturing Outdoor applications
Description
Protect Ethernet cable runs outside with L-com's Outdoor Category 6a rated cables. The jacket provides moisture and UV protection when used in an outdoor environment and has a CMX burn rating. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Rated for Cat6a 10gig speeds. Custom lengths are available; contact us today with your project requirements. Features Category 6a rated PE (Polyethylene) Jacket provides moisture, water and UV protection for outdoor applications Flame rating per IEC-332-1 and UL type CMX 23AWG solid conductors and is a great fit for PoE and PoE+ applications Temperature range of -20°C to +70°C Application Industrial Ethernet Up to 10gig applications Process Industry applications Manufacturing Outdoor applications

Suppliers

Company
Product
Description
Supplier Links
Category 6a Outdoor Assembly, RJ45/RJ45, Black, 3.0 ft - TRD695AOD-3 - L-com, Inc.
North Andover, MA, United States
Category 6a Outdoor Assembly, RJ45/RJ45, Black, 3.0 ft
TRD695AOD-3
Category 6a Outdoor Assembly, RJ45/RJ45, Black, 3.0 ft TRD695AOD-3
Protect Ethernet cable runs outside with L-com's Outdoor Category 6a rated cables. The jacket provides moisture and UV protection when used in an outdoor environment and has a CMX burn rating. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Rated for Cat6a 10gig speeds. Custom lengths are available; contact us today with your project requirements. Features Category 6a rated PE (Polyethylene) Jacket provides moisture, water and UV protection for outdoor applications Flame rating per IEC-332-1 and UL type CMX 23AWG solid conductors and is a great fit for PoE and PoE+ applications Temperature range of -20°C to +70°C Application Industrial Ethernet Up to 10gig applications Process Industry applications Manufacturing Outdoor applications

Protect Ethernet cable runs outside with L-com's Outdoor Category 6a rated cables. The jacket provides moisture and UV protection when used in an outdoor environment and has a CMX burn rating. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Rated for Cat6a 10gig speeds. Custom lengths are available; contact us today with your project requirements.

Features

  • Category 6a rated
  • PE (Polyethylene) Jacket provides moisture, water and UV protection for outdoor applications
  • Flame rating per IEC-332-1 and UL type CMX
  • 23AWG solid conductors and is a great fit for PoE and PoE+ applications
  • Temperature range of -20°C to +70°C

Application

  • Industrial Ethernet
  • Up to 10gig applications
  • Process Industry applications
  • Manufacturing
  • Outdoor applications
Supplier's Site
Rj45 C6A Utp 23Sld Pe Blk 3F L-Com - 23AK8918 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 C6A Utp 23Sld Pe Blk 3F L-Com
23AK8918
Rj45 C6A Utp 23Sld Pe Blk 3F L-Com 23AK8918
RJ45 C6A UTP 23SLD PE BLK 3F

RJ45 C6A UTP 23SLD PE BLK 3F

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD695AOD-3 23AK8918
Product Name Category 6a Outdoor Assembly, RJ45/RJ45, Black, 3.0 ft Rj45 C6A Utp 23Sld Pe Blk 3F L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to 0.08″ Stacking Pin Plugs - 1003 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
SMA Female Bulkhead St. Connector With RG316 Cable (L-10CM) + Open End - ET-SFS-BH-4L10C-OP - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA Female Bulkhead
View Details