L-com, Inc. Category 6a Double Shielded Outdoor High Flex Ethernet Cable PUR , RJ45 / RJ45, BLK, 100.0ft TRD695AHFP-BLK-100

Description
Designed for outdoor environments where ordinary patch cables fail, this exclusive hi-flex Category 6a patch cord series from L-com is built to take a beating. These cables utilize an outdoor rated PUR (Polyurethane) jacket. Double shielding along with L-com's shielded RJ45 connectors remove EMI/RFI interference as a concern for your installation. The cable is EIA568 color-coded for compatibility with standard installations. Contact L-com today with your project requirements. Features Outdoor rated UV and moisture resistant PUR (Polyurethane) jacket 100% Foil + 80% Braid shield along with fully shielded RJ45 connectors reduces or eliminates EMI/RFI Dynamic temperature range of -40°C to +75°C Built with highly flexible specialized stranded conductors Rated for up Category 6a 10gig applications Application 10GBASE-T - 10/100/1000/10000 Ethernet Category 6a 10gig applications Harsh Environment Factory Automation Outdoor Use
Datasheet
Description
Designed for outdoor environments where ordinary patch cables fail, this exclusive hi-flex Category 6a patch cord series from L-com is built to take a beating. These cables utilize an outdoor rated PUR (Polyurethane) jacket. Double shielding along with L-com's shielded RJ45 connectors remove EMI/RFI interference as a concern for your installation. The cable is EIA568 color-coded for compatibility with standard installations. Contact L-com today with your project requirements. Features Outdoor rated UV and moisture resistant PUR (Polyurethane) jacket 100% Foil + 80% Braid shield along with fully shielded RJ45 connectors reduces or eliminates EMI/RFI Dynamic temperature range of -40°C to +75°C Built with highly flexible specialized stranded conductors Rated for up Category 6a 10gig applications Application 10GBASE-T - 10/100/1000/10000 Ethernet Category 6a 10gig applications Harsh Environment Factory Automation Outdoor Use
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Category 6a Double Shielded Outdoor High Flex Ethernet Cable PUR , RJ45 / RJ45, BLK, 100.0ft - TRD695AHFP-BLK-100 - L-com, Inc.
North Andover, MA, United States
Category 6a Double Shielded Outdoor High Flex Ethernet Cable PUR , RJ45 / RJ45, BLK, 100.0ft
TRD695AHFP-BLK-100
Category 6a Double Shielded Outdoor High Flex Ethernet Cable PUR , RJ45 / RJ45, BLK, 100.0ft TRD695AHFP-BLK-100
Designed for outdoor environments where ordinary patch cables fail, this exclusive hi-flex Category 6a patch cord series from L-com is built to take a beating. These cables utilize an outdoor rated PUR (Polyurethane) jacket. Double shielding along with L-com's shielded RJ45 connectors remove EMI/RFI interference as a concern for your installation. The cable is EIA568 color-coded for compatibility with standard installations. Contact L-com today with your project requirements. Features Outdoor rated UV and moisture resistant PUR (Polyurethane) jacket 100% Foil + 80% Braid shield along with fully shielded RJ45 connectors reduces or eliminates EMI/RFI Dynamic temperature range of -40°C to +75°C Built with highly flexible specialized stranded conductors Rated for up Category 6a 10gig applications Application 10GBASE-T - 10/100/1000/10000 Ethernet Category 6a 10gig applications Harsh Environment Factory Automation Outdoor Use

Designed for outdoor environments where ordinary patch cables fail, this exclusive hi-flex Category 6a patch cord series from L-com is built to take a beating. These cables utilize an outdoor rated PUR (Polyurethane) jacket. Double shielding along with L-com's shielded RJ45 connectors remove EMI/RFI interference as a concern for your installation. The cable is EIA568 color-coded for compatibility with standard installations. Contact L-com today with your project requirements.

Features

  • Outdoor rated UV and moisture resistant PUR (Polyurethane) jacket
  • 100% Foil + 80% Braid shield along with fully shielded RJ45 connectors reduces or eliminates EMI/RFI
  • Dynamic temperature range of -40°C to +75°C
  • Built with highly flexible specialized stranded conductors
  • Rated for up Category 6a 10gig applications

Application

  • 10GBASE-T - 10/100/1000/10000 Ethernet
  • Category 6a 10gig applications
  • Harsh Environment
  • Factory Automation
  • Outdoor Use
Supplier's Site
Category 6A Double Shielded Outdoor High Flex Ethernet Cable Pur , Rj45 / Rj45, Blk, 100.0Ft Rohs Compliant L-Com - 23AH2647 - Newark, An Avnet Company
Chicago, IL, United States
Category 6A Double Shielded Outdoor High Flex Ethernet Cable Pur , Rj45 / Rj45, Blk, 100.0Ft Rohs Compliant L-Com
23AH2647
Category 6A Double Shielded Outdoor High Flex Ethernet Cable Pur , Rj45 / Rj45, Blk, 100.0Ft Rohs Compliant L-Com 23AH2647
CATEGORY 6A DOUBLE SHIELDED OUTDOOR HIGH FLEX ETHERNET CABLE PUR , RJ45 / RJ45, BLK, 100.0FT ROHS COMPLIANT: YES

CATEGORY 6A DOUBLE SHIELDED OUTDOOR HIGH FLEX ETHERNET CABLE PUR , RJ45 / RJ45, BLK, 100.0FT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD695AHFP-BLK-100 23AH2647
Product Name Category 6a Double Shielded Outdoor High Flex Ethernet Cable PUR , RJ45 / RJ45, BLK, 100.0ft Category 6A Double Shielded Outdoor High Flex Ethernet Cable Pur , Rj45 / Rj45, Blk, 100.0Ft Rohs Compliant L-Com
Application LAN / Ethernet LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 6.56 ft (20 dm)
View Details
H07 V-K Single Fine Wire Stranded - 86023050 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details