L-com, Inc. Premium Cat6a Cable, RJ45 / RJ45, Gray 7.0 ft TRD695AGRY-7

Description
L-com's TRD695A Cat6a cable series offers high performance at a reasonable price. The TRD695A Cat6a cable series supports 10 Gigabit Ethernet speeds at frequencies up to 500MHz. These robust Cat6a cables are perfect for high speed computing applications often found in data centers. Aluminized polyester foil shielding reduces EMI/RFI and enhances overall performance. Order online today! Features Used for hi-speed 10 Gigabit Ethernet networking Foil shielded cable helps reduce EMI/RFI Supports 500 MHz frequencies for high speed networks 26 AWG stranded conductors provide flexibility RoHS compliant Application 10GBASE-T IEEE 802.3an High speed data center applications SAN (Storage Area Networks) MAN (Metropolitan Area Networks)
Description
L-com's TRD695A Cat6a cable series offers high performance at a reasonable price. The TRD695A Cat6a cable series supports 10 Gigabit Ethernet speeds at frequencies up to 500MHz. These robust Cat6a cables are perfect for high speed computing applications often found in data centers. Aluminized polyester foil shielding reduces EMI/RFI and enhances overall performance. Order online today! Features Used for hi-speed 10 Gigabit Ethernet networking Foil shielded cable helps reduce EMI/RFI Supports 500 MHz frequencies for high speed networks 26 AWG stranded conductors provide flexibility RoHS compliant Application 10GBASE-T IEEE 802.3an High speed data center applications SAN (Storage Area Networks) MAN (Metropolitan Area Networks)

Suppliers

Company
Product
Description
Supplier Links
Premium Cat6a Cable, RJ45 / RJ45, Gray 7.0 ft - TRD695AGRY-7 - L-com, Inc.
North Andover, MA, United States
Premium Cat6a Cable, RJ45 / RJ45, Gray 7.0 ft
TRD695AGRY-7
Premium Cat6a Cable, RJ45 / RJ45, Gray 7.0 ft TRD695AGRY-7
L-com's TRD695A Cat6a cable series offers high performance at a reasonable price. The TRD695A Cat6a cable series supports 10 Gigabit Ethernet speeds at frequencies up to 500MHz. These robust Cat6a cables are perfect for high speed computing applications often found in data centers. Aluminized polyester foil shielding reduces EMI/RFI and enhances overall performance. Order online today! Features Used for hi-speed 10 Gigabit Ethernet networking Foil shielded cable helps reduce EMI/RFI Supports 500 MHz frequencies for high speed networks 26 AWG stranded conductors provide flexibility RoHS compliant Application 10GBASE-T IEEE 802.3an High speed data center applications SAN (Storage Area Networks) MAN (Metropolitan Area Networks)

L-com's TRD695A Cat6a cable series offers high performance at a reasonable price. The TRD695A Cat6a cable series supports 10 Gigabit Ethernet speeds at frequencies up to 500MHz. These robust Cat6a cables are perfect for high speed computing applications often found in data centers. Aluminized polyester foil shielding reduces EMI/RFI and enhances overall performance. Order online today!

Features

  • Used for hi-speed 10 Gigabit Ethernet networking
  • Foil shielded cable helps reduce EMI/RFI
  • Supports 500 MHz frequencies for high speed networks
  • 26 AWG stranded conductors provide flexibility
  • RoHS compliant

Application

  • 10GBASE-T
  • IEEE 802.3an
  • High speed data center applications
  • SAN (Storage Area Networks)
  • MAN (Metropolitan Area Networks)
Supplier's Site
Cbl-Rj45/rj45 Cat 6A Gry 7Ft L-Com - 23T8828 - Newark, An Avnet Company
Chicago, IL, United States
Cbl-Rj45/rj45 Cat 6A Gry 7Ft L-Com
23T8828
Cbl-Rj45/rj45 Cat 6A Gry 7Ft L-Com 23T8828
CBL-RJ45/RJ45 CAT 6A GRY 7FT

CBL-RJ45/RJ45 CAT 6A GRY 7FT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD695AGRY-7 23T8828
Product Name Premium Cat6a Cable, RJ45 / RJ45, Gray 7.0 ft Cbl-Rj45/rj45 Cat 6A Gry 7Ft L-Com
Application LAN / Ethernet; Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6014A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,Coaxial,PVC jacket,grey,general purpose
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
ix Industrial IO Cable Assembly - NDHN4A2A30A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 0.9843 ft (3 dm)
Standards / Certifications RoHS
View Details