L-com, Inc. Premium Cat6a Cable, RJ45 / RJ45, Gray 30.0 ft TRD695AGRY-30

Description
L-com's TRD695A Cat6a cable series offers high performance at a reasonable price. The TRD695A Cat6a cable series supports 10 Gigabit Ethernet speeds at frequencies up to 500MHz. These robust Cat6a cables are perfect for high speed computing applications often found in data centers. Aluminized polyester foil shielding reduces EMI/RFI and enhances overall performance. Order online today! Features Used for hi-speed 10 Gigabit Ethernet networking Foil shielded cable helps reduce EMI/RFI Supports 500 MHz frequencies for high speed networks 26 AWG stranded conductors provide flexibility RoHS compliant Application 10GBASE-T IEEE 802.3an High speed data center applications SAN (Storage Area Networks) MAN (Metropolitan Area Networks)
Description
L-com's TRD695A Cat6a cable series offers high performance at a reasonable price. The TRD695A Cat6a cable series supports 10 Gigabit Ethernet speeds at frequencies up to 500MHz. These robust Cat6a cables are perfect for high speed computing applications often found in data centers. Aluminized polyester foil shielding reduces EMI/RFI and enhances overall performance. Order online today! Features Used for hi-speed 10 Gigabit Ethernet networking Foil shielded cable helps reduce EMI/RFI Supports 500 MHz frequencies for high speed networks 26 AWG stranded conductors provide flexibility RoHS compliant Application 10GBASE-T IEEE 802.3an High speed data center applications SAN (Storage Area Networks) MAN (Metropolitan Area Networks)

Suppliers

Company
Product
Description
Supplier Links
Premium Cat6a Cable, RJ45 / RJ45, Gray 30.0 ft - TRD695AGRY-30 - L-com, Inc.
North Andover, MA, United States
Premium Cat6a Cable, RJ45 / RJ45, Gray 30.0 ft
TRD695AGRY-30
Premium Cat6a Cable, RJ45 / RJ45, Gray 30.0 ft TRD695AGRY-30
L-com's TRD695A Cat6a cable series offers high performance at a reasonable price. The TRD695A Cat6a cable series supports 10 Gigabit Ethernet speeds at frequencies up to 500MHz. These robust Cat6a cables are perfect for high speed computing applications often found in data centers. Aluminized polyester foil shielding reduces EMI/RFI and enhances overall performance. Order online today! Features Used for hi-speed 10 Gigabit Ethernet networking Foil shielded cable helps reduce EMI/RFI Supports 500 MHz frequencies for high speed networks 26 AWG stranded conductors provide flexibility RoHS compliant Application 10GBASE-T IEEE 802.3an High speed data center applications SAN (Storage Area Networks) MAN (Metropolitan Area Networks)

L-com's TRD695A Cat6a cable series offers high performance at a reasonable price. The TRD695A Cat6a cable series supports 10 Gigabit Ethernet speeds at frequencies up to 500MHz. These robust Cat6a cables are perfect for high speed computing applications often found in data centers. Aluminized polyester foil shielding reduces EMI/RFI and enhances overall performance. Order online today!

Features

  • Used for hi-speed 10 Gigabit Ethernet networking
  • Foil shielded cable helps reduce EMI/RFI
  • Supports 500 MHz frequencies for high speed networks
  • 26 AWG stranded conductors provide flexibility
  • RoHS compliant

Application

  • 10GBASE-T
  • IEEE 802.3an
  • High speed data center applications
  • SAN (Storage Area Networks)
  • MAN (Metropolitan Area Networks)
Supplier's Site
Enet Cord, Cat6A, Rj45 Plug-Plug, 30 ; Lan Category L-Com - 23T8823 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat6A, Rj45 Plug-Plug, 30 ; Lan Category L-Com
23T8823
Enet Cord, Cat6A, Rj45 Plug-Plug, 30 ; Lan Category L-Com 23T8823
ENET CORD, CAT6A, RJ45 PLUG-PLUG, 30 ; LAN Category:Cat6a; Cable Length - Metric:9.1m; Cable Length - Imperial:30ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:TRD695A Series

ENET CORD, CAT6A, RJ45 PLUG-PLUG, 30 ; LAN Category:Cat6a; Cable Length - Metric:9.1m; Cable Length - Imperial:30ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:TRD695A Series

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD695AGRY-30 23T8823
Product Name Premium Cat6a Cable, RJ45 / RJ45, Gray 30.0 ft Enet Cord, Cat6A, Rj45 Plug-Plug, 30 ; Lan Category L-Com
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details