The Cat6 6 UTP 32Str Super Slim CM PVC Black 50.0F cable assembly is designed for high-performance networking applications. It features a Category 6 unshielded twisted pair (UTP) construction with 32 AWG stranded bare copper conductors. The cable is rated for a temperature range of 0°C to 50°C during installation and -20°C to 60°C during operation, with a voltage rating of 30V. Electrical characteristics include a maximum conductor DC resistance of 95.6Ω per 100 meters, an impedance of 100Ω, and a capacitance of 5600pF per 100 meters. The cable supports a bandwidth of 250MHz and has a maximum propagation delay of 545ns per 100 meters, with a delay skew of 45ns per 100 meters. It has passed Fluke DSX 8000 channel tests, ensuring reliable performance. The cable assembly is equipped with PVC molded boots and two RJ45 plugs (8P8C) for easy connectivity. It is individually packaged and complies with the EU RoHS directive. This product is suitable for applications requiring a slim profile and high-speed data transmission.
CAT6 6 UTP 32STR SUPER SLIM CM PVC BLK 50.0F
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 52AK1415 |
| Product Name | Cat6 6 Utp 32Str Super Slim Cm Pvc Blk 50.0F L-Com |