L-com, Inc. Enet Cord, Cat6A, Rj45 Plug-Plug, 7 ; Lan Category L-Com TRD632ASFLAT-BLK-7F

Description
ENET CORD, CAT6A, RJ45 PLUG-PLUG, 7 ; LAN Category:Cat6a; Cable Length - Metric:2.1m; Cable Length - Imperial:7ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRD632ASFLAT Series
Datasheet
Description
ENET CORD, CAT6A, RJ45 PLUG-PLUG, 7 ; LAN Category:Cat6a; Cable Length - Metric:2.1m; Cable Length - Imperial:7ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRD632ASFLAT Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enet Cord, Cat6A, Rj45 Plug-Plug, 7 ; Lan Category L-Com - 60AK3304 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat6A, Rj45 Plug-Plug, 7 ; Lan Category L-Com
60AK3304
Enet Cord, Cat6A, Rj45 Plug-Plug, 7 ; Lan Category L-Com 60AK3304
ENET CORD, CAT6A, RJ45 PLUG-PLUG, 7 ; LAN Category:Cat6a; Cable Length - Metric:2.1m; Cable Length - Imperial:7ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRD632ASFLAT Series

ENET CORD, CAT6A, RJ45 PLUG-PLUG, 7 ; LAN Category:Cat6a; Cable Length - Metric:2.1m; Cable Length - Imperial:7ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRD632ASFLAT Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AK3304
Product Name Enet Cord, Cat6A, Rj45 Plug-Plug, 7 ; Lan Category L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to Test Cable, RG58C/U - 1046 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
N Female St. Connector With 1.13mm Cable (L-5CM) + UFL Connector - ET-NFS-5L5C-U - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type N Female
View Details