L-com, Inc. Enet Cord, Cat6A, Rj45 Plug-Plug, 3 ; Lan Category L-Com TRD632ASFLAT-BLK-3F

Description
ENET CORD, CAT6A, RJ45 PLUG-PLUG, 3 ; LAN Category:Cat6a; Cable Length - Metric:914.4mm; Cable Length - Imperial:3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRD632ASFLAT Series
Datasheet
Description
ENET CORD, CAT6A, RJ45 PLUG-PLUG, 3 ; LAN Category:Cat6a; Cable Length - Metric:914.4mm; Cable Length - Imperial:3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRD632ASFLAT Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enet Cord, Cat6A, Rj45 Plug-Plug, 3 ; Lan Category L-Com - 60AK3299 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat6A, Rj45 Plug-Plug, 3 ; Lan Category L-Com
60AK3299
Enet Cord, Cat6A, Rj45 Plug-Plug, 3 ; Lan Category L-Com 60AK3299
ENET CORD, CAT6A, RJ45 PLUG-PLUG, 3 ; LAN Category:Cat6a; Cable Length - Metric:914.4mm; Cable Length - Imperial:3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRD632ASFLAT Series

ENET CORD, CAT6A, RJ45 PLUG-PLUG, 3 ; LAN Category:Cat6a; Cable Length - Metric:914.4mm; Cable Length - Imperial:3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRD632ASFLAT Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AK3299
Product Name Enet Cord, Cat6A, Rj45 Plug-Plug, 3 ; Lan Category L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Female RG58C/U Coaxial Test Cable - 1024 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1 to 5 ft (3.05 to 15.24 dm)
Connector Type BNC
View Details